343-1.10 SPRING HINGE BRASS PLATED STEEL
H.A. Guden Co., Inc. | |
---|---|
Product Category | Hinges (industrial) |
Product Number | 343-1-03 |
Product Name | Hinges, Spring Hinges Cabinet |
Hinge Type | Spring |
Leaf Thickness | 0.0500 inch (1.27 mm) |
Length | 1.1 inch (27.94 mm) |
Pin Diameter | 0.1360 inch (3.45 mm) |