GW Instek Power Supply, Bench, Adj, 1O/p, 60V; Power Supply Output Type Gw Instek SPS-606

Description
POWER SUPPLY, BENCH, ADJ, 1O/P, 60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:6A; Power Rating:360W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, BENCH, ADJ, 1O/P, 60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:6A; Power Rating:360W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Adj, 1O/p, 60V; Power Supply Output Type Gw Instek - 80K6554 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 60V; Power Supply Output Type Gw Instek
80K6554
Power Supply, Bench, Adj, 1O/p, 60V; Power Supply Output Type Gw Instek 80K6554
POWER SUPPLY, BENCH, ADJ, 1O/P, 60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:6A; Power Rating:360W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:6A; Power Rating:360W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply - SPS-606 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
SPS-606
DC Power Supply SPS-606
The SPS-606 is a 360 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Over Voltage, Overload and Reverse Polarity Protection High Efficiency 0.01 % High Regulation Current: 6A Voltage: 60V Two Digital Panel Meters Constant Voltage and Constant Current Operation High Power Density Remote Output ON/OFF Control Standard Accesssories: Power cord x 1 User manual x 1 Test lead GTL-203 x 1( < 3A) The SPS Series is single output, 360W, switching DC power supply. OVP protects SPS and loads from unexpected conditions. High regulation is maintained at 0.01%. Remote sensing adds extra level of precision by compensating cable losses between loads. Turning the output On/Off from external device is available through Remote control terminal. The GPS Series is an ideal solution for power-efficient bench-top or portable applications requiring high regulation.

The SPS-606 is a 360 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Over Voltage, Overload and Reverse Polarity Protection
  • High Efficiency
  • 0.01 % High Regulation
  • Current: 6A
  • Voltage: 60V
  • Two Digital Panel Meters
  • Constant Voltage and Constant Current Operation
  • High Power Density
  • Remote Output ON/OFF Control

Standard Accesssories:

  • Power cord x 1
  • User manual x 1
  • Test lead GTL-203 x 1( < 3A)

The SPS Series is single output, 360W, switching DC power supply. OVP protects SPS and loads from unexpected conditions. High regulation is maintained at 0.01%. Remote sensing adds extra level of precision by compensating cable losses between loads.

Turning the output On/Off from external device is available through Remote control terminal. The GPS Series is an ideal solution for power-efficient bench-top or portable applications requiring high regulation.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number 80K6554 SPS-606
Product Name Power Supply, Bench, Adj, 1O/p, 60V; Power Supply Output Type Gw Instek DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 0.0 to 60.0 volts
DC Output Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
Switching Power Supplies - 1227183 - RS Components, Ltd.
Specs
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details