GW Instek Function Generator SFG-2004

Description
The SFG-2004 is a Function Generator from Instek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency Range: 0.1 Hz~4 MHz DDS Technology and FPGA Chip Design High Frequency Accuracy: 20ppm High Frequency Stability: 20ppm Frequency Resolution: 100 mHz Low Distortion Sine Wave: -55dBc, 0.1 Hz~200 kHz Front Panel Setting Save/Recall with 10 Groups of Setting Memories Applications Educational Institution Standard frequency source PLL reference signal Audio products test and adjustment Supersonic Device test Vibration test The Instek SFG-2004 is based on Direct Digital Synthesized (DDS) technology and unique FPGA design. The SFG-2004 is built with exceptionally high performance far exceeding that of any conventional function generators, at a very competitive price. Stable output frequency, low distortion, and fine frequency resolution are the most remarkable characteristics of this product series. As a result of the 20ppm stability level and output waveform accuracy, the SFG-2004 well fits a wide variety of applications, such as signal generator for experiment labs, reference signal for PLL (Phase Locked Loop), and calibration and adjustment source for electronic devices.
Datasheet
Description
The SFG-2004 is a Function Generator from Instek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency Range: 0.1 Hz~4 MHz DDS Technology and FPGA Chip Design High Frequency Accuracy: 20ppm High Frequency Stability: 20ppm Frequency Resolution: 100 mHz Low Distortion Sine Wave: -55dBc, 0.1 Hz~200 kHz Front Panel Setting Save/Recall with 10 Groups of Setting Memories Applications Educational Institution Standard frequency source PLL reference signal Audio products test and adjustment Supersonic Device test Vibration test The Instek SFG-2004 is based on Direct Digital Synthesized (DDS) technology and unique FPGA design. The SFG-2004 is built with exceptionally high performance far exceeding that of any conventional function generators, at a very competitive price. Stable output frequency, low distortion, and fine frequency resolution are the most remarkable characteristics of this product series. As a result of the 20ppm stability level and output waveform accuracy, the SFG-2004 well fits a wide variety of applications, such as signal generator for experiment labs, reference signal for PLL (Phase Locked Loop), and calibration and adjustment source for electronic devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator - SFG-2004 - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
SFG-2004
Function Generator SFG-2004
The SFG-2004 is a Function Generator from Instek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency Range: 0.1 Hz~4 MHz DDS Technology and FPGA Chip Design High Frequency Accuracy: 20ppm High Frequency Stability: 20ppm Frequency Resolution: 100 mHz Low Distortion Sine Wave: -55dBc, 0.1 Hz~200 kHz Front Panel Setting Save/Recall with 10 Groups of Setting Memories Applications Educational Institution Standard frequency source PLL reference signal Audio products test and adjustment Supersonic Device test Vibration test The Instek SFG-2004 is based on Direct Digital Synthesized (DDS) technology and unique FPGA design. The SFG-2004 is built with exceptionally high performance far exceeding that of any conventional function generators, at a very competitive price. Stable output frequency, low distortion, and fine frequency resolution are the most remarkable characteristics of this product series. As a result of the 20ppm stability level and output waveform accuracy, the SFG-2004 well fits a wide variety of applications, such as signal generator for experiment labs, reference signal for PLL (Phase Locked Loop), and calibration and adjustment source for electronic devices.

The SFG-2004 is a Function Generator from Instek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Frequency Range: 0.1 Hz~4 MHz
  • DDS Technology and FPGA Chip Design
  • High Frequency Accuracy: 20ppm
  • High Frequency Stability: 20ppm
  • Frequency Resolution: 100 mHz
  • Low Distortion Sine Wave: -55dBc, 0.1 Hz~200 kHz
  • Front Panel Setting Save/Recall with 10 Groups of Setting Memories

Applications

  • Educational Institution
  • Standard frequency source
  • PLL reference signal
  • Audio products test and adjustment
  • Supersonic Device test
  • Vibration test

The Instek SFG-2004 is based on Direct Digital Synthesized (DDS) technology and unique FPGA design. The SFG-2004 is built with exceptionally high performance far exceeding that of any conventional function generators, at a very competitive price. Stable output frequency, low distortion, and fine frequency resolution are the most remarkable characteristics of this product series.

As a result of the 20ppm stability level and output waveform accuracy, the SFG-2004 well fits a wide variety of applications, such as signal generator for experiment labs, reference signal for PLL (Phase Locked Loop), and calibration and adjustment source for electronic devices.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number SFG-2004
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
Arbitrary Waveform Generators - 8782141 - RS Components, Ltd.
Specs
Generator Type Pulse
User Interface Gpib, usb
Display Video
View Details