GW Instek RF Sensor PWS-06

Description
The PWS-06 is a 6 GHz rf sensor from Instek. Features: Instek PWS-06 USB Power Sensor 1 MHz to 6.2 GHz The PWS-06 RF Power sensor provides average power measurement for RF measurements. The power sensor carries the specifications of ±0.15 dB accuracy, 1 MHz to 6200 MHz frequency range, and -32 dBm to +20 dBm power measurement range. The PWS-06 is powered by the USB port to the GSP-930 Spectrum Analyzer and displays measurement results on the GSP-930 screen under Power Measurement mode.
Description
The PWS-06 is a 6 GHz rf sensor from Instek. Features: Instek PWS-06 USB Power Sensor 1 MHz to 6.2 GHz The PWS-06 RF Power sensor provides average power measurement for RF measurements. The power sensor carries the specifications of ±0.15 dB accuracy, 1 MHz to 6200 MHz frequency range, and -32 dBm to +20 dBm power measurement range. The PWS-06 is powered by the USB port to the GSP-930 Spectrum Analyzer and displays measurement results on the GSP-930 screen under Power Measurement mode.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor PWS-06
The PWS-06 is a 6 GHz rf sensor from Instek. Features: Instek PWS-06 USB Power Sensor 1 MHz to 6.2 GHz The PWS-06 RF Power sensor provides average power measurement for RF measurements. The power sensor carries the specifications of ±0.15 dB accuracy, 1 MHz to 6200 MHz frequency range, and -32 dBm to +20 dBm power measurement range. The PWS-06 is powered by the USB port to the GSP-930 Spectrum Analyzer and displays measurement results on the GSP-930 screen under Power Measurement mode.

The PWS-06 is a 6 GHz rf sensor from Instek.

Features:

  • Instek PWS-06 USB Power Sensor 1 MHz to 6.2 GHz

The PWS-06 RF Power sensor provides average power measurement for RF measurements. The power sensor carries the specifications of ±0.15 dB accuracy, 1 MHz to 6200 MHz frequency range, and -32 dBm to +20 dBm power measurement range. The PWS-06 is powered by the USB port to the GSP-930 Spectrum Analyzer and displays measurement results on the GSP-930 screen under Power Measurement mode.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number PWS-06
Product Name RF Sensor
Frequency Range 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Sensors 9511A - 9511A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 4000 MHz
Connector Type 3.5mm
View Details
Detectors - NWD-28 - kTB Solutions
kTB Solutions
Specs
Frequency Range 26500 to 40000 MHz
Connector Type WR-28
View Details
POWER DETECTOR / 1.85MM / ROHS - ZV47-E673RMS+ - Mini-Circuits
Specs
Frequency Range 100 MHz
Input Voltage 3.8 volts
Connector Type 1.85mm; 2.92 mm
View Details