GW Instek Power Supply, 1-Ch, 250V, 13.5A, Programmable; Power Supply Output Type Gw Instek PSW 250-13.5

Description
POWER SUPPLY, 1-CH, 250V, 13.5A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:250V; Output Current Min:0A; Output Current Max:13.5A; Power Rating:1.08kW RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, 1-CH, 250V, 13.5A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:250V; Output Current Min:0A; Output Current Max:13.5A; Power Rating:1.08kW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 1-Ch, 250V, 13.5A, Programmable; Power Supply Output Type Gw Instek - 83X3512 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1-Ch, 250V, 13.5A, Programmable; Power Supply Output Type Gw Instek
83X3512
Power Supply, 1-Ch, 250V, 13.5A, Programmable; Power Supply Output Type Gw Instek 83X3512
POWER SUPPLY, 1-CH, 250V, 13.5A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:250V; Output Current Min:0A; Output Current Max:13.5A; Power Rating:1.08kW RoHS Compliant: Yes

POWER SUPPLY, 1-CH, 250V, 13.5A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:250V; Output Current Min:0A; Output Current Max:13.5A; Power Rating:1.08kW RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply PSW 250-13.5
The PSW 250-13.5 is a 1080 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage Rating: 0-250V Current Rating: 0-13.5A Output Power Rating: 1080W Constant Power Output for Multiple Range (V&I) Operation CV/CC Priority; Particularly Suitable for the Battery and LED Industry Adjustable Slew Rate Series Operation: Up to 2 units (30V, 80V, 160V models only) Parallel Operation: Up to 3 units High Efficiency and High Power Density 1/2, 1/3, 1/6 Rack Mount Size Design (EIA/JIS Standard) for 360W/720W/1080W Standard Interface: LAN, USB, Analog Control Interface Optional Interface: GPIB-USB Adapter LabView Driver 1 Year Warranty Standard Accessories: CD-ROM User manual and programming manual Power Cord GTL-240 USB Cable 1042-SWHV0301 Output terminal cover for 250V/800V models PSW-008 Basic Accessory Kit for 250V/800V models 39BT-50900401 High voltage output terminal for 250V/800V model The Instek PSW 250-13.5 is a single-output multi-range programmable switching DC Power Supply covering a power range up to 1080W. The PSW-series of products include fifteen models with the combination of 30V, 80V, 160V, 250V, and 800V rated voltages and 360W, 720W and 1080W maximum output powers. The multi-range feature allows the flexible and efficient configuration of voltage and current within the rated power range. As the PSW-Series can be connected in series for maximum 2 units or in parallel for maximum 3 units, the capability of connecting multiple PSW units for higher voltage or higher current output provides a broad coverage of applications. With the flexibility of multi-range power utilization and series/parallel connection, the PSW Series significantly reduces the user’s investment for various power supply products to accommodate the projects with different power requirements. The CV/CC priority selection of the PSW-Series is a very useful feature for DUT protection. The conventional power supply normally operates under CV mode when the power output is turned on. This could bring a high inrush current to the capacitive load or current-intensive load at the power output-on stage. Taking the I-V curve verification of LED as an example, it becomes a very challenging task to perform this measurement using a conventional power supply. With LED connected to a power supply under CV mode as the initial setting, when the power output is turned on and the voltage rises to the LED forward voltage, the current will suddenly peak up and exceed the preset value of current limit. Upon detecting this high current, the power supply starts the transition from CV mode to CC mode. Though the current becomes stable after the CC mode is activated, the current spike occurred at the CV and CC crossover point may possibly damage the DUT. At the power output-on stage, the PSW-Series is able to run under CC priority to limit the current spike occurred at the threshold voltage and therefore protect DUT from the inrush current damage. The adjustable slew rate of the PSW-Series allows user to set for either output voltage or output current a specific rise time at the low to high level transition, and a specific fall time at the high to low level transition. This facilitates the characteristic verification of a DUT during voltage or current level changes with controllable slew rates. The manufacturing tests of lighting device or large capacitor during power output-on are mostly associated with the occurrence of high surge current, which can greatly reduce the life time of the DUT. To prevent inrush current from damaging current-intensive devices, a smooth and slow voltage transition during power on-off can significantly reduce the spike current and protect the device from high current damage. The OVP and OCP are provided with the PSW-Series. Both OVP and OCP levels can be selected, with default level set at 110%, of the rated voltage/current of the power supply. When any of the protection level is tripped, the power output will be switched off to protect the DUT. The PSW-Series provides USB Host/Device and LAN interfaces as standard and GPIB-USB adaptor, RS232-USB as optional. The LabView driver and the Data Logging PC software are supported on all the available interfaces. An analog control/monitoring connector is also available on the rear panel for external control of power On/Off and external monitoring of power output Voltage and Current.

The PSW 250-13.5 is a 1080 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage Rating: 0-250V
  • Current Rating: 0-13.5A
  • Output Power Rating: 1080W
  • Constant Power Output for Multiple Range (V&I) Operation
  • CV/CC Priority; Particularly Suitable for the Battery and LED Industry
  • Adjustable Slew Rate
  • Series Operation: Up to 2 units (30V, 80V, 160V models only)
  • Parallel Operation: Up to 3 units
  • High Efficiency and High Power Density
  • 1/2, 1/3, 1/6 Rack Mount Size Design (EIA/JIS Standard) for 360W/720W/1080W
  • Standard Interface: LAN, USB, Analog Control Interface
  • Optional Interface: GPIB-USB Adapter
  • LabView Driver
  • 1 Year Warranty

Standard Accessories:

  • CD-ROM User manual and programming manual
  • Power Cord
  • GTL-240 USB Cable
  • 1042-SWHV0301 Output terminal cover for 250V/800V models
  • PSW-008 Basic Accessory Kit for 250V/800V models
  • 39BT-50900401 High voltage output terminal for 250V/800V model

The Instek PSW 250-13.5 is a single-output multi-range programmable switching DC Power Supply covering a power range up to 1080W. The PSW-series of products include fifteen models with the combination of 30V, 80V, 160V, 250V, and 800V rated voltages and 360W, 720W and 1080W maximum output powers. The multi-range feature allows the flexible and efficient configuration of voltage and current within the rated power range. As the PSW-Series can be connected in series for maximum 2 units or in parallel for maximum 3 units, the capability of connecting multiple PSW units for higher voltage or higher current output provides a broad coverage of applications. With the flexibility of multi-range power utilization and series/parallel connection, the PSW Series significantly reduces the user’s investment for various power supply products to accommodate the projects with different power requirements.

The CV/CC priority selection of the PSW-Series is a very useful feature for DUT protection. The conventional power supply normally operates under CV mode when the power output is turned on. This could bring a high inrush current to the capacitive load or current-intensive load at the power output-on stage. Taking the I-V curve verification of LED as an example, it becomes a very challenging task to perform this measurement using a conventional power supply. With LED connected to a power supply under CV mode as the initial setting, when the power output is turned on and the voltage rises to the LED forward voltage, the current will suddenly peak up and exceed the preset value of current limit. Upon detecting this high current, the power supply starts the transition from CV mode to CC mode. Though the current becomes stable after the CC mode is activated, the current spike occurred at the CV and CC crossover point may possibly damage the DUT. At the power output-on stage, the PSW-Series is able to run under CC priority to limit the current spike occurred at the threshold voltage and therefore protect DUT from the inrush current damage.

The adjustable slew rate of the PSW-Series allows user to set for either output voltage or output current a specific rise time at the low to high level transition, and a specific fall time at the high to low level transition. This facilitates the characteristic verification of a DUT during voltage or current level changes with controllable slew rates. The manufacturing tests of lighting device or large capacitor during power output-on are mostly associated with the occurrence of high surge current, which can greatly reduce the life time of the DUT. To prevent inrush current from damaging current-intensive devices, a smooth and slow voltage transition during power on-off can significantly reduce the spike current and protect the device from high current damage.

The OVP and OCP are provided with the PSW-Series. Both OVP and OCP levels can be selected, with default level set at 110%, of the rated voltage/current of the power supply. When any of the protection level is tripped, the power output will be switched off to protect the DUT. The PSW-Series provides USB Host/Device and LAN interfaces as standard and GPIB-USB adaptor, RS232-USB as optional. The LabView driver and the Data Logging PC software are supported on all the available interfaces. An analog control/monitoring connector is also available on the rear panel for external control of power On/Off and external monitoring of power output Voltage and Current.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number 83X3512 PSW 250-13.5
Product Name Power Supply, 1-Ch, 250V, 13.5A, Programmable; Power Supply Output Type Gw Instek DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 0.0 to 250.0 volts
DC Output Current 13.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP16 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
Power Supply - 222965855 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details