GW Instek DC Power Supply PST-3202GP

Description
The PST-3202GP is a 158 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-32Vx2, 0-6Vx1 Current: 0-2Ax2, 0-5Ax1 OVP: 0-33Vx2, 0-7Vx1 Power: 158W Digitized Programmable Interface, High Resolution 10mV, 1mA 192 x 128 LCD Display-Display Several Setting and Measuring Result Simultaneously Over-Voltage, Over-Current, Over Temperature Protection Intelligent Fan Control (Change by Output Power) 100 Sets Memory Auto Step Running With Timp Setting Provided Auto Series and Parallel Function Labview Driver Standard Interface: RS-232C Option GPIB (IEEE-488.2) Installed The PST-3202GP is a 158W, programmable linear DC power supply. OVP, OCP, and OTP protect PST and loads from unexpected conditions. High resolution is maintained at 10mV, 1mA. Large 192 x 128 LCD panel with simultaneous output/parameter view and automatically regulated cooling fan for low noise provide comfortable operation. Configuration is simplified with output setting store/recall function, Auto series/parallel operation, and Auto step running for continuous testing. SCPI command set and Labview driver access through RS-232C with the GPIB interface provides remote control and ATE software development capability. The versatile PST-3202GP is ideal for applications which require high resolution, multiple output, and automated operation, such as in production testing and rack mounting system.
Datasheet
Description
The PST-3202GP is a 158 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-32Vx2, 0-6Vx1 Current: 0-2Ax2, 0-5Ax1 OVP: 0-33Vx2, 0-7Vx1 Power: 158W Digitized Programmable Interface, High Resolution 10mV, 1mA 192 x 128 LCD Display-Display Several Setting and Measuring Result Simultaneously Over-Voltage, Over-Current, Over Temperature Protection Intelligent Fan Control (Change by Output Power) 100 Sets Memory Auto Step Running With Timp Setting Provided Auto Series and Parallel Function Labview Driver Standard Interface: RS-232C Option GPIB (IEEE-488.2) Installed The PST-3202GP is a 158W, programmable linear DC power supply. OVP, OCP, and OTP protect PST and loads from unexpected conditions. High resolution is maintained at 10mV, 1mA. Large 192 x 128 LCD panel with simultaneous output/parameter view and automatically regulated cooling fan for low noise provide comfortable operation. Configuration is simplified with output setting store/recall function, Auto series/parallel operation, and Auto step running for continuous testing. SCPI command set and Labview driver access through RS-232C with the GPIB interface provides remote control and ATE software development capability. The versatile PST-3202GP is ideal for applications which require high resolution, multiple output, and automated operation, such as in production testing and rack mounting system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply PST-3202GP
The PST-3202GP is a 158 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-32Vx2, 0-6Vx1 Current: 0-2Ax2, 0-5Ax1 OVP: 0-33Vx2, 0-7Vx1 Power: 158W Digitized Programmable Interface, High Resolution 10mV, 1mA 192 x 128 LCD Display-Display Several Setting and Measuring Result Simultaneously Over-Voltage, Over-Current, Over Temperature Protection Intelligent Fan Control (Change by Output Power) 100 Sets Memory Auto Step Running With Timp Setting Provided Auto Series and Parallel Function Labview Driver Standard Interface: RS-232C Option GPIB (IEEE-488.2) Installed The PST-3202GP is a 158W, programmable linear DC power supply. OVP, OCP, and OTP protect PST and loads from unexpected conditions. High resolution is maintained at 10mV, 1mA. Large 192 x 128 LCD panel with simultaneous output/parameter view and automatically regulated cooling fan for low noise provide comfortable operation. Configuration is simplified with output setting store/recall function, Auto series/parallel operation, and Auto step running for continuous testing. SCPI command set and Labview driver access through RS-232C with the GPIB interface provides remote control and ATE software development capability. The versatile PST-3202GP is ideal for applications which require high resolution, multiple output, and automated operation, such as in production testing and rack mounting system.

The PST-3202GP is a 158 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-32Vx2, 0-6Vx1
  • Current: 0-2Ax2, 0-5Ax1
  • OVP: 0-33Vx2, 0-7Vx1
  • Power: 158W
  • Digitized Programmable Interface, High Resolution 10mV, 1mA
  • 192 x 128 LCD Display-Display Several Setting and Measuring Result Simultaneously
  • Over-Voltage, Over-Current, Over Temperature Protection
  • Intelligent Fan Control (Change by Output Power)
  • 100 Sets Memory
  • Auto Step Running With Timp Setting
  • Provided Auto Series and Parallel Function
  • Labview Driver
  • Standard Interface: RS-232C
  • Option GPIB (IEEE-488.2) Installed

The PST-3202GP is a 158W, programmable linear DC power supply. OVP, OCP, and OTP protect PST and loads from unexpected conditions. High resolution is maintained at 10mV, 1mA. Large 192 x 128 LCD panel with simultaneous output/parameter view and automatically regulated cooling fan for low noise provide comfortable operation.
Configuration is simplified with output setting store/recall function, Auto series/parallel operation, and Auto step running for continuous testing. SCPI command set and Labview driver access through RS-232C with the GPIB interface provides remote control and ATE software development capability.

The versatile PST-3202GP is ideal for applications which require high resolution, multiple output, and automated operation, such as in production testing and rack mounting system.

Supplier's Site Datasheet
DC Power Supply PST-3202GP
The PST-3202GP is a 158 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-32Vx2, 0-6Vx1 Current: 0-2Ax2, 0-5Ax1 OVP: 0-33Vx2, 0-7Vx1 Power: 158W Digitized Programmable Interface, High Resolution 10mV, 1mA 192 x 128 LCD Display-Display Several Setting and Measuring Result Simultaneously Over-Voltage, Over-Current, Over Temperature Protection Intelligent Fan Control (Change by Output Power) 100 Sets Memory Auto Step Running With Timp Setting Provided Auto Series and Parallel Function Labview Driver Standard Interface: RS-232C Option GPIB (IEEE-488.2) Installed The PST-3202GP is a 158W, programmable linear DC power supply. OVP, OCP, and OTP protect PST and loads from unexpected conditions. High resolution is maintained at 10mV, 1mA. Large 192 x 128 LCD panel with simultaneous output/parameter view and automatically regulated cooling fan for low noise provide comfortable operation. Configuration is simplified with output setting store/recall function, Auto series/parallel operation, and Auto step running for continuous testing. SCPI command set and Labview driver access through RS-232C with the GPIB interface provides remote control and ATE software development capability. The versatile PST-3202GP is ideal for applications which require high resolution, multiple output, and automated operation, such as in production testing and rack mounting system.

The PST-3202GP is a 158 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-32Vx2, 0-6Vx1
  • Current: 0-2Ax2, 0-5Ax1
  • OVP: 0-33Vx2, 0-7Vx1
  • Power: 158W
  • Digitized Programmable Interface, High Resolution 10mV, 1mA
  • 192 x 128 LCD Display-Display Several Setting and Measuring Result Simultaneously
  • Over-Voltage, Over-Current, Over Temperature Protection
  • Intelligent Fan Control (Change by Output Power)
  • 100 Sets Memory
  • Auto Step Running With Timp Setting
  • Provided Auto Series and Parallel Function
  • Labview Driver
  • Standard Interface: RS-232C
  • Option GPIB (IEEE-488.2) Installed

The PST-3202GP is a 158W, programmable linear DC power supply. OVP, OCP, and OTP protect PST and loads from unexpected conditions. High resolution is maintained at 10mV, 1mA. Large 192 x 128 LCD panel with simultaneous output/parameter view and automatically regulated cooling fan for low noise provide comfortable operation. Configuration is simplified with output setting store/recall function, Auto series/parallel operation, and Auto step running for continuous testing. SCPI command set and Labview driver access through RS-232C with the GPIB interface provides remote control and ATE software development capability.

The versatile PST-3202GP is ideal for applications which require high resolution, multiple output, and automated operation, such as in production testing and rack mounting system.

Supplier's Site Datasheet
Power Supply, Bench, Dc, 3 O/p, 158W; Power Supply Output Type Gw Instek - 93K6036 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Dc, 3 O/p, 158W; Power Supply Output Type Gw Instek
93K6036
Power Supply, Bench, Dc, 3 O/p, 158W; Power Supply Output Type Gw Instek 93K6036
POWER SUPPLY, BENCH, DC, 3 O/P, 158W; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:5A; Power Rating:158W; Supply Voltage Min:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, DC, 3 O/P, 158W; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:5A; Power Rating:158W; Supply Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PST-3202GP 93K6036
Product Name DC Power Supply Power Supply, Bench, Dc, 3 O/p, 158W; Power Supply Output Type Gw Instek
Type DC Power Supply
DC Output Power 158 watts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300VA, IP66-Rated, Rugged, Railway Quality DC-AC Sine Wave Inverter - RSI 300-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details