GW Instek DC Power Supply PSS-3203

Description
The PSS-3203 is a 96 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-32V Current: 0-3A OVP: 0-33V Power: 96W Digitized Programmable Interface, High Resolution 10mV, 1mA High Stability, Low Drift Built-in Buzzer Alarm LabVIEW DriveR Over-Voltage, Over-Current, Over Temperature Protection Intelligent Fan Control (Change by Output Power) Standard Interface: RS-232C Optional European Jack Type Terminal Option: GPIB (IEEE-488.2) Standard Accessories: Power cord, User manual, Test lead GTL-105 The PSS-3203 is a single output, 96W, programmable linear DC power supply. OVP, OCP, and OTP protect PSS and loads from unexpected conditions. High resolution is maintained at 10mV, 1mA. LCD panel with simultaneous output/parameter view and automatically regulated cooling fan for low noise provide comfortable operation. SCPI command set and Labview driver access through RS-232C or optional GPIB interface provide remote control and ATE software development capability. The compact PSS-3203 is suitable for both bench-top and rack mounting applications in high resolution.
Datasheet
Description
The PSS-3203 is a 96 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-32V Current: 0-3A OVP: 0-33V Power: 96W Digitized Programmable Interface, High Resolution 10mV, 1mA High Stability, Low Drift Built-in Buzzer Alarm LabVIEW DriveR Over-Voltage, Over-Current, Over Temperature Protection Intelligent Fan Control (Change by Output Power) Standard Interface: RS-232C Optional European Jack Type Terminal Option: GPIB (IEEE-488.2) Standard Accessories: Power cord, User manual, Test lead GTL-105 The PSS-3203 is a single output, 96W, programmable linear DC power supply. OVP, OCP, and OTP protect PSS and loads from unexpected conditions. High resolution is maintained at 10mV, 1mA. LCD panel with simultaneous output/parameter view and automatically regulated cooling fan for low noise provide comfortable operation. SCPI command set and Labview driver access through RS-232C or optional GPIB interface provide remote control and ATE software development capability. The compact PSS-3203 is suitable for both bench-top and rack mounting applications in high resolution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - PSS-3203 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PSS-3203
DC Power Supply PSS-3203
The PSS-3203 is a 96 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-32V Current: 0-3A OVP: 0-33V Power: 96W Digitized Programmable Interface, High Resolution 10mV, 1mA High Stability, Low Drift Built-in Buzzer Alarm LabVIEW DriveR Over-Voltage, Over-Current, Over Temperature Protection Intelligent Fan Control (Change by Output Power) Standard Interface: RS-232C Optional European Jack Type Terminal Option: GPIB (IEEE-488.2) Standard Accessories: Power cord, User manual, Test lead GTL-105 The PSS-3203 is a single output, 96W, programmable linear DC power supply. OVP, OCP, and OTP protect PSS and loads from unexpected conditions. High resolution is maintained at 10mV, 1mA. LCD panel with simultaneous output/parameter view and automatically regulated cooling fan for low noise provide comfortable operation. SCPI command set and Labview driver access through RS-232C or optional GPIB interface provide remote control and ATE software development capability. The compact PSS-3203 is suitable for both bench-top and rack mounting applications in high resolution.

The PSS-3203 is a 96 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-32V
  • Current: 0-3A
  • OVP: 0-33V
  • Power: 96W
  • Digitized Programmable Interface, High Resolution 10mV, 1mA
  • High Stability, Low Drift
  • Built-in Buzzer Alarm
  • LabVIEW DriveR
  • Over-Voltage, Over-Current, Over Temperature Protection
  • Intelligent Fan Control (Change by Output Power)
  • Standard Interface: RS-232C
  • Optional European Jack Type Terminal
  • Option: GPIB (IEEE-488.2)
  • Standard Accessories: Power cord, User manual, Test lead GTL-105

The PSS-3203 is a single output, 96W, programmable linear DC power supply. OVP, OCP, and OTP protect PSS and loads from unexpected conditions. High resolution is maintained at 10mV, 1mA.
LCD panel with simultaneous output/parameter view and automatically regulated cooling fan for low noise provide comfortable operation. SCPI command set and Labview driver access through RS-232C or optional GPIB interface provide remote control and ATE software development capability. The compact PSS-3203 is suitable for both bench-top and rack mounting applications in high resolution.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number PSS-3203
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1026116 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 80.0 volts
DC Output Current 10 amps
View Details