GW Instek DC Power Supply PSS-2005

Description
The PSS-2005 is a 100 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-5A OVP: 0-21V Power: 100W Digitized Programmable Interface, High Resolution 10mV, 1mA High Stability, Low Drift Built-in Buzzer Alarm LabVIEW Driver Over-Voltage, Over-Current, Over Temperature Protection Intelligent Fan Control (Change by Output Power) Standard Interface: RS-232C Optional European Jack Type Terminal Option: GPIB (IEEE-488.2) Standard Accessories: Power cord, User manual, Test lead GTL-104 x 1 The PSS-2005 is single 100W, programmable linear DC power supply. OVP, OCP, and OTP protect PSS and loads from unexpected conditions. High resolution is maintained at 10mV, 1mA. LCD panel with simultaneous output/parameter view and automatically regulated cooling fan for low noise provide comfortable operation. SCPI command set and Labview driver access through RS-232C or optional GPIB interface provide remote control and ATE software development capability. The compact PSS-2005 is suitable for both bench-top and rack mounting applications in high resolution.
Datasheet
Description
The PSS-2005 is a 100 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-5A OVP: 0-21V Power: 100W Digitized Programmable Interface, High Resolution 10mV, 1mA High Stability, Low Drift Built-in Buzzer Alarm LabVIEW Driver Over-Voltage, Over-Current, Over Temperature Protection Intelligent Fan Control (Change by Output Power) Standard Interface: RS-232C Optional European Jack Type Terminal Option: GPIB (IEEE-488.2) Standard Accessories: Power cord, User manual, Test lead GTL-104 x 1 The PSS-2005 is single 100W, programmable linear DC power supply. OVP, OCP, and OTP protect PSS and loads from unexpected conditions. High resolution is maintained at 10mV, 1mA. LCD panel with simultaneous output/parameter view and automatically regulated cooling fan for low noise provide comfortable operation. SCPI command set and Labview driver access through RS-232C or optional GPIB interface provide remote control and ATE software development capability. The compact PSS-2005 is suitable for both bench-top and rack mounting applications in high resolution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - PSS-2005 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PSS-2005
DC Power Supply PSS-2005
The PSS-2005 is a 100 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-5A OVP: 0-21V Power: 100W Digitized Programmable Interface, High Resolution 10mV, 1mA High Stability, Low Drift Built-in Buzzer Alarm LabVIEW Driver Over-Voltage, Over-Current, Over Temperature Protection Intelligent Fan Control (Change by Output Power) Standard Interface: RS-232C Optional European Jack Type Terminal Option: GPIB (IEEE-488.2) Standard Accessories: Power cord, User manual, Test lead GTL-104 x 1 The PSS-2005 is single 100W, programmable linear DC power supply. OVP, OCP, and OTP protect PSS and loads from unexpected conditions. High resolution is maintained at 10mV, 1mA. LCD panel with simultaneous output/parameter view and automatically regulated cooling fan for low noise provide comfortable operation. SCPI command set and Labview driver access through RS-232C or optional GPIB interface provide remote control and ATE software development capability. The compact PSS-2005 is suitable for both bench-top and rack mounting applications in high resolution.

The PSS-2005 is a 100 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-20V
  • Current: 0-5A
  • OVP: 0-21V
  • Power: 100W
  • Digitized Programmable Interface, High Resolution 10mV, 1mA
  • High Stability, Low Drift
  • Built-in Buzzer Alarm
  • LabVIEW Driver
  • Over-Voltage, Over-Current, Over Temperature Protection
  • Intelligent Fan Control (Change by Output Power)
  • Standard Interface: RS-232C
  • Optional European Jack Type Terminal
  • Option: GPIB (IEEE-488.2)
  • Standard Accessories: Power cord, User manual, Test lead GTL-104 x 1

The PSS-2005 is single 100W, programmable linear DC power supply. OVP, OCP, and OTP protect PSS and loads from unexpected conditions. High resolution is maintained at 10mV, 1mA.
LCD panel with simultaneous output/parameter view and automatically regulated cooling fan for low noise provide comfortable operation. SCPI command set and Labview driver access through RS-232C or optional GPIB interface provide remote control and ATE software development capability. The compact PSS-2005 is suitable for both bench-top and rack mounting applications in high resolution.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number PSS-2005
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details