The PSP-405 is a 200 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.
Additional Features:
The PSP-Series are single output, 200W, programmable switching DC power supplies. OVL, OCL, OTP, and OPL protect the PSP-Series and its loads from unexpected conditions. The PSP-Series have large LCD panel do display output and parameter simutaneously and a key lock feature to prevent changing the settings. The PSP-Series is suitable for generic bench-top applications in laboratories and educational institutions.
POWER SUPPLY, 1CH, 40V, 5A, PROGRAMMABLE O/P; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:40V; Output Current Min:0A; Output Current Max:5A; Power Rating:200W RoHS Compliant: Yes
| ValueTronics International, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PSP-405 | 16M1917 |
| Product Name | DC Power Supply | Power Supply, 1Ch, 40V, 5A, Programmable O/p; Power Supply Output Type Gw Instek |
| Type | DC Power Supply | |
| DC Output Power | 200 watts | |
| Regulatory Compliance | RoHS Compliant |