GW Instek Power Supply, Adj, 1 O/p, 80A, 80V, 800W; Power Supply Output Type Gw Instek PSB-2800L

Description
POWER SUPPLY, ADJ, 1 O/P, 80A, 80V, 800W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:80A; Power Rating:800W; Plug Type:
Datasheet
Description
POWER SUPPLY, ADJ, 1 O/P, 80A, 80V, 800W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:80A; Power Rating:800W; Plug Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Adj, 1 O/p, 80A, 80V, 800W; Power Supply Output Type Gw Instek - 17X8346 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Adj, 1 O/p, 80A, 80V, 800W; Power Supply Output Type Gw Instek
17X8346
Power Supply, Adj, 1 O/p, 80A, 80V, 800W; Power Supply Output Type Gw Instek 17X8346
POWER SUPPLY, ADJ, 1 O/P, 80A, 80V, 800W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:80A; Power Rating:800W; Plug Type:

POWER SUPPLY, ADJ, 1 O/P, 80A, 80V, 800W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:80A; Power Rating:800W; Plug Type:

Supplier's Site Datasheet
DC Power Supply - PSB-2800L - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PSB-2800L
DC Power Supply PSB-2800L
The PSB-2800L is a 800 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Volatge Rating: 0-80V Output Current Rating: 0-80A Output Power Rating: 800W Constant Power Output for Multi-Range (V&I) Operation Series and Parallel Operation (2 Units in Series or 4 Units in parallel Maximum) Sequence function edited by PC will be controlled through power supply optional interface Standard Interafce: RS-232C / USB / Analog Control Interface Optional Interface: GPIB Standard Accessories User Manual (CD) AC Power Cord External Control Connector (26pin) Screws for output terminals on rear panel Protection covers for output terminals on rear panel Protection caps for output terminals on the front panel GND Cable USB Cable (For Model Number: PSB-2400L;PSB-2800L; PSB-2400L2;PSB-2400H ;PSB-2800H) Local Bus (For Model Number: PSB-2400L;PSB-2800L; PSB-2400L2; PSB-2400H;PSB-2800H) The Instek PSB-2800L, which is a high power density, programmable and multi-range output DC power supply. There are six models in the series including one power booster unit. The PSB-2000 series has the output voltage of 0~80V and 0~800V, and the output power ranges of 0~400W and 0~800W. The multi-range output functionality facilitates flexible collocations of higher voltage and larger current under the rated power range. Both series and parallel connections can be applied to the PSB-2000 series to fulfill the requirements of higher power output range. The Instek PSB-2800L provides preset function keys to memorize regularly used settings of voltage, current and power that users can recall rapidly. The sequence function, via RS232C, USB interface or optional GPIB interface, can connect with the computer to produce output power defined by sequence of a series of set voltage and current steps that are defined by the computer. This function is often used to establish a standard test procedure for the verification of the influence on DUTs done by the swiftly changing operating conditions. The Instek PSB-2800L protects over voltage and over current. The power supply output function will be shut down to protect DUTs while the protection mechanism is triggered to function. When conducting battery charging operation, the Hi-W mode of the PSB-2000 series will prevent reverse current from damaging power supply. The PSB-2000 series provides analog control and analog monitor interfaces on the rear panel to control PSB-2000 output via the external voltage or to externally monitor voltage and current output status of power supply. PSB-2000 panel can be rotated 90 degree angle suitable for vertical or horizontal position to accommodate the ideal space utilization.

The PSB-2800L is a 800 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Volatge Rating: 0-80V
  • Output Current Rating: 0-80A
  • Output Power Rating: 800W
  • Constant Power Output for Multi-Range (V&I) Operation
  • Series and Parallel Operation (2 Units in Series or 4 Units in parallel Maximum)
  • Sequence function edited by PC will be controlled through power supply optional interface
  • Standard Interafce: RS-232C / USB / Analog Control Interface
  • Optional Interface: GPIB

Standard Accessories

  • User Manual (CD)
  • AC Power Cord
  • External Control Connector (26pin)
  • Screws for output terminals on rear panel
  • Protection covers for output terminals on rear panel
  • Protection caps for output terminals on the front panel
  • GND Cable
  • USB Cable (For Model Number: PSB-2400L;PSB-2800L;PSB-2400L2;PSB-2400H;PSB-2800H)
  • Local Bus (For Model Number: PSB-2400L;PSB-2800L;PSB-2400L2; PSB-2400H;PSB-2800H)

The Instek PSB-2800L, which is a high power density, programmable and multi-range output DC power supply. There are six models in the series including one power booster unit. The PSB-2000 series has the output voltage of 0~80V and 0~800V, and the output power ranges of 0~400W and 0~800W. The multi-range output functionality facilitates flexible collocations of higher voltage and larger current under the rated power range. Both series and parallel connections can be applied to the PSB-2000 series to fulfill the requirements of higher power output range.

The Instek PSB-2800L provides preset function keys to memorize regularly used settings of voltage, current and power that users can recall rapidly. The sequence function, via RS232C, USB interface or optional GPIB interface, can connect with the computer to produce output power defined by sequence of a series of set voltage and current steps that are defined by the computer. This function is often used to establish a standard test procedure for the verification of the influence on DUTs done by the swiftly changing operating conditions.
The Instek PSB-2800L protects over voltage and over current. The power supply output function will be shut down to protect DUTs while the protection mechanism is triggered to function. When conducting battery charging operation, the Hi-W mode of the PSB-2000 series will prevent reverse current from damaging power supply. The PSB-2000 series provides analog control and analog monitor interfaces on the rear panel to control PSB-2000 output via the external voltage or to externally monitor voltage and current output status of power supply. PSB-2000 panel can be rotated 90 degree angle suitable for vertical or horizontal position to accommodate the ideal space utilization.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number 17X8346 PSB-2800L
Product Name Power Supply, Adj, 1 O/p, 80A, 80V, 800W; Power Supply Output Type Gw Instek DC Power Supply
DC Output Voltage 0.0 to 80.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-48-5C-TF-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Current 8.3 amps
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSB-18024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Voltage 24.0 volts
DC Output Current 7.5 amps
View Details
2 suppliers
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details