GW Instek Power Supply, 1-Ch, 160V, 20A, Prog; Power Supply Output Type Gw Instek PSB-1800M

Description
POWER SUPPLY, 1-CH, 160V, 20A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:160V; Output Current Min:0A; Output Current Max:20A; Power Rating:800W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, 1-CH, 160V, 20A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:160V; Output Current Min:0A; Output Current Max:20A; Power Rating:800W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 1-Ch, 160V, 20A, Prog; Power Supply Output Type Gw Instek - 71Y5922 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1-Ch, 160V, 20A, Prog; Power Supply Output Type Gw Instek
71Y5922
Power Supply, 1-Ch, 160V, 20A, Prog; Power Supply Output Type Gw Instek 71Y5922
POWER SUPPLY, 1-CH, 160V, 20A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:160V; Output Current Min:0A; Output Current Max:20A; Power Rating:800W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, 1-CH, 160V, 20A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:160V; Output Current Min:0A; Output Current Max:20A; Power Rating:800W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply - PSB-1800M - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PSB-1800M
DC Power Supply PSB-1800M
The PSB-1800M is a 800 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 160 VDC, 20A, 800W Auto-ranging 4:1 output power Parallel or Series operation Variable “Power On” configurations OCP Control Voltage trigger, Output delay, Internal resistance setting I/V Control Bleeder Circuit Standard Accessories: CD ROM (User Manual), Quick Start Guide, Programming Manual, Power Cord, Output terminal cover, Type A-B USB Cable, Analog connector plug set and Chassis connection wire. Warranty: 2 Years on Instrument. 1 Year on LCD display [Excludes probes]. The PSB-1800M has been designed for users in laboratory and R&D environments. Output power is accessed by either front banana jacks or rear bus bars. Rack mounting kits are also available. Communication is facilitated through USB Host, USB CDC and Ethernet or GPIB as an option.

The PSB-1800M is a 800 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • 160 VDC, 20A, 800W
  • Auto-ranging 4:1 output power
  • Parallel or Series operation
  • Variable “Power On” configurations
  • OCP Control
  • Voltage trigger, Output delay, Internal resistance setting
  • I/V Control
  • Bleeder Circuit
  • Standard Accessories: CD ROM (User Manual), Quick Start Guide, Programming Manual, Power Cord, Output terminal cover, Type A-B USB Cable, Analog connector plug set and Chassis connection wire.
  • Warranty: 2 Years on Instrument. 1 Year on LCD display [Excludes probes].

The PSB-1800M has been designed for users in laboratory and R&D environments. Output power is accessed by either front banana jacks or rear bus bars. Rack mounting kits are also available. Communication is facilitated through USB Host, USB CDC and Ethernet or GPIB as an option.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number 71Y5922 PSB-1800M
Product Name Power Supply, 1-Ch, 160V, 20A, Prog; Power Supply Output Type Gw Instek DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 0.0 to 160.0 volts
DC Output Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1217113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type US, EU, UK
Regulatory Compliance RoHS Compliant
View Details