GW Instek DC Power Supply PPH-1503

Description
The PPH-1503 is a 45 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual Range Output (0~15V/0~3A) or (0~9V/0~5A) 3.5 Inch TFT LCD Display Constant Voltage and Constant Current Operation Built-in DVM Measurement Function High Measurement REsolution (1mV/0.1mA for 5A Range);(1mV/0.1uA for 5mA Range) EXternal Relay Control Output On/Off Sink Current Capability (Maximum:2A) Digital Panel Control Selectable Output and Input (DVM) Ports From Front or Rear Panel Key Lock Function 5 Sets of Preset Memory Including Power Output ON/OFF States High Speed Transient Recovery Time(<40us within 100mV ; <80us within 20mV) OVP/OCP/OTP Protection to Prevent DUT Damage Standard Multiple Interfaces: USB / LAN /GPIB Labview Driver and PC Remote Control Software The Instek PPH-1503 was exclusively designed to meet low power consumption requirements and user’s demands of accuracy, speed and resolution for both voltage and current in markets utilizing battery operated devices such as Cellular phone, Bluetooth, wireless, remote sensors, LED backlighting.
Datasheet
Description
The PPH-1503 is a 45 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual Range Output (0~15V/0~3A) or (0~9V/0~5A) 3.5 Inch TFT LCD Display Constant Voltage and Constant Current Operation Built-in DVM Measurement Function High Measurement REsolution (1mV/0.1mA for 5A Range);(1mV/0.1uA for 5mA Range) EXternal Relay Control Output On/Off Sink Current Capability (Maximum:2A) Digital Panel Control Selectable Output and Input (DVM) Ports From Front or Rear Panel Key Lock Function 5 Sets of Preset Memory Including Power Output ON/OFF States High Speed Transient Recovery Time(<40us within 100mV ; <80us within 20mV) OVP/OCP/OTP Protection to Prevent DUT Damage Standard Multiple Interfaces: USB / LAN /GPIB Labview Driver and PC Remote Control Software The Instek PPH-1503 was exclusively designed to meet low power consumption requirements and user’s demands of accuracy, speed and resolution for both voltage and current in markets utilizing battery operated devices such as Cellular phone, Bluetooth, wireless, remote sensors, LED backlighting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - PPH-1503 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PPH-1503
DC Power Supply PPH-1503
The PPH-1503 is a 45 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual Range Output (0~15V/0~3A) or (0~9V/0~5A) 3.5 Inch TFT LCD Display Constant Voltage and Constant Current Operation Built-in DVM Measurement Function High Measurement REsolution (1mV/0.1mA for 5A Range);(1mV/0.1uA for 5mA Range) EXternal Relay Control Output On/Off Sink Current Capability (Maximum:2A) Digital Panel Control Selectable Output and Input (DVM) Ports From Front or Rear Panel Key Lock Function 5 Sets of Preset Memory Including Power Output ON/OFF States High Speed Transient Recovery Time(<40us within 100mV ; <80us within 20mV) OVP/OCP/OTP Protection to Prevent DUT Damage Standard Multiple Interfaces: USB / LAN /GPIB Labview Driver and PC Remote Control Software The Instek PPH-1503 was exclusively designed to meet low power consumption requirements and user’s demands of accuracy, speed and resolution for both voltage and current in markets utilizing battery operated devices such as Cellular phone, Bluetooth, wireless, remote sensors, LED backlighting.

The PPH-1503 is a 45 Watt DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Dual Range Output (0~15V/0~3A) or (0~9V/0~5A)
  • 3.5 Inch TFT LCD Display
  • Constant Voltage and Constant Current Operation
  • Built-in DVM Measurement Function
  • High Measurement REsolution (1mV/0.1mA for 5A Range);(1mV/0.1uA for 5mA Range)
  • EXternal Relay Control Output On/Off
  • Sink Current Capability (Maximum:2A)
  • Digital Panel Control
  • Selectable Output and Input (DVM) Ports From Front or Rear Panel
  • Key Lock Function
  • 5 Sets of Preset Memory Including Power Output ON/OFF States
  • High Speed Transient Recovery Time(<40us within 100mV ; <80us within 20mV)
  • OVP/OCP/OTP Protection to Prevent DUT Damage
  • Standard Multiple Interfaces: USB / LAN /GPIB
  • Labview Driver and PC Remote Control Software

The Instek PPH-1503 was exclusively designed to meet low power consumption requirements and user’s demands of accuracy, speed and resolution for both voltage and current in markets utilizing battery operated devices such as Cellular phone, Bluetooth, wireless, remote sensors, LED backlighting.

Supplier's Site Datasheet
Power Supply, Bench, Ac-Dc, 9V, 5A, 45W; Power Supply Output Type Gw Instek - 86W7427 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Ac-Dc, 9V, 5A, 45W; Power Supply Output Type Gw Instek
86W7427
Power Supply, Bench, Ac-Dc, 9V, 5A, 45W; Power Supply Output Type Gw Instek 86W7427
POWER SUPPLY, BENCH, AC-DC, 9V, 5A, 45W; Power Supply Output Type:Fixed; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:15V; Output Current Min:0A; Output Current Max:5A; Power Rating:45W; Supply Voltage Min:90VAC

POWER SUPPLY, BENCH, AC-DC, 9V, 5A, 45W; Power Supply Output Type:Fixed; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:15V; Output Current Min:0A; Output Current Max:5A; Power Rating:45W; Supply Voltage Min:90VAC

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PPH-1503 86W7427
Product Name DC Power Supply Power Supply, Bench, Ac-Dc, 9V, 5A, 45W; Power Supply Output Type Gw Instek
Type DC Power Supply DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-ps-10360-80-3u-27641 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 80 amps
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
EMI Filters - AME50461 - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications EMI Filters
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details