DC POWER SUPPLY, 1CH, 2A, 250V, 100W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:250V; Output Current Min:0A; Output Current Max:2A; Power Rating:100W; Plug Type:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 70AC8131 |
| Product Name | Dc Power Supply, 1Ch, 2A, 250V, 100W; Power Supply Output Type Gw Instek |
| Type | DC Power Supply |