GW Instek DC Electronic Load PEL-3032E

Description
The PEL-3032E is a 300 watt DC Electronic Load from Instek. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: 2.5~500V Min. Operating Voltage (DC): 2.5V at 15A, 1.25V at 7.5A 7 Operating Modes: CC, CV, CR, CP, CC+CV, CR+CV, CP+CV Fast/ Normal Sequence Function Soft Start Battery discharge test OCP, OPP test Automation Max. Slew Rate: 2.5A/us Dynamic mode Protection: OVP, OCP, OPP, OTP, RVP, UVP Remote Sense Integrate voltage, current and power measurement functions External Voltage or Resistance Control Rear Panel BNC, Trigger IN/OUT Analog External Control USB/GPIB(Optional) Standard Accessories: Quick Start Guide, CD ROM (User Manual and Programming Manual), Power cord for UL/CSA x 1, GTL-105A Remote sense cables, red x 1, black x 1, Front terminal washers-spring washer (M6) x 2 Warranty: 2 Years on Instrument. 1 Year on LCD display (Excludes probes) Applications Product’s output characteristics assessment for power supplies Battery discharge tests Quality verification and susceptibility tests for electronic components such as power switch, relay, connector, and fuse, etc. High voltage solar panel The PEL-3032E provides 300W (2.5V~500V/15A) current sink capability. Inherited from the PEL-3000 series, PEL-3032E has an easy-to-read LCD panel and user-friendly interface. This model features high speed and accurate measurement capability for electronic component, battery, portable charger and power products that require low to medium power consumption. With respect to battery testing applications such as rechargeable battery or electrical tools, battery module and automobile battery, PEL-3000 has three stand-alone models to offer including 175W, 350W, l050W and l050W. By connecting Booster 2100W units with master units, the maximum load capacity of the whole system can reach 9, 450W. Hence, the PEL-3000 Series fulfills various power testing requirements including medium to low power or high-power power supply. The PEL-3000 Series has seven operating modes and three operating functions. Among the seven operating modes, four of them are basic operating modes, including constant current, constant voltage, constant resistance, and constant power, and the other three are advanced operating modes including constant current + constant voltage, constant resistance + constant voltage, and constant power + constant voltage. Users must first select operating mode and then operating function based upon the test requirements. Static, Dynamic and Sequence operating functions can be applied to different testing conditions including a fixed load level, switching between two levels or switching among more than two levels. Sequence function is divided into Fast Sequence and Normal Sequence according to the test time of each step. Both Dynamic and Sequence are to assist users to simulate the genuine load change. For instance, PEL-3000 can simulate HEV current consumption to make sure that automobile battery can supply HEV with sufficient power need on the road. By so doing, manufacturers can elevate product quality adreliability.
Description
The PEL-3032E is a 300 watt DC Electronic Load from Instek. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: 2.5~500V Min. Operating Voltage (DC): 2.5V at 15A, 1.25V at 7.5A 7 Operating Modes: CC, CV, CR, CP, CC+CV, CR+CV, CP+CV Fast/ Normal Sequence Function Soft Start Battery discharge test OCP, OPP test Automation Max. Slew Rate: 2.5A/us Dynamic mode Protection: OVP, OCP, OPP, OTP, RVP, UVP Remote Sense Integrate voltage, current and power measurement functions External Voltage or Resistance Control Rear Panel BNC, Trigger IN/OUT Analog External Control USB/GPIB(Optional) Standard Accessories: Quick Start Guide, CD ROM (User Manual and Programming Manual), Power cord for UL/CSA x 1, GTL-105A Remote sense cables, red x 1, black x 1, Front terminal washers-spring washer (M6) x 2 Warranty: 2 Years on Instrument. 1 Year on LCD display (Excludes probes) Applications Product’s output characteristics assessment for power supplies Battery discharge tests Quality verification and susceptibility tests for electronic components such as power switch, relay, connector, and fuse, etc. High voltage solar panel The PEL-3032E provides 300W (2.5V~500V/15A) current sink capability. Inherited from the PEL-3000 series, PEL-3032E has an easy-to-read LCD panel and user-friendly interface. This model features high speed and accurate measurement capability for electronic component, battery, portable charger and power products that require low to medium power consumption. With respect to battery testing applications such as rechargeable battery or electrical tools, battery module and automobile battery, PEL-3000 has three stand-alone models to offer including 175W, 350W, l050W and l050W. By connecting Booster 2100W units with master units, the maximum load capacity of the whole system can reach 9, 450W. Hence, the PEL-3000 Series fulfills various power testing requirements including medium to low power or high-power power supply. The PEL-3000 Series has seven operating modes and three operating functions. Among the seven operating modes, four of them are basic operating modes, including constant current, constant voltage, constant resistance, and constant power, and the other three are advanced operating modes including constant current + constant voltage, constant resistance + constant voltage, and constant power + constant voltage. Users must first select operating mode and then operating function based upon the test requirements. Static, Dynamic and Sequence operating functions can be applied to different testing conditions including a fixed load level, switching between two levels or switching among more than two levels. Sequence function is divided into Fast Sequence and Normal Sequence according to the test time of each step. Both Dynamic and Sequence are to assist users to simulate the genuine load change. For instance, PEL-3000 can simulate HEV current consumption to make sure that automobile battery can supply HEV with sufficient power need on the road. By so doing, manufacturers can elevate product quality adreliability.

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - PEL-3032E - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
PEL-3032E
DC Electronic Load PEL-3032E
The PEL-3032E is a 300 watt DC Electronic Load from Instek. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: 2.5~500V Min. Operating Voltage (DC): 2.5V at 15A, 1.25V at 7.5A 7 Operating Modes: CC, CV, CR, CP, CC+CV, CR+CV, CP+CV Fast/ Normal Sequence Function Soft Start Battery discharge test OCP, OPP test Automation Max. Slew Rate: 2.5A/us Dynamic mode Protection: OVP, OCP, OPP, OTP, RVP, UVP Remote Sense Integrate voltage, current and power measurement functions External Voltage or Resistance Control Rear Panel BNC, Trigger IN/OUT Analog External Control USB/GPIB(Optional) Standard Accessories: Quick Start Guide, CD ROM (User Manual and Programming Manual), Power cord for UL/CSA x 1, GTL-105A Remote sense cables, red x 1, black x 1, Front terminal washers-spring washer (M6) x 2 Warranty: 2 Years on Instrument. 1 Year on LCD display (Excludes probes) Applications Product’s output characteristics assessment for power supplies Battery discharge tests Quality verification and susceptibility tests for electronic components such as power switch, relay, connector, and fuse, etc. High voltage solar panel The PEL-3032E provides 300W (2.5V~500V/15A) current sink capability. Inherited from the PEL-3000 series, PEL-3032E has an easy-to-read LCD panel and user-friendly interface. This model features high speed and accurate measurement capability for electronic component, battery, portable charger and power products that require low to medium power consumption. With respect to battery testing applications such as rechargeable battery or electrical tools, battery module and automobile battery, PEL-3000 has three stand-alone models to offer including 175W, 350W, l050W and l050W. By connecting Booster 2100W units with master units, the maximum load capacity of the whole system can reach 9, 450W. Hence, the PEL-3000 Series fulfills various power testing requirements including medium to low power or high-power power supply. The PEL-3000 Series has seven operating modes and three operating functions. Among the seven operating modes, four of them are basic operating modes, including constant current, constant voltage, constant resistance, and constant power, and the other three are advanced operating modes including constant current + constant voltage, constant resistance + constant voltage, and constant power + constant voltage. Users must first select operating mode and then operating function based upon the test requirements. Static, Dynamic and Sequence operating functions can be applied to different testing conditions including a fixed load level, switching between two levels or switching among more than two levels. Sequence function is divided into Fast Sequence and Normal Sequence according to the test time of each step. Both Dynamic and Sequence are to assist users to simulate the genuine load change. For instance, PEL-3000 can simulate HEV current consumption to make sure that automobile battery can supply HEV with sufficient power need on the road. By so doing, manufacturers can elevate product quality adreliability.

The PEL-3032E is a 300 watt DC Electronic Load from Instek. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • 2.5~500V Min. Operating Voltage (DC): 2.5V at 15A, 1.25V at 7.5A
  • 7 Operating Modes: CC, CV, CR, CP, CC+CV, CR+CV, CP+CV
  • Fast/ Normal Sequence Function
  • Soft Start
  • Battery discharge test
  • OCP, OPP test Automation
  • Max. Slew Rate: 2.5A/us
  • Dynamic mode
  • Protection: OVP, OCP, OPP, OTP, RVP, UVP
  • Remote Sense
  • Integrate voltage, current and power measurement functions
  • External Voltage or Resistance Control
  • Rear Panel BNC, Trigger IN/OUT
  • Analog External Control
  • USB/GPIB(Optional)
  • Standard Accessories: Quick Start Guide, CD ROM (User Manual and Programming Manual), Power cord for UL/CSA x 1, GTL-105A Remote sense cables, red x 1, black x 1, Front terminal washers-spring washer (M6) x 2
  • Warranty: 2 Years on Instrument. 1 Year on LCD display (Excludes probes)

Applications

  • Product’s output characteristics assessment for power supplies
  • Battery discharge tests
  • Quality verification and susceptibility tests for electronic components such as power switch, relay, connector, and fuse, etc.
  • High voltage solar panel

The PEL-3032E provides 300W (2.5V~500V/15A) current sink capability. Inherited from the PEL-3000 series, PEL-3032E has an easy-to-read LCD panel and user-friendly interface. This model features high speed and accurate measurement capability for electronic component, battery, portable charger and power products that require low to medium power consumption.

With respect to battery testing applications such as rechargeable battery or electrical tools, battery module and automobile battery, PEL-3000 has three stand-alone models to offer including 175W, 350W, l050W and l050W. By connecting Booster 2100W units with master units, the maximum load capacity of the whole system can reach 9, 450W. Hence, the PEL-3000 Series fulfills various power testing requirements including medium to low power or high-power power supply.

The PEL-3000 Series has seven operating modes and three operating functions. Among the seven operating modes, four of them are basic operating modes, including constant current, constant voltage, constant resistance, and constant power, and the other three are advanced operating modes including constant current + constant voltage, constant resistance + constant voltage, and constant power + constant voltage. Users must first select operating mode and then operating function based upon the test requirements. Static, Dynamic and Sequence operating functions can be applied to different testing conditions including a fixed load level, switching between two levels or switching among more than two levels. Sequence function is divided into Fast Sequence and Normal Sequence according to the test time of each step. Both Dynamic and Sequence are to assist users to simulate the genuine load change. For instance, PEL-3000 can simulate HEV current consumption to make sure that automobile battery can supply HEV with sufficient power need on the road. By so doing, manufacturers can elevate product quality adreliability.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number PEL-3032E
Product Name DC Electronic Load
Load Bank Type DC
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Standards and Certifications RoHS; UL
Features Non-Inductive
View Details
AC DC Electronic Load - SLH-300-12-1800 - ValueTronics International, Inc.
Specs
Load Bank Type DC; Programmable
View Details
Electronic Loads - 9176566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Bank Type Programmable
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details