GW Instek Prog Dc Electronic Load, 300W, 60A/150V; Product Range Gw Instek PEL-3031E

Description
PROG DC ELECTRONIC LOAD, 300W, 60A/150V; Product Range:-; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:1V; Operating Voltage Max:150V; Operating Current Max:60A; Manufacturer Warranty:- RoHS Compliant: Yes
Datasheet
Description
PROG DC ELECTRONIC LOAD, 300W, 60A/150V; Product Range:-; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:1V; Operating Voltage Max:150V; Operating Current Max:60A; Manufacturer Warranty:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prog Dc Electronic Load, 300W, 60A/150V; Product Range Gw Instek - 12AC5277 - Newark, An Avnet Company
Chicago, IL, United States
Prog Dc Electronic Load, 300W, 60A/150V; Product Range Gw Instek
12AC5277
Prog Dc Electronic Load, 300W, 60A/150V; Product Range Gw Instek 12AC5277
PROG DC ELECTRONIC LOAD, 300W, 60A/150V; Product Range:-; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:1V; Operating Voltage Max:150V; Operating Current Max:60A; Manufacturer Warranty:- RoHS Compliant: Yes

PROG DC ELECTRONIC LOAD, 300W, 60A/150V; Product Range:-; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:1V; Operating Voltage Max:150V; Operating Current Max:60A; Manufacturer Warranty:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5277
Product Name Prog Dc Electronic Load, 300W, 60A/150V; Product Range Gw Instek
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5083X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details