GW Instek LCR Meter LCR-916

Description
The LCR-916 is a 100 kHz LCR Meter from Instek. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 20,000/2,000 Counts Dual Display Test Frequency: 100 Hz/120 Hz/1 kHz/10 kHz Auto LCR Mode for DUT Measuring 0.2% Basic Accuracy Measurement Parameter : L,C,R,D,Q,ESR,î¸,DCR Parallel/Series Testing Mode Sorting Mode for Quality Control 2Wire or 5Wire Measurement Available Data Hold and Zero Mode Supported Max and Min Auto Range, Auto Backlit Low Battery Indication Auto Power off Data Collection or AC power operation (Optional) The LCR-916 is a smart, convenient and fully-functional dual display handheld LCR meter. The test frequency extends as high as 100 kHz/10 kHz, providing greater flexibility to test a wider range of components.The LCR-916 uses a dual 20,000 /2,000 count display. The 20,000 count display is used for displaying the primary parameters such as capacitance, inductance and resistance as well as DC resistance measurement, and a 2,000 count display is for secondary parameters such as Q, D, ESR and RP measurement. Secondary measurements can also be combined with the primary measurement while the primary measurement is still being taken. The LCR-916 provides two measurement methods, 2 wire and 5 wire measurement. The LCR-916 also come with a host of various standard or optional accessories to assist the testing a number of different component types. The meters also include handy functions such as data hold, tolerance sorting, zero mode and Min/Max. The meter’s USB interface can be used to log data to a PC using the LCR900 software and provide the DC 5V needed to power the meter. With the LCR-916, you can perform quick and basic LCR measurements with precision at an affordable price.
Datasheet
Description
The LCR-916 is a 100 kHz LCR Meter from Instek. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 20,000/2,000 Counts Dual Display Test Frequency: 100 Hz/120 Hz/1 kHz/10 kHz Auto LCR Mode for DUT Measuring 0.2% Basic Accuracy Measurement Parameter : L,C,R,D,Q,ESR,î¸,DCR Parallel/Series Testing Mode Sorting Mode for Quality Control 2Wire or 5Wire Measurement Available Data Hold and Zero Mode Supported Max and Min Auto Range, Auto Backlit Low Battery Indication Auto Power off Data Collection or AC power operation (Optional) The LCR-916 is a smart, convenient and fully-functional dual display handheld LCR meter. The test frequency extends as high as 100 kHz/10 kHz, providing greater flexibility to test a wider range of components.The LCR-916 uses a dual 20,000 /2,000 count display. The 20,000 count display is used for displaying the primary parameters such as capacitance, inductance and resistance as well as DC resistance measurement, and a 2,000 count display is for secondary parameters such as Q, D, ESR and RP measurement. Secondary measurements can also be combined with the primary measurement while the primary measurement is still being taken. The LCR-916 provides two measurement methods, 2 wire and 5 wire measurement. The LCR-916 also come with a host of various standard or optional accessories to assist the testing a number of different component types. The meters also include handy functions such as data hold, tolerance sorting, zero mode and Min/Max. The meter’s USB interface can be used to log data to a PC using the LCR900 software and provide the DC 5V needed to power the meter. With the LCR-916, you can perform quick and basic LCR measurements with precision at an affordable price.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCR Meter LCR-916
The LCR-916 is a 100 kHz LCR Meter from Instek. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 20,000/2,000 Counts Dual Display Test Frequency: 100 Hz/120 Hz/1 kHz/10 kHz Auto LCR Mode for DUT Measuring 0.2% Basic Accuracy Measurement Parameter : L,C,R,D,Q,ESR,î¸,DCR Parallel/Series Testing Mode Sorting Mode for Quality Control 2Wire or 5Wire Measurement Available Data Hold and Zero Mode Supported Max and Min Auto Range, Auto Backlit Low Battery Indication Auto Power off Data Collection or AC power operation (Optional) The LCR-916 is a smart, convenient and fully-functional dual display handheld LCR meter. The test frequency extends as high as 100 kHz/10 kHz, providing greater flexibility to test a wider range of components.The LCR-916 uses a dual 20,000 /2,000 count display. The 20,000 count display is used for displaying the primary parameters such as capacitance, inductance and resistance as well as DC resistance measurement, and a 2,000 count display is for secondary parameters such as Q, D, ESR and RP measurement. Secondary measurements can also be combined with the primary measurement while the primary measurement is still being taken. The LCR-916 provides two measurement methods, 2 wire and 5 wire measurement. The LCR-916 also come with a host of various standard or optional accessories to assist the testing a number of different component types. The meters also include handy functions such as data hold, tolerance sorting, zero mode and Min/Max. The meter’s USB interface can be used to log data to a PC using the LCR900 software and provide the DC 5V needed to power the meter. With the LCR-916, you can perform quick and basic LCR measurements with precision at an affordable price.

The LCR-916 is a 100 kHz LCR Meter from Instek. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • 20,000/2,000 Counts Dual Display
  • Test Frequency: 100 Hz/120 Hz/1 kHz/10 kHz
  • Auto LCR Mode for DUT Measuring
  • 0.2% Basic Accuracy
  • Measurement Parameter : L,C,R,D,Q,ESR,θ,DCR
  • Parallel/Series Testing Mode
  • Sorting Mode for Quality Control
  • 2Wire or 5Wire Measurement Available
  • Data Hold and Zero Mode Supported
  • Max and Min
  • Auto Range, Auto Backlit
  • Low Battery Indication
  • Auto Power off
  • Data Collection or AC power operation (Optional)

The LCR-916 is a smart, convenient and fully-functional dual display handheld LCR meter. The test frequency extends as high as 100 kHz/10 kHz, providing greater flexibility to test a wider range of components.The LCR-916 uses a dual 20,000 /2,000 count display. The 20,000 count display is used for displaying the primary parameters such as capacitance, inductance and resistance as well as DC resistance measurement, and a 2,000 count display is for secondary parameters such as Q, D, ESR and RP measurement. Secondary measurements can also be combined with the primary measurement while the primary measurement is still being taken.

The LCR-916 provides two measurement methods, 2 wire and 5 wire measurement. The LCR-916 also come with a host of various standard or optional accessories to assist the testing a number of different component types. The meters also include handy functions such as data hold, tolerance sorting, zero mode and Min/Max. The meter’s USB interface can be used to log data to a PC using the LCR900 software and provide the DC 5V needed to power the meter. With the LCR-916, you can perform quick and basic LCR measurements with precision at an affordable price.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number LCR-916
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622C 100MHz LCR Meter - UT622C - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Precision Impedance Analyzer - 6510B - Wayne Kerr Electronics
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details
PCB Coil Micro-short Tester - 9333+6420 - Microtest Corporation
Specs
Form Factor Bench top
Display Type Digital
Output Interface RS232
View Details
LCR Meter - K5050 - REED-Direct
Specs
Form Factor Handheld
Display Type Digital
Display Digits 3 Digits; Plus a 1/2 digit
View Details