GW Instek Test Lead, O-Type To Banana Plug, 1M; Test Connector Type A Gw Instek GTL-213

Description
TEST LEAD, O-TYPE TO BANANA PLUG, 1M; Test Connector Type A:Ring Terminal; Test Connector Type B:Banana Plug Shrouded; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Insulator Colour:Blue, Yellow; Current Rating:
Datasheet
Description
TEST LEAD, O-TYPE TO BANANA PLUG, 1M; Test Connector Type A:Ring Terminal; Test Connector Type B:Banana Plug Shrouded; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Insulator Colour:Blue, Yellow; Current Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, O-Type To Banana Plug, 1M; Test Connector Type A Gw Instek - 83AH9686 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, O-Type To Banana Plug, 1M; Test Connector Type A Gw Instek
83AH9686
Test Lead, O-Type To Banana Plug, 1M; Test Connector Type A Gw Instek 83AH9686
TEST LEAD, O-TYPE TO BANANA PLUG, 1M; Test Connector Type A:Ring Terminal; Test Connector Type B:Banana Plug Shrouded; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Insulator Colour:Blue, Yellow; Current Rating:

TEST LEAD, O-TYPE TO BANANA PLUG, 1M; Test Connector Type A:Ring Terminal; Test Connector Type B:Banana Plug Shrouded; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Insulator Colour:Blue, Yellow; Current Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH9686
Product Name Test Lead, O-Type To Banana Plug, 1M; Test Connector Type A Gw Instek
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 026637-000 - TE Connectivity
Specs
Termination Solder
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-3211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details