POWER SUPPLY, BENCH, ADJ, 2O/P, 30V; Power Supply Output Type:Adjustable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes
The GPS-2303 is a 180 W, 30 V, 3 A DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.
Additional Features:
Standard Accessories:
The GPS-2303 is a 2 channel, 180W output, linear DC power supply. Overload and reverse polarity protection and an output on/off switch keep the GPS-Series and their load safe from unexpected conditions. A High regulation (0.01%+3mV) and low ripple/noise (< 1mVrms, 5 Hz~1 MHz) are maintained for channel 1 and 2 in constant voltage mode. Automated cooling fan speed control minimizes fan noise according to load conditions, ensuring quiet operation. The GPS Series are an ideal solution for lightweight, inexpensive bench-top or portable applications requiring high regulation and multiple outputs.
| Newark, An Avnet Company | ValueTronics International, Inc. | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 29M9563 | GPS-2303 |
| Product Name | Power Supply, Bench, Adj, 2O/p, 30V; Power Supply Output Type Gw Instek | DC Power Supply |
| Regulatory Compliance | RoHS Compliant | |
| DC Output Voltage | 0.0 to 30.0 volts | |
| DC Output Current | 3 amps |