GW Instek Bench Top Power Supply, 0-30V, 3A, Cal D; Power Supply Output Type Gw Instek GPS-2303 CAL D

Description
BENCH TOP POWER SUPPLY, 0-30V, 3A, CAL D; Power Supply Output Type:Adjustable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:180W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
BENCH TOP POWER SUPPLY, 0-30V, 3A, CAL D; Power Supply Output Type:Adjustable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:180W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Top Power Supply, 0-30V, 3A, Cal D; Power Supply Output Type Gw Instek - 12AC5830 - Newark, An Avnet Company
Chicago, IL, United States
Bench Top Power Supply, 0-30V, 3A, Cal D; Power Supply Output Type Gw Instek
12AC5830
Bench Top Power Supply, 0-30V, 3A, Cal D; Power Supply Output Type Gw Instek 12AC5830
BENCH TOP POWER SUPPLY, 0-30V, 3A, CAL D; Power Supply Output Type:Adjustable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:180W; Plug Type:- RoHS Compliant: Yes

BENCH TOP POWER SUPPLY, 0-30V, 3A, CAL D; Power Supply Output Type:Adjustable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:180W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5830
Product Name Bench Top Power Supply, 0-30V, 3A, Cal D; Power Supply Output Type Gw Instek
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details