GW Instek DC Power Supply GPS-1830D

Description
The GPS-1830D is a 54 W, 18 V, 3 A DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-18V Current: 0-3A Power: 54W Light and Compact Design 0.01% High Regulation Constant Voltage and Constant Current Operation Series or Parallel Operation Function Remote Control by External Voltage Internal Select for Continuous or Dynamic Load Low Ripple and Noise Overload and Reverse Polarity Protection Accessories: Instruction Manual, Power Cord, Test Lead GTL-105 Standard Accessories: Instruction manual Power cord Test lead GTL-105 The Instek GPS-1830D is a digital display meter with a 54 Watt output. The GPS-1830D features Overload and reverse polarity protection as well as high regulation and low ripple/noise that are maintained at 0.01% and < 1mVrms. Continuous or dynamic internal load selection accommodates applications such as pulsed current. Remote control terminals offer programming and operation from an external device.
Datasheet
Description
The GPS-1830D is a 54 W, 18 V, 3 A DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-18V Current: 0-3A Power: 54W Light and Compact Design 0.01% High Regulation Constant Voltage and Constant Current Operation Series or Parallel Operation Function Remote Control by External Voltage Internal Select for Continuous or Dynamic Load Low Ripple and Noise Overload and Reverse Polarity Protection Accessories: Instruction Manual, Power Cord, Test Lead GTL-105 Standard Accessories: Instruction manual Power cord Test lead GTL-105 The Instek GPS-1830D is a digital display meter with a 54 Watt output. The GPS-1830D features Overload and reverse polarity protection as well as high regulation and low ripple/noise that are maintained at 0.01% and < 1mVrms. Continuous or dynamic internal load selection accommodates applications such as pulsed current. Remote control terminals offer programming and operation from an external device.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - GPS-1830D - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
GPS-1830D
DC Power Supply GPS-1830D
The GPS-1830D is a 54 W, 18 V, 3 A DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-18V Current: 0-3A Power: 54W Light and Compact Design 0.01% High Regulation Constant Voltage and Constant Current Operation Series or Parallel Operation Function Remote Control by External Voltage Internal Select for Continuous or Dynamic Load Low Ripple and Noise Overload and Reverse Polarity Protection Accessories: Instruction Manual, Power Cord, Test Lead GTL-105 Standard Accessories: Instruction manual Power cord Test lead GTL-105 The Instek GPS-1830D is a digital display meter with a 54 Watt output. The GPS-1830D features Overload and reverse polarity protection as well as high regulation and low ripple/noise that are maintained at 0.01% and < 1mVrms. Continuous or dynamic internal load selection accommodates applications such as pulsed current. Remote control terminals offer programming and operation from an external device.

The GPS-1830D is a 54 W, 18 V, 3 A DC Power Supply from Instek. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-18V
  • Current: 0-3A
  • Power: 54W
  • Light and Compact Design
  • 0.01% High Regulation
  • Constant Voltage and Constant Current Operation
  • Series or Parallel Operation Function
  • Remote Control by External Voltage
  • Internal Select for Continuous or Dynamic Load
  • Low Ripple and Noise
  • Overload and Reverse Polarity Protection
  • Accessories: Instruction Manual, Power Cord, Test Lead GTL-105

Standard Accessories:

  • Instruction manual
  • Power cord
  • Test lead GTL-105

The Instek GPS-1830D is a digital display meter with a 54 Watt output. The GPS-1830D features Overload and reverse polarity protection as well as high regulation and low ripple/noise that are maintained at 0.01% and < 1mVrms. Continuous or dynamic internal load selection accommodates applications such as pulsed current. Remote control terminals offer programming and operation from an external device.

Supplier's Site Datasheet
Power Supply, Bench, Adj, 1O/p, 18V; Power Supply Output Type Gw Instek - 79T9563 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 18V; Power Supply Output Type Gw Instek
79T9563
Power Supply, Bench, Adj, 1O/p, 18V; Power Supply Output Type Gw Instek 79T9563
POWER SUPPLY, BENCH, ADJ, 1O/P, 18V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:3A; Power Rating:54W; Manufacturer Warranty:-RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 18V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:3A; Power Rating:54W; Manufacturer Warranty:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number GPS-1830D 79T9563
Product Name DC Power Supply Power Supply, Bench, Adj, 1O/p, 18V; Power Supply Output Type Gw Instek
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details