GW Instek Power Supply, 1Ch, 300V, 1A, Adj O/p; Power Supply Output Type Gw Instek GPR30H10D

Description
POWER SUPPLY, 1CH, 300V, 1A, ADJ O/P; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:300V; Output Current Min:0A; Output Current Max:1A; Power Rating:300W; Plug Type:
Description
POWER SUPPLY, 1CH, 300V, 1A, ADJ O/P; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:300V; Output Current Min:0A; Output Current Max:1A; Power Rating:300W; Plug Type:

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 1Ch, 300V, 1A, Adj O/p; Power Supply Output Type Gw Instek - 54M9897 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1Ch, 300V, 1A, Adj O/p; Power Supply Output Type Gw Instek
54M9897
Power Supply, 1Ch, 300V, 1A, Adj O/p; Power Supply Output Type Gw Instek 54M9897
POWER SUPPLY, 1CH, 300V, 1A, ADJ O/P; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:300V; Output Current Min:0A; Output Current Max:1A; Power Rating:300W; Plug Type:

POWER SUPPLY, 1CH, 300V, 1A, ADJ O/P; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:300V; Output Current Min:0A; Output Current Max:1A; Power Rating:300W; Plug Type:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 54M9897
Product Name Power Supply, 1Ch, 300V, 1A, Adj O/p; Power Supply Output Type Gw Instek
DC Output Voltage 0.0 to 300.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - SRL20-50 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2207-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers