GW Instek Power Supply, 1Ch, 110V, 3A, Adj O/p; Power Supply Output Type Gw Instek GPR11H30D

Description
POWER SUPPLY, 1CH, 110V, 3A, ADJ O/P; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:110V; Output Current Min:0A; Output Current Max:3A; Power Rating:330W; Plug Type:
Description
POWER SUPPLY, 1CH, 110V, 3A, ADJ O/P; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:110V; Output Current Min:0A; Output Current Max:3A; Power Rating:330W; Plug Type:

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 1Ch, 110V, 3A, Adj O/p; Power Supply Output Type Gw Instek - 46P3582 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1Ch, 110V, 3A, Adj O/p; Power Supply Output Type Gw Instek
46P3582
Power Supply, 1Ch, 110V, 3A, Adj O/p; Power Supply Output Type Gw Instek 46P3582
POWER SUPPLY, 1CH, 110V, 3A, ADJ O/P; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:110V; Output Current Min:0A; Output Current Max:3A; Power Rating:330W; Plug Type:

POWER SUPPLY, 1CH, 110V, 3A, ADJ O/P; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:110V; Output Current Min:0A; Output Current Max:3A; Power Rating:330W; Plug Type:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 46P3582
Product Name Power Supply, 1Ch, 110V, 3A, Adj O/p; Power Supply Output Type Gw Instek
DC Output Voltage 0.0 to 110.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5161X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details