POWER SUPPLY, ADJUSTABLE, 3 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:385W; Supply Voltage Min:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 25AK8704 |
| Product Name | Power Supply, Adjustable, 3 Output; Power Supply Output Type Gw Instek |
| Regulatory Compliance | RoHS Compliant |