GW Instek Power Supply, Adjustable, 3 Output; Power Supply Output Type Gw Instek GPP-3060 (GPIB)

Description
POWER SUPPLY, ADJUSTABLE, 3 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:385W; Supply Voltage Min:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, ADJUSTABLE, 3 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:385W; Supply Voltage Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Adjustable, 3 Output; Power Supply Output Type Gw Instek - 25AK8705 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Adjustable, 3 Output; Power Supply Output Type Gw Instek
25AK8705
Power Supply, Adjustable, 3 Output; Power Supply Output Type Gw Instek 25AK8705
POWER SUPPLY, ADJUSTABLE, 3 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:385W; Supply Voltage Min:- RoHS Compliant: Yes

POWER SUPPLY, ADJUSTABLE, 3 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:385W; Supply Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK8705
Product Name Power Supply, Adjustable, 3 Output; Power Supply Output Type Gw Instek
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products