GW Instek Power Meter GPM-8213

Description
The GPM-8213 is a power meter from Instek. Features: 4” TFT LCD Two data display modes Standard: two major measurement items + six secondary measurement items Simple: displaying test data of four different measurement items Met the requirement of IEC 62301 power measurement Voltage/ current test frequency bandwidth: DC~6kHz Watt resolution: 1mW Lowest current range: 5mA, resolution : 0.1uA Current/voltage measurements reach CF=3 for distorted wave and CF=6 for half range W-h (power vs time)/A-h (current vs time) integration function Total harmonic distortion measurement Front panel test terminal Standard interface: RS-232C, USB device, LAN Optional interface: GPIB Optional test fixture: GPM-001 Accessories: Safety Instruction Sheet x 1 Power cord x 1 Test lead GTL-209 x 1 CD x 1 (including complete user manual and USB driver) GW Instek GPM-8213 power meter is designed specifically for single-phase (1P/2W) AC power supply’s power measurements. Powerful features, including 4” TFT LCD, five-digit measurement display, 19 power measurement parameters, integral measurement function, high-accuracy voltage/current/powe r measurement capabilities, front/rear panel input terminals, and various communications ports, are to facilitate users with clear, convenient, and accurate power measurements. GPM-8213 provides as many as 19 power measurement parameters, including voltage (Vrms/ V+pk / V-pk), current (Irms/ I+pk / I-pk), frequency (VHz/ IHz), power (P/ P+pk / P-pk), crest factor (CFV/ CFI), apparent power (VA), reactive power (VAR), power factor (PF), phase angle (DEG), total harmonic distortion (THDV/ THDI), high-accuracy voltage/current/powe r measurement capabilities (reading: ±0.1%; level: ±0.1%). The advantages of TFT LCD have been efficiently deployed to simple mode and standard mode. Simple mode displays conventional power meter’s four measurement parameters to meet the requirement of accuracy and clarity for the test on manufacturing process. Standard mode extends the display to the maximum of 8 measurement parameters (2 major measurements + 6 monitor measurements) to satisfy the various measurement application requirements of R&D, design, and quality verification.
Datasheet
Description
The GPM-8213 is a power meter from Instek. Features: 4” TFT LCD Two data display modes Standard: two major measurement items + six secondary measurement items Simple: displaying test data of four different measurement items Met the requirement of IEC 62301 power measurement Voltage/ current test frequency bandwidth: DC~6kHz Watt resolution: 1mW Lowest current range: 5mA, resolution : 0.1uA Current/voltage measurements reach CF=3 for distorted wave and CF=6 for half range W-h (power vs time)/A-h (current vs time) integration function Total harmonic distortion measurement Front panel test terminal Standard interface: RS-232C, USB device, LAN Optional interface: GPIB Optional test fixture: GPM-001 Accessories: Safety Instruction Sheet x 1 Power cord x 1 Test lead GTL-209 x 1 CD x 1 (including complete user manual and USB driver) GW Instek GPM-8213 power meter is designed specifically for single-phase (1P/2W) AC power supply’s power measurements. Powerful features, including 4” TFT LCD, five-digit measurement display, 19 power measurement parameters, integral measurement function, high-accuracy voltage/current/powe r measurement capabilities, front/rear panel input terminals, and various communications ports, are to facilitate users with clear, convenient, and accurate power measurements. GPM-8213 provides as many as 19 power measurement parameters, including voltage (Vrms/ V+pk / V-pk), current (Irms/ I+pk / I-pk), frequency (VHz/ IHz), power (P/ P+pk / P-pk), crest factor (CFV/ CFI), apparent power (VA), reactive power (VAR), power factor (PF), phase angle (DEG), total harmonic distortion (THDV/ THDI), high-accuracy voltage/current/powe r measurement capabilities (reading: ±0.1%; level: ±0.1%). The advantages of TFT LCD have been efficiently deployed to simple mode and standard mode. Simple mode displays conventional power meter’s four measurement parameters to meet the requirement of accuracy and clarity for the test on manufacturing process. Standard mode extends the display to the maximum of 8 measurement parameters (2 major measurements + 6 monitor measurements) to satisfy the various measurement application requirements of R&D, design, and quality verification.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Meter GPM-8213
The GPM-8213 is a power meter from Instek. Features: 4” TFT LCD Two data display modes Standard: two major measurement items + six secondary measurement items Simple: displaying test data of four different measurement items Met the requirement of IEC 62301 power measurement Voltage/ current test frequency bandwidth: DC~6kHz Watt resolution: 1mW Lowest current range: 5mA, resolution : 0.1uA Current/voltage measurements reach CF=3 for distorted wave and CF=6 for half range W-h (power vs time)/A-h (current vs time) integration function Total harmonic distortion measurement Front panel test terminal Standard interface: RS-232C, USB device, LAN Optional interface: GPIB Optional test fixture: GPM-001 Accessories: Safety Instruction Sheet x 1 Power cord x 1 Test lead GTL-209 x 1 CD x 1 (including complete user manual and USB driver) GW Instek GPM-8213 power meter is designed specifically for single-phase (1P/2W) AC power supply’s power measurements. Powerful features, including 4” TFT LCD, five-digit measurement display, 19 power measurement parameters, integral measurement function, high-accuracy voltage/current/powe r measurement capabilities, front/rear panel input terminals, and various communications ports, are to facilitate users with clear, convenient, and accurate power measurements. GPM-8213 provides as many as 19 power measurement parameters, including voltage (Vrms/ V+pk / V-pk), current (Irms/ I+pk / I-pk), frequency (VHz/ IHz), power (P/ P+pk / P-pk), crest factor (CFV/ CFI), apparent power (VA), reactive power (VAR), power factor (PF), phase angle (DEG), total harmonic distortion (THDV/ THDI), high-accuracy voltage/current/powe r measurement capabilities (reading: ±0.1%; level: ±0.1%). The advantages of TFT LCD have been efficiently deployed to simple mode and standard mode. Simple mode displays conventional power meter’s four measurement parameters to meet the requirement of accuracy and clarity for the test on manufacturing process. Standard mode extends the display to the maximum of 8 measurement parameters (2 major measurements + 6 monitor measurements) to satisfy the various measurement application requirements of R&D, design, and quality verification.

The GPM-8213 is a power meter from Instek.

Features:

  • 4” TFT LCD
  • Two data display modes
  • Standard: two major measurement items + six secondary measurement items
  • Simple: displaying test data of four different measurement items
  • Met the requirement of IEC 62301 power measurement
  • Voltage/ current test frequency bandwidth: DC~6kHz
  • Watt resolution: 1mW
  • Lowest current range: 5mA, resolution : 0.1uA
  • Current/voltage measurements reach CF=3 for distorted wave and CF=6 for half range
  • W-h (power vs time)/A-h (current vs time) integration function
  • Total harmonic distortion measurement
  • Front panel test terminal
  • Standard interface: RS-232C, USB device, LAN
  • Optional interface: GPIB
  • Optional test fixture: GPM-001

Accessories:

  • Safety Instruction Sheet x 1
  • Power cord x 1
  • Test lead GTL-209 x 1
  • CD x 1 (including complete user manual and USB driver)

GW Instek GPM-8213 power meter is designed specifically for single-phase (1P/2W) AC power supply’s power measurements. Powerful features, including 4” TFT LCD, five-digit measurement display, 19 power measurement parameters, integral measurement function, high-accuracy voltage/current/power measurement capabilities, front/rear panel input terminals, and various communications ports, are to facilitate users with clear, convenient, and accurate power measurements.

GPM-8213 provides as many as 19 power measurement parameters, including voltage (Vrms/ V+pk / V-pk), current (Irms/ I+pk / I-pk), frequency (VHz/ IHz), power (P/ P+pk / P-pk), crest factor (CFV/ CFI), apparent power (VA), reactive power (VAR), power factor (PF), phase angle (DEG), total harmonic distortion (THDV/ THDI), high-accuracy voltage/current/power measurement capabilities (reading: ±0.1%; level: ±0.1%). The advantages of TFT LCD have been efficiently deployed to simple mode and standard mode.

Simple mode displays conventional power meter’s four measurement parameters to meet the requirement of accuracy and clarity for the test on manufacturing process. Standard mode extends the display to the maximum of 8 measurement parameters (2 major measurements + 6 monitor measurements) to satisfy the various measurement application requirements of R&D, design, and quality verification.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Meters
Product Number GPM-8213
Product Name Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

Power Meters - 4240 - Maury Microwave
Maury Microwave
Specs
dBm Measurement Range -70 to ? dBm
Sampling Rate 200 Hz
View Details
Power Meter - PCE-PA6000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Bench top
Display Type Digital
Options & Features Battery powered
View Details