GW Instek Analog Oscilloscope GOS-6200

Description
The GOS-6200 is a 200 MHz analog oscilloscope from Instek. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 200 MHz Bandwidth, Dual Channel, Delayed Sweep Built-in 6 digits Universal Counter Cursor Readout with 7 Measurements 10 Sets Memory for Front Panel Setting Save & Recall Auto Set TV-Line Selection (NTSC, PAL, SECAM) Panel Setup Lock of Digital-Control Functions Buzzer Alarm LED Indicators Trigger Signal Output Z-axis Modulation Input SMD Technology, High Stability and Reliability The GOS-6200 is a 200 MHz two-channel, dual-trace, portable oscilloscope designed for general purpose use. A microprocessor-based operating system controls most of the functions of the instrument, including cursor readout and convenient digitized panel settings. On-screen alphanumeric readout and cursor functions are provided for voltage, time, frequency and phase measurement to extraordinary operational convenience. It also has the function of TV Line select for trigger settings for NTSC, PAL and SECAM. Auto-measurements include frequency, period, pulse width and duty cycle with auto-setting function. Ten different user defined instrument settings can be saved and recalled without restriction.
Datasheet
Description
The GOS-6200 is a 200 MHz analog oscilloscope from Instek. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 200 MHz Bandwidth, Dual Channel, Delayed Sweep Built-in 6 digits Universal Counter Cursor Readout with 7 Measurements 10 Sets Memory for Front Panel Setting Save & Recall Auto Set TV-Line Selection (NTSC, PAL, SECAM) Panel Setup Lock of Digital-Control Functions Buzzer Alarm LED Indicators Trigger Signal Output Z-axis Modulation Input SMD Technology, High Stability and Reliability The GOS-6200 is a 200 MHz two-channel, dual-trace, portable oscilloscope designed for general purpose use. A microprocessor-based operating system controls most of the functions of the instrument, including cursor readout and convenient digitized panel settings. On-screen alphanumeric readout and cursor functions are provided for voltage, time, frequency and phase measurement to extraordinary operational convenience. It also has the function of TV Line select for trigger settings for NTSC, PAL and SECAM. Auto-measurements include frequency, period, pulse width and duty cycle with auto-setting function. Ten different user defined instrument settings can be saved and recalled without restriction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - GOS-6200 - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
GOS-6200
Analog Oscilloscope GOS-6200
The GOS-6200 is a 200 MHz analog oscilloscope from Instek. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 200 MHz Bandwidth, Dual Channel, Delayed Sweep Built-in 6 digits Universal Counter Cursor Readout with 7 Measurements 10 Sets Memory for Front Panel Setting Save & Recall Auto Set TV-Line Selection (NTSC, PAL, SECAM) Panel Setup Lock of Digital-Control Functions Buzzer Alarm LED Indicators Trigger Signal Output Z-axis Modulation Input SMD Technology, High Stability and Reliability The GOS-6200 is a 200 MHz two-channel, dual-trace, portable oscilloscope designed for general purpose use. A microprocessor-based operating system controls most of the functions of the instrument, including cursor readout and convenient digitized panel settings. On-screen alphanumeric readout and cursor functions are provided for voltage, time, frequency and phase measurement to extraordinary operational convenience. It also has the function of TV Line select for trigger settings for NTSC, PAL and SECAM. Auto-measurements include frequency, period, pulse width and duty cycle with auto-setting function. Ten different user defined instrument settings can be saved and recalled without restriction.

The GOS-6200 is a 200 MHz analog oscilloscope from Instek. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 200 MHz Bandwidth, Dual Channel, Delayed Sweep
  • Built-in 6 digits Universal Counter
  • Cursor Readout with 7 Measurements
  • 10 Sets Memory for Front Panel Setting Save & Recall
  • Auto Set
  • TV-Line Selection (NTSC, PAL, SECAM)
  • Panel Setup Lock of Digital-Control Functions
  • Buzzer Alarm
  • LED Indicators
  • Trigger Signal Output
  • Z-axis Modulation Input
  • SMD Technology, High Stability and Reliability

The GOS-6200 is a 200 MHz two-channel, dual-trace, portable oscilloscope designed for general purpose use. A microprocessor-based operating system controls most of the functions of the instrument, including cursor readout and convenient digitized panel settings. On-screen alphanumeric readout and cursor functions are provided for voltage, time, frequency and phase measurement to extraordinary operational convenience.

It also has the function of TV Line select for trigger settings for NTSC, PAL and SECAM. Auto-measurements include frequency, period, pulse width and duty cycle with auto-setting function. Ten different user defined instrument settings can be saved and recalled without restriction.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number GOS-6200
Product Name Analog Oscilloscope
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
Super Phosphor Oscilloscopes - SDS2202X-E - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
UPO3354E 350MHz 4Ch MSO (w/o Logic Pod) - UPO3354E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Active Tuners - MT2000B5-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details