GW Instek Analog Oscilloscope GOS-620

Description
The GOS-620 is a 20 MHz analog oscilloscope from Instek. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 20 MHz, Dual Channel High sensitivity 1mV / DIV TV Synchronization Z axis input ALT Triggering Function CH1 output Available Options: 001: GTC-001: Instrument Cart 450(W)x 430(D) mm 002: GTC-002: Instrument Cart 330(W)x 430(D) mm Standard Accessories: Instruction Manual x 1 Power Cord x 1 GCP-210LC Probes (10:1/1:1) x 2 The Instek GOS-620 is a 20 MHz, 2 Channel Analog Oscilloscope. The GOS-620 Analog Oscilloscope delivers the most economic solution for measurement demand. Offering 1mV ~ 5V vertical sensitivity, 0.2s/div ~ 0.5s/div sweep time, and useful Auto/Norm/TV-V/TV-H trigger modes, the GOS-620 is the best economic choice for education, production lines, and repair service application at a reasonable price.
Datasheet
Description
The GOS-620 is a 20 MHz analog oscilloscope from Instek. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 20 MHz, Dual Channel High sensitivity 1mV / DIV TV Synchronization Z axis input ALT Triggering Function CH1 output Available Options: 001: GTC-001: Instrument Cart 450(W)x 430(D) mm 002: GTC-002: Instrument Cart 330(W)x 430(D) mm Standard Accessories: Instruction Manual x 1 Power Cord x 1 GCP-210LC Probes (10:1/1:1) x 2 The Instek GOS-620 is a 20 MHz, 2 Channel Analog Oscilloscope. The GOS-620 Analog Oscilloscope delivers the most economic solution for measurement demand. Offering 1mV ~ 5V vertical sensitivity, 0.2s/div ~ 0.5s/div sweep time, and useful Auto/Norm/TV-V/TV-H trigger modes, the GOS-620 is the best economic choice for education, production lines, and repair service application at a reasonable price.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - GOS-620 - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
GOS-620
Analog Oscilloscope GOS-620
The GOS-620 is a 20 MHz analog oscilloscope from Instek. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 20 MHz, Dual Channel High sensitivity 1mV / DIV TV Synchronization Z axis input ALT Triggering Function CH1 output Available Options: 001: GTC-001: Instrument Cart 450(W)x 430(D) mm 002: GTC-002: Instrument Cart 330(W)x 430(D) mm Standard Accessories: Instruction Manual x 1 Power Cord x 1 GCP-210LC Probes (10:1/1:1) x 2 The Instek GOS-620 is a 20 MHz, 2 Channel Analog Oscilloscope. The GOS-620 Analog Oscilloscope delivers the most economic solution for measurement demand. Offering 1mV ~ 5V vertical sensitivity, 0.2s/div ~ 0.5s/div sweep time, and useful Auto/Norm/TV-V/TV-H trigger modes, the GOS-620 is the best economic choice for education, production lines, and repair service application at a reasonable price.

The GOS-620 is a 20 MHz analog oscilloscope from Instek. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 20 MHz, Dual Channel
  • High sensitivity 1mV / DIV
  • TV Synchronization
  • Z axis input
  • ALT Triggering Function
  • CH1 output

Available Options:

  • 001: GTC-001: Instrument Cart 450(W)x 430(D) mm
  • 002: GTC-002: Instrument Cart 330(W)x 430(D) mm

Standard Accessories:

  • Instruction Manual x 1
  • Power Cord x 1
  • GCP-210LC Probes (10:1/1:1) x 2

The Instek GOS-620 is a 20 MHz, 2 Channel Analog Oscilloscope. The GOS-620 Analog Oscilloscope delivers the most economic solution for measurement demand. Offering 1mV ~ 5V vertical sensitivity, 0.2s/div ~ 0.5s/div sweep time, and useful Auto/Norm/TV-V/TV-H trigger modes, the GOS-620 is the best economic choice for education, production lines, and repair service application at a reasonable price.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number GOS-620
Product Name Analog Oscilloscope
Bandwidth 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO2202 200MHz 2Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2202 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Active Tuners - MT2000B3-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Oscilloscopes - 1236643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details