GW Instek Analog Oscilloscope GOS-6051

Description
The GOS-6051 is a 50 MHz, 2 Channel analog oscilloscope from Instek. Features: 50MHz, Readout Analog Oscilloscope with Cursor Measurement and Frequency Counter 2 Channels, 4 Traces DC~50MHz Bandwidth Vertical Sensitivity: 1mV/div ~ 20V/div CRT Readout Cursor Measurement, 6 Digit Frequency Counter, 10 sets Memory for Front Panel Setting Save & Recall ALT MAG Function (x 5, x 10, x 20) Vertical Mode Triggering TV Synchronization CH1 Signal Output, Z- axis Input Buzzer Alarm & LED Indicators Compact size(275Wx130Hx370Dm m) and Front Panel Layout Groups for Easy to Use Accessories: User manual Power cord Probe-GTP-060A-4: 60MHz (10 : 1/1 :1) Switchable Passive Probe (one per channel) The Instek GOS-6051 is a 50 MHz, 2 channel readout analog oscilloscope.
Datasheet
Description
The GOS-6051 is a 50 MHz, 2 Channel analog oscilloscope from Instek. Features: 50MHz, Readout Analog Oscilloscope with Cursor Measurement and Frequency Counter 2 Channels, 4 Traces DC~50MHz Bandwidth Vertical Sensitivity: 1mV/div ~ 20V/div CRT Readout Cursor Measurement, 6 Digit Frequency Counter, 10 sets Memory for Front Panel Setting Save & Recall ALT MAG Function (x 5, x 10, x 20) Vertical Mode Triggering TV Synchronization CH1 Signal Output, Z- axis Input Buzzer Alarm & LED Indicators Compact size(275Wx130Hx370Dm m) and Front Panel Layout Groups for Easy to Use Accessories: User manual Power cord Probe-GTP-060A-4: 60MHz (10 : 1/1 :1) Switchable Passive Probe (one per channel) The Instek GOS-6051 is a 50 MHz, 2 channel readout analog oscilloscope.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - GOS-6051 - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
GOS-6051
Analog Oscilloscope GOS-6051
The GOS-6051 is a 50 MHz, 2 Channel analog oscilloscope from Instek. Features: 50MHz, Readout Analog Oscilloscope with Cursor Measurement and Frequency Counter 2 Channels, 4 Traces DC~50MHz Bandwidth Vertical Sensitivity: 1mV/div ~ 20V/div CRT Readout Cursor Measurement, 6 Digit Frequency Counter, 10 sets Memory for Front Panel Setting Save & Recall ALT MAG Function (x 5, x 10, x 20) Vertical Mode Triggering TV Synchronization CH1 Signal Output, Z- axis Input Buzzer Alarm & LED Indicators Compact size(275Wx130Hx370Dm m) and Front Panel Layout Groups for Easy to Use Accessories: User manual Power cord Probe-GTP-060A-4: 60MHz (10 : 1/1 :1) Switchable Passive Probe (one per channel) The Instek GOS-6051 is a 50 MHz, 2 channel readout analog oscilloscope.

The GOS-6051 is a 50 MHz, 2 Channel analog oscilloscope from Instek.

Features:

  • 50MHz, Readout Analog Oscilloscope with Cursor Measurement and Frequency Counter
  • 2 Channels, 4 Traces
  • DC~50MHz Bandwidth
  • Vertical Sensitivity: 1mV/div ~ 20V/div
  • CRT Readout
  • Cursor Measurement, 6 Digit Frequency Counter, 10 sets Memory for Front Panel Setting Save & Recall
  • ALT MAG Function (x 5, x 10, x 20)
  • Vertical Mode Triggering
  • TV Synchronization
  • CH1 Signal Output, Z- axis Input
  • Buzzer Alarm & LED Indicators
  • Compact size(275Wx130Hx370Dmm) and Front Panel Layout Groups for Easy to Use

Accessories:

  • User manual
  • Power cord
  • Probe-GTP-060A-4: 60MHz (10 : 1/1 :1)
  • Switchable Passive Probe (one per channel)

The Instek GOS-6051 is a 50 MHz, 2 channel readout analog oscilloscope.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number GOS-6051
Product Name Analog Oscilloscope
Bandwidth 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO3502E 500MHz 2Ch MSO (w/o Logic Pod) - UPO3502E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Active Tuners - MT2000F4-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Oscilloscopes - 1236615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details