GW Instek Analog Oscilloscope GOS-310

Description
The GOS-310 is a 10 MHz analog oscilloscope from Instek. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 10 MHz, Single Channel With TV Sync. Mode High Sensitivity 5mV/DIV Easy to Operate Low Cost, High Performance Designed for Education, Student, Hobbyist and Maintenance use The Instek GOS-310 is a 10 MHz, Single Channel Triggering Analog Oscilloscope. It is designed for education, hobby and maintenance use. It is lightweight and compact, making it the best choice for an affordable analog oscilloscope with effective performance.
Datasheet
Description
The GOS-310 is a 10 MHz analog oscilloscope from Instek. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 10 MHz, Single Channel With TV Sync. Mode High Sensitivity 5mV/DIV Easy to Operate Low Cost, High Performance Designed for Education, Student, Hobbyist and Maintenance use The Instek GOS-310 is a 10 MHz, Single Channel Triggering Analog Oscilloscope. It is designed for education, hobby and maintenance use. It is lightweight and compact, making it the best choice for an affordable analog oscilloscope with effective performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - GOS-310 - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
GOS-310
Analog Oscilloscope GOS-310
The GOS-310 is a 10 MHz analog oscilloscope from Instek. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 10 MHz, Single Channel With TV Sync. Mode High Sensitivity 5mV/DIV Easy to Operate Low Cost, High Performance Designed for Education, Student, Hobbyist and Maintenance use The Instek GOS-310 is a 10 MHz, Single Channel Triggering Analog Oscilloscope. It is designed for education, hobby and maintenance use. It is lightweight and compact, making it the best choice for an affordable analog oscilloscope with effective performance.

The GOS-310 is a 10 MHz analog oscilloscope from Instek. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 10 MHz, Single Channel
  • With TV Sync. Mode
  • High Sensitivity 5mV/DIV
  • Easy to Operate
  • Low Cost, High Performance
  • Designed for Education, Student, Hobbyist and Maintenance use

The Instek GOS-310 is a 10 MHz, Single Channel Triggering Analog Oscilloscope. It is designed for education, hobby and maintenance use. It is lightweight and compact, making it the best choice for an affordable analog oscilloscope with effective performance.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number GOS-310
Product Name Analog Oscilloscope
Bandwidth 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscilloscopes - 2372377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 500 MHz
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
MSO3054HD 12-Bit 500MHz 4Ch Mixed Signal Oscilloscope - MSO3054HD - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Active Tuners - MT2000B4-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details