GW Instek Function Generator GFG-8215A

Description
The GFG-8215A is a Function Generator from Instek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency Range: 0.3 Hz ~ 3 MHz (7 Range) Waveforms: Sine, Triangle, Square, Ramp, TTL and CMOS Output External Voltage Controlled Frequency (VCF) Function Duty Cycle Control with Signal Inversion Capability Variable DC Offset Control Two-Step (-20dBx2) and Variable Attenuator Accessories: User Manual, Power Cord, Test Lead GTL-101 X2, Test Lead GTL-101 X1 for the GFG-8215A The Instek GFG-8215A is from a product family that offers a somplete solution in generating signals at the frequency range of 3 and 5 MHz. The GFG-8215A is embedded with standard functions such as TTL/CMOS/Ramp output, and External Voltage Controlled Frequency. As well as a built-in 6-digit counter (except GFG-8215A).Further versatility of Logarithmic and Linear sweep is added into GFG-8255A/8219A/8217 A, while GCV output feature and AM/FM modulation are available in GFG-8255A/8219A. All these integrated functions and user-friendly operations of the GFG-8215A are made to accommodate the applications in audio response testing, vibration testing, servo system evaluation, and ultra sound applications.
Datasheet
Description
The GFG-8215A is a Function Generator from Instek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency Range: 0.3 Hz ~ 3 MHz (7 Range) Waveforms: Sine, Triangle, Square, Ramp, TTL and CMOS Output External Voltage Controlled Frequency (VCF) Function Duty Cycle Control with Signal Inversion Capability Variable DC Offset Control Two-Step (-20dBx2) and Variable Attenuator Accessories: User Manual, Power Cord, Test Lead GTL-101 X2, Test Lead GTL-101 X1 for the GFG-8215A The Instek GFG-8215A is from a product family that offers a somplete solution in generating signals at the frequency range of 3 and 5 MHz. The GFG-8215A is embedded with standard functions such as TTL/CMOS/Ramp output, and External Voltage Controlled Frequency. As well as a built-in 6-digit counter (except GFG-8215A).Further versatility of Logarithmic and Linear sweep is added into GFG-8255A/8219A/8217 A, while GCV output feature and AM/FM modulation are available in GFG-8255A/8219A. All these integrated functions and user-friendly operations of the GFG-8215A are made to accommodate the applications in audio response testing, vibration testing, servo system evaluation, and ultra sound applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator - GFG-8215A - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
GFG-8215A
Function Generator GFG-8215A
The GFG-8215A is a Function Generator from Instek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency Range: 0.3 Hz ~ 3 MHz (7 Range) Waveforms: Sine, Triangle, Square, Ramp, TTL and CMOS Output External Voltage Controlled Frequency (VCF) Function Duty Cycle Control with Signal Inversion Capability Variable DC Offset Control Two-Step (-20dBx2) and Variable Attenuator Accessories: User Manual, Power Cord, Test Lead GTL-101 X2, Test Lead GTL-101 X1 for the GFG-8215A The Instek GFG-8215A is from a product family that offers a somplete solution in generating signals at the frequency range of 3 and 5 MHz. The GFG-8215A is embedded with standard functions such as TTL/CMOS/Ramp output, and External Voltage Controlled Frequency. As well as a built-in 6-digit counter (except GFG-8215A).Further versatility of Logarithmic and Linear sweep is added into GFG-8255A/8219A/8217 A, while GCV output feature and AM/FM modulation are available in GFG-8255A/8219A. All these integrated functions and user-friendly operations of the GFG-8215A are made to accommodate the applications in audio response testing, vibration testing, servo system evaluation, and ultra sound applications.

The GFG-8215A is a Function Generator from Instek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Frequency Range: 0.3 Hz ~ 3 MHz (7 Range)
  • Waveforms: Sine, Triangle, Square, Ramp, TTL and CMOS Output
  • External Voltage Controlled Frequency (VCF) Function
  • Duty Cycle Control with Signal Inversion Capability
  • Variable DC Offset Control
  • Two-Step (-20dBx2) and Variable Attenuator
  • Accessories: User Manual, Power Cord, Test Lead GTL-101 X2, Test Lead GTL-101 X1 for the GFG-8215A

The Instek GFG-8215A is from a product family that offers a somplete solution in generating signals at the frequency range of 3 and 5 MHz. The GFG-8215A is embedded with standard functions such as TTL/CMOS/Ramp output, and External Voltage Controlled Frequency.

As well as a built-in 6-digit counter (except GFG-8215A).Further versatility of Logarithmic and Linear sweep is added into GFG-8255A/8219A/8217A, while GCV output feature and AM/FM modulation are available in GFG-8255A/8219A.

All these integrated functions and user-friendly operations of the GFG-8215A are made to accommodate the applications in audio response testing, vibration testing, servo system evaluation, and ultra sound applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number GFG-8215A
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Arbitrary Waveform Generators - 1236560 - RS Components, Ltd.
Specs
Display Video
Operating Temperature 32 F (0 C)
Maximum 0.3000 MHz
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details