GW Instek Digital Oscilloscope GDS-2204

Description
The GDS-2204 is a 200 MHz, 4 Channel digital oscilloscope from Instek. Features: 200 MHz Bandwidth 4 Input Channels 1GSa/s Real-Time and 25GSa/s Equivalent-Time Sampling Maximum 25k Points Record Length Large 5.6-in TFT Color Display USB Host/Device: USB Printer and USB Flash Drive Supported Battery Operation (optional) Color Printout Accessories: Probe-GTP-250A:250MH z x10/x1 Switchable Passive Probe x 4 for GDS-2204 User Manual Power cord The Instek GDS-2204 is a digital oscilloscope that has 200MHz bandwidth and 4 channels. It covers major applications in laboratories, production lines, or field services. 1GSa/s high sampling rate and 25k point deep memory give much detailed view into the target waveforms, keeping high sampling rate. USB host and slave connection allows data save and recall, screen image printout, and remote control. TFT color LCD display with wide viewing angle eliminates obscurity in any situation. Battery operation option gives a much-desired mobility in rapidly changeable environments.
Datasheet
Description
The GDS-2204 is a 200 MHz, 4 Channel digital oscilloscope from Instek. Features: 200 MHz Bandwidth 4 Input Channels 1GSa/s Real-Time and 25GSa/s Equivalent-Time Sampling Maximum 25k Points Record Length Large 5.6-in TFT Color Display USB Host/Device: USB Printer and USB Flash Drive Supported Battery Operation (optional) Color Printout Accessories: Probe-GTP-250A:250MH z x10/x1 Switchable Passive Probe x 4 for GDS-2204 User Manual Power cord The Instek GDS-2204 is a digital oscilloscope that has 200MHz bandwidth and 4 channels. It covers major applications in laboratories, production lines, or field services. 1GSa/s high sampling rate and 25k point deep memory give much detailed view into the target waveforms, keeping high sampling rate. USB host and slave connection allows data save and recall, screen image printout, and remote control. TFT color LCD display with wide viewing angle eliminates obscurity in any situation. Battery operation option gives a much-desired mobility in rapidly changeable environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - GDS-2204 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
GDS-2204
Digital Oscilloscope GDS-2204
The GDS-2204 is a 200 MHz, 4 Channel digital oscilloscope from Instek. Features: 200 MHz Bandwidth 4 Input Channels 1GSa/s Real-Time and 25GSa/s Equivalent-Time Sampling Maximum 25k Points Record Length Large 5.6-in TFT Color Display USB Host/Device: USB Printer and USB Flash Drive Supported Battery Operation (optional) Color Printout Accessories: Probe-GTP-250A:250MH z x10/x1 Switchable Passive Probe x 4 for GDS-2204 User Manual Power cord The Instek GDS-2204 is a digital oscilloscope that has 200MHz bandwidth and 4 channels. It covers major applications in laboratories, production lines, or field services. 1GSa/s high sampling rate and 25k point deep memory give much detailed view into the target waveforms, keeping high sampling rate. USB host and slave connection allows data save and recall, screen image printout, and remote control. TFT color LCD display with wide viewing angle eliminates obscurity in any situation. Battery operation option gives a much-desired mobility in rapidly changeable environments.

The GDS-2204 is a 200 MHz, 4 Channel digital oscilloscope from Instek.

Features:

  • 200 MHz Bandwidth
  • 4 Input Channels
  • 1GSa/s Real-Time and 25GSa/s Equivalent-Time Sampling
  • Maximum 25k Points Record Length
  • Large 5.6-in TFT Color Display
  • USB Host/Device: USB Printer and USB Flash Drive Supported
  • Battery Operation (optional)
  • Color Printout

Accessories:

  • Probe-GTP-250A:250MHz x10/x1 Switchable Passive Probe x 4 for GDS-2204
  • User Manual
  • Power cord

The Instek GDS-2204 is a digital oscilloscope that has 200MHz bandwidth and 4 channels. It covers major applications in laboratories, production lines, or field services. 1GSa/s high sampling rate and 25k point deep memory give much detailed view into the target waveforms, keeping high sampling rate. USB host and slave connection allows data save and recall, screen image printout, and remote control. TFT color LCD display with wide viewing angle eliminates obscurity in any situation. Battery operation option gives a much-desired mobility in rapidly changeable environments.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number GDS-2204
Product Name Digital Oscilloscope
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

HD Digital Storage Oscilloscope - SDS3054XHD - Siglent Technologies NA, Inc.
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; 2x USB 3.0 Host,1x USB 2.0 Host , USB 3.0 Device (USBTMC),1000M LAN ((VXI-11/Telnet/Socket/LXI)), External Triger In, Aux Out (Pass/Fail, Trigger Out)
View Details
UPO1104 100MHz 4Ch Digital Storage Oscilloscope - UPO1104 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 1953479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details