GW Instek Digital Oscilloscope GDS-2072A

Description
The GDS-2072A is a 70 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 70 MHz 2 Input Channel 2GSa/s Real-time Sampling Rate and 100GSa/s Equivalent Time Sampling Rate 2MegaPoints Record Length 1mV /div to 10V/div of Vertical Range 1ns/div to 100s/div of Time Base Range 80,000 wfm/s of Waveform Update Rate 8 inch 800x600 High Resolution TFT LCD Display Built-in Segmented Memory and Waveform Search Functions to Optimize the Efficiency of Record Length Zoom Window and Play/Pause can Rapidly Navigate the Waveforms 36 Automatic Measurement Functions Offers Various Measurement Selections Optional 8 or 16 digital channel with Logic analyzer (MSO) Optional Function Generator Flexible Remote Control Connectivity (Standard: USB; Option: LAN/GPIB) 3 Year Warranty excluding probes & LCD display panel Accessories: Power Cord Quick start guide User manual CD GTP-070A-4:70 MHz (10:1/1:1) Switchable passive probe (One per channel) Applications: Industrial and Educational R&D Labs Product Testing and Quality Assurance Embedded System and Mix Signal Design System Integration & Debugging Maintenance & Repair Service The Instek GDS-2072A provides 2GSa/s maximum real-time sampling rate and 100GSa/s high-speed equivalent-time sampling rate. Equipped with an 8-inch 800 x 600 high-resolution TFT LCD display, 1mV/div to 10V/div vertical range and 1ns/div to 100s/div time base, the GDS-2072A is able to faithfully demonstrate waveforms of complicated and obscure signals. The GDS-2000A Series, carrying bandwidths of 300MHz, 200MHz, l00MHz and70MHz and inputs of 2 and 4 channels, makes up a family of 8 in the whole series. The 2M points record length not only enables the long time waveform storage but also plays the role as a huge database of the input signals for the post-storage waveform analysis. Two powerful functions, Waveform Search and Segmented Memory are available of the GDS-2000A Series to facilitate the search the event of interest from the long record length. Waveform search defines the waveform types for the search whereas segmented memory divides the whole record length into a number of segments. Therefore, the process of searching particular waveforms can be easier and faster. The ping-pong waveform acquisition design and the advanced VPO-technology ­based waveform procession system, greatly enhance the speed and the quality of waveform display of GDS-2000A Series at a very fast update rate of 80,000 waveforms per second. The optional logic analyzer function allows the signal acquisition through logic triggering and enables the logic waveforms and the analog waveforms to be shown on the same screen for comparison and time correlation analysis. This Mixed Signal Oscilloscope (MSO) function is field-installable with a plug-in module, containing either 8 or 16 input channels, at the rear panel. The MSO function supports the l2C/SPI/UART serial bus trigger and decoding. The GDS-2000A Series is equipped with all the features that a high-tech DSO should have today. The RS-232C interface, USB ports, and Go-NoGo output are provided as standard, and the Ethernet port, SVGA Video output and GPIB port are available as options for user's free selection. At a moderate cost, GDS-2000A Series is a DSO to provide high customer-value with innovative design.
Datasheet
Description
The GDS-2072A is a 70 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 70 MHz 2 Input Channel 2GSa/s Real-time Sampling Rate and 100GSa/s Equivalent Time Sampling Rate 2MegaPoints Record Length 1mV /div to 10V/div of Vertical Range 1ns/div to 100s/div of Time Base Range 80,000 wfm/s of Waveform Update Rate 8 inch 800x600 High Resolution TFT LCD Display Built-in Segmented Memory and Waveform Search Functions to Optimize the Efficiency of Record Length Zoom Window and Play/Pause can Rapidly Navigate the Waveforms 36 Automatic Measurement Functions Offers Various Measurement Selections Optional 8 or 16 digital channel with Logic analyzer (MSO) Optional Function Generator Flexible Remote Control Connectivity (Standard: USB; Option: LAN/GPIB) 3 Year Warranty excluding probes & LCD display panel Accessories: Power Cord Quick start guide User manual CD GTP-070A-4:70 MHz (10:1/1:1) Switchable passive probe (One per channel) Applications: Industrial and Educational R&D Labs Product Testing and Quality Assurance Embedded System and Mix Signal Design System Integration & Debugging Maintenance & Repair Service The Instek GDS-2072A provides 2GSa/s maximum real-time sampling rate and 100GSa/s high-speed equivalent-time sampling rate. Equipped with an 8-inch 800 x 600 high-resolution TFT LCD display, 1mV/div to 10V/div vertical range and 1ns/div to 100s/div time base, the GDS-2072A is able to faithfully demonstrate waveforms of complicated and obscure signals. The GDS-2000A Series, carrying bandwidths of 300MHz, 200MHz, l00MHz and70MHz and inputs of 2 and 4 channels, makes up a family of 8 in the whole series. The 2M points record length not only enables the long time waveform storage but also plays the role as a huge database of the input signals for the post-storage waveform analysis. Two powerful functions, Waveform Search and Segmented Memory are available of the GDS-2000A Series to facilitate the search the event of interest from the long record length. Waveform search defines the waveform types for the search whereas segmented memory divides the whole record length into a number of segments. Therefore, the process of searching particular waveforms can be easier and faster. The ping-pong waveform acquisition design and the advanced VPO-technology ­based waveform procession system, greatly enhance the speed and the quality of waveform display of GDS-2000A Series at a very fast update rate of 80,000 waveforms per second. The optional logic analyzer function allows the signal acquisition through logic triggering and enables the logic waveforms and the analog waveforms to be shown on the same screen for comparison and time correlation analysis. This Mixed Signal Oscilloscope (MSO) function is field-installable with a plug-in module, containing either 8 or 16 input channels, at the rear panel. The MSO function supports the l2C/SPI/UART serial bus trigger and decoding. The GDS-2000A Series is equipped with all the features that a high-tech DSO should have today. The RS-232C interface, USB ports, and Go-NoGo output are provided as standard, and the Ethernet port, SVGA Video output and GPIB port are available as options for user's free selection. At a moderate cost, GDS-2000A Series is a DSO to provide high customer-value with innovative design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - GDS-2072A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
GDS-2072A
Digital Oscilloscope GDS-2072A
The GDS-2072A is a 70 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 70 MHz 2 Input Channel 2GSa/s Real-time Sampling Rate and 100GSa/s Equivalent Time Sampling Rate 2MegaPoints Record Length 1mV /div to 10V/div of Vertical Range 1ns/div to 100s/div of Time Base Range 80,000 wfm/s of Waveform Update Rate 8 inch 800x600 High Resolution TFT LCD Display Built-in Segmented Memory and Waveform Search Functions to Optimize the Efficiency of Record Length Zoom Window and Play/Pause can Rapidly Navigate the Waveforms 36 Automatic Measurement Functions Offers Various Measurement Selections Optional 8 or 16 digital channel with Logic analyzer (MSO) Optional Function Generator Flexible Remote Control Connectivity (Standard: USB; Option: LAN/GPIB) 3 Year Warranty excluding probes & LCD display panel Accessories: Power Cord Quick start guide User manual CD GTP-070A-4:70 MHz (10:1/1:1) Switchable passive probe (One per channel) Applications: Industrial and Educational R&D Labs Product Testing and Quality Assurance Embedded System and Mix Signal Design System Integration & Debugging Maintenance & Repair Service The Instek GDS-2072A provides 2GSa/s maximum real-time sampling rate and 100GSa/s high-speed equivalent-time sampling rate. Equipped with an 8-inch 800 x 600 high-resolution TFT LCD display, 1mV/div to 10V/div vertical range and 1ns/div to 100s/div time base, the GDS-2072A is able to faithfully demonstrate waveforms of complicated and obscure signals. The GDS-2000A Series, carrying bandwidths of 300MHz, 200MHz, l00MHz and70MHz and inputs of 2 and 4 channels, makes up a family of 8 in the whole series. The 2M points record length not only enables the long time waveform storage but also plays the role as a huge database of the input signals for the post-storage waveform analysis. Two powerful functions, Waveform Search and Segmented Memory are available of the GDS-2000A Series to facilitate the search the event of interest from the long record length. Waveform search defines the waveform types for the search whereas segmented memory divides the whole record length into a number of segments. Therefore, the process of searching particular waveforms can be easier and faster. The ping-pong waveform acquisition design and the advanced VPO-technology ­based waveform procession system, greatly enhance the speed and the quality of waveform display of GDS-2000A Series at a very fast update rate of 80,000 waveforms per second. The optional logic analyzer function allows the signal acquisition through logic triggering and enables the logic waveforms and the analog waveforms to be shown on the same screen for comparison and time correlation analysis. This Mixed Signal Oscilloscope (MSO) function is field-installable with a plug-in module, containing either 8 or 16 input channels, at the rear panel. The MSO function supports the l2C/SPI/UART serial bus trigger and decoding. The GDS-2000A Series is equipped with all the features that a high-tech DSO should have today. The RS-232C interface, USB ports, and Go-NoGo output are provided as standard, and the Ethernet port, SVGA Video output and GPIB port are available as options for user's free selection. At a moderate cost, GDS-2000A Series is a DSO to provide high customer-value with innovative design.

The GDS-2072A is a 70 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 70 MHz
  • 2 Input Channel
  • 2GSa/s Real-time Sampling Rate and 100GSa/s Equivalent Time Sampling Rate
  • 2MegaPoints Record Length
  • 1mV /div to 10V/div of Vertical Range
  • 1ns/div to 100s/div of Time Base Range
  • 80,000 wfm/s of Waveform Update Rate
  • 8 inch 800x600 High Resolution TFT LCD Display
  • Built-in Segmented Memory and Waveform Search Functions to Optimize the Efficiency of Record Length
  • Zoom Window and Play/Pause can Rapidly Navigate the Waveforms
  • 36 Automatic Measurement Functions Offers Various Measurement Selections
  • Optional 8 or 16 digital channel with Logic analyzer (MSO)
  • Optional Function Generator
  • Flexible Remote Control Connectivity (Standard: USB; Option: LAN/GPIB)
  • 3 Year Warranty excluding probes & LCD display panel

Accessories:

  • Power Cord
  • Quick start guide
  • User manual CD
  • GTP-070A-4:70 MHz (10:1/1:1) Switchable passive probe (One per channel)

Applications:

  • Industrial and Educational R&D Labs
  • Product Testing and Quality Assurance
  • Embedded System and Mix Signal Design
  • System Integration & Debugging
  • Maintenance & Repair Service

The Instek GDS-2072A provides 2GSa/s maximum real-time sampling rate and 100GSa/s high-speed equivalent-time sampling rate. Equipped with an 8-inch 800 x 600 high-resolution TFT LCD display, 1mV/div to 10V/div vertical range and 1ns/div to 100s/div time base, the GDS-2072A is able to faithfully demonstrate waveforms of complicated and obscure signals.

The GDS-2000A Series, carrying bandwidths of 300MHz, 200MHz, l00MHz and70MHz and inputs of 2 and 4 channels, makes up a family of 8 in the whole series. The 2M points record length not only enables the long time waveform storage but also plays the role as a huge database of the input signals for the post-storage waveform analysis. Two powerful functions, Waveform Search and Segmented Memory are available of the GDS-2000A Series to facilitate the search the event of interest from the long record length. Waveform search defines the waveform types for the search whereas segmented memory divides the whole record length into a number of segments. Therefore, the process of searching particular waveforms can be easier and faster.

The ping-pong waveform acquisition design and the advanced VPO-technology ­based waveform procession system, greatly enhance the speed and the quality of waveform display of GDS-2000A Series at a very fast update rate of 80,000 waveforms per second.

The optional logic analyzer function allows the signal acquisition through logic triggering and enables the logic waveforms and the analog waveforms to be shown on the same screen for comparison and time correlation analysis. This Mixed Signal Oscilloscope (MSO) function is field-installable with a plug-in module, containing either 8 or 16 input channels, at the rear panel. The MSO function supports the l2C/SPI/UART serial bus trigger and decoding.

The GDS-2000A Series is equipped with all the features that a high-tech DSO should have today. The RS-232C interface, USB ports, and Go-NoGo output are provided as standard, and the Ethernet port, SVGA Video output and GPIB port are available as options for user's free selection. At a moderate cost, GDS-2000A Series is a DSO to provide high customer-value with innovative design.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number GDS-2072A
Product Name Digital Oscilloscope
Bandwidth 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO3502E 500MHz 2Ch MSO (w/o Logic Pod) - UPO3502E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Handheld Oscilloscope - SHS820X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
Oscilloscopes - 7251132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details