GW Instek Digital Oscilloscope GDS-122

Description
The GDS-122 is a 20 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 20 MHz Sampling Rate: 100MS/s Real-Time True RMS Multimeter: Volt, AMp, Ohm, Continuity, Diode Dual Independent Floating Isolated Channels (for Multimeter and Between Oscilloscope and Multimeter) Trigger Mode: Free Run, Single Shot, Edge, Video USB Interface 6 Hour Capacity Li-ion Rechargeable Battery 3.8" Color LCD, Resolution: 320 x 480 The Instek GDS-122 is a multi-function measurement tool with which you can measure simple waveforms, use advanced measurement functions, and configure system settings. The multimeter functionality includes three major items (Voltage, Current, and Impedance) and three additional items (Diode, Continuity, and Capacitance). The current measurement and capacitance measurement use extension modules to deal with large current and small capacitance, respectively. Delta measurement and automatic range switching features offer flexibility and convenience.
Datasheet
Description
The GDS-122 is a 20 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 20 MHz Sampling Rate: 100MS/s Real-Time True RMS Multimeter: Volt, AMp, Ohm, Continuity, Diode Dual Independent Floating Isolated Channels (for Multimeter and Between Oscilloscope and Multimeter) Trigger Mode: Free Run, Single Shot, Edge, Video USB Interface 6 Hour Capacity Li-ion Rechargeable Battery 3.8" Color LCD, Resolution: 320 x 480 The Instek GDS-122 is a multi-function measurement tool with which you can measure simple waveforms, use advanced measurement functions, and configure system settings. The multimeter functionality includes three major items (Voltage, Current, and Impedance) and three additional items (Diode, Continuity, and Capacitance). The current measurement and capacitance measurement use extension modules to deal with large current and small capacitance, respectively. Delta measurement and automatic range switching features offer flexibility and convenience.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - GDS-122 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
GDS-122
Digital Oscilloscope GDS-122
The GDS-122 is a 20 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 20 MHz Sampling Rate: 100MS/s Real-Time True RMS Multimeter: Volt, AMp, Ohm, Continuity, Diode Dual Independent Floating Isolated Channels (for Multimeter and Between Oscilloscope and Multimeter) Trigger Mode: Free Run, Single Shot, Edge, Video USB Interface 6 Hour Capacity Li-ion Rechargeable Battery 3.8" Color LCD, Resolution: 320 x 480 The Instek GDS-122 is a multi-function measurement tool with which you can measure simple waveforms, use advanced measurement functions, and configure system settings. The multimeter functionality includes three major items (Voltage, Current, and Impedance) and three additional items (Diode, Continuity, and Capacitance). The current measurement and capacitance measurement use extension modules to deal with large current and small capacitance, respectively. Delta measurement and automatic range switching features offer flexibility and convenience.

The GDS-122 is a 20 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 20 MHz
  • Sampling Rate: 100MS/s Real-Time
  • True RMS Multimeter: Volt, AMp, Ohm, Continuity, Diode
  • Dual Independent Floating Isolated Channels (for Multimeter and Between Oscilloscope and Multimeter)
  • Trigger Mode: Free Run, Single Shot, Edge, Video
  • USB Interface
  • 6 Hour Capacity Li-ion Rechargeable Battery
  • 3.8" Color LCD, Resolution: 320 x 480

The Instek GDS-122 is a multi-function measurement tool with which you can measure simple waveforms, use advanced measurement functions, and configure system settings. The multimeter functionality includes three major items (Voltage, Current, and Impedance) and three additional items (Diode, Continuity, and Capacitance). The current measurement and capacitance measurement use extension modules to deal with large current and small capacitance, respectively. Delta measurement and automatic range switching features offer flexibility and convenience.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number GDS-122
Product Name Digital Oscilloscope
Bandwidth 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
UPO3352E 350MHz 2Ch MSO (w/o Logic Pod) - UPO3352E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Active Tuners - MT1000E3 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Low Profile Digital Storage Oscilloscope - SDS6204L - Siglent Technologies NA, Inc.
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet; micro SD card
View Details