GW Instek Digital Oscilloscope GDS-1152A-U

Description
The GDS-1152A-U is a 150 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 150 MHz 2 Input Channels 1GSa/s Real-Time Sample Rates Maximum 25GSa/s Equivalent-Time 2Mega Points Record Length 2mV to 10V Vertical Scale 1ns to 50s Horizontal Range Up to 27 Automatic Measurements Versatile Math function +, -, x, FFT, FFTrms, Zoom FFT 5.7" TFT LCD Display USB Host and Device Interface Supported Go/NoGo Function Data Logger Limited Lifetime Warranty Accessories Supplied: Power Cord, User manual and Probe GTP-150A-2 or equivalent: 150 MHz (10:1/1:1) Switchable passive probe (one per channel) The Instek GDS-1152A-U is a 2 Channel, 150 MHz, Digital Oscilloscope with a sample rate of 1GSa/s and a record length of 2Mpts. The GDS-1152A-U features a USB remote interface, high resolution color TFT display, a user-friendly interface, MemoryPrime technology and is able to overcome the problems associated with memory constraints.
Datasheet
Description
The GDS-1152A-U is a 150 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 150 MHz 2 Input Channels 1GSa/s Real-Time Sample Rates Maximum 25GSa/s Equivalent-Time 2Mega Points Record Length 2mV to 10V Vertical Scale 1ns to 50s Horizontal Range Up to 27 Automatic Measurements Versatile Math function +, -, x, FFT, FFTrms, Zoom FFT 5.7" TFT LCD Display USB Host and Device Interface Supported Go/NoGo Function Data Logger Limited Lifetime Warranty Accessories Supplied: Power Cord, User manual and Probe GTP-150A-2 or equivalent: 150 MHz (10:1/1:1) Switchable passive probe (one per channel) The Instek GDS-1152A-U is a 2 Channel, 150 MHz, Digital Oscilloscope with a sample rate of 1GSa/s and a record length of 2Mpts. The GDS-1152A-U features a USB remote interface, high resolution color TFT display, a user-friendly interface, MemoryPrime technology and is able to overcome the problems associated with memory constraints.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - GDS-1152A-U - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
GDS-1152A-U
Digital Oscilloscope GDS-1152A-U
The GDS-1152A-U is a 150 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 150 MHz 2 Input Channels 1GSa/s Real-Time Sample Rates Maximum 25GSa/s Equivalent-Time 2Mega Points Record Length 2mV to 10V Vertical Scale 1ns to 50s Horizontal Range Up to 27 Automatic Measurements Versatile Math function +, -, x, FFT, FFTrms, Zoom FFT 5.7" TFT LCD Display USB Host and Device Interface Supported Go/NoGo Function Data Logger Limited Lifetime Warranty Accessories Supplied: Power Cord, User manual and Probe GTP-150A-2 or equivalent: 150 MHz (10:1/1:1) Switchable passive probe (one per channel) The Instek GDS-1152A-U is a 2 Channel, 150 MHz, Digital Oscilloscope with a sample rate of 1GSa/s and a record length of 2Mpts. The GDS-1152A-U features a USB remote interface, high resolution color TFT display, a user-friendly interface, MemoryPrime technology and is able to overcome the problems associated with memory constraints.

The GDS-1152A-U is a 150 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 150 MHz
  • 2 Input Channels
  • 1GSa/s Real-Time Sample Rates Maximum
  • 25GSa/s Equivalent-Time
  • 2Mega Points Record Length
  • 2mV to 10V Vertical Scale
  • 1ns to 50s Horizontal Range
  • Up to 27 Automatic Measurements
  • Versatile Math function +, -, x, FFT, FFTrms, Zoom FFT
  • 5.7" TFT LCD Display
  • USB Host and Device Interface Supported
  • Go/NoGo Function
  • Data Logger
  • Limited Lifetime Warranty
  • Accessories Supplied: Power Cord, User manual and Probe GTP-150A-2 or equivalent: 150 MHz (10:1/1:1) Switchable passive probe (one per channel)

The Instek GDS-1152A-U is a 2 Channel, 150 MHz, Digital Oscilloscope with a sample rate of 1GSa/s and a record length of 2Mpts. The GDS-1152A-U features a USB remote interface, high resolution color TFT display, a user-friendly interface, MemoryPrime technology and is able to overcome the problems associated with memory constraints.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number GDS-1152A-U
Product Name Digital Oscilloscope
Bandwidth 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000B5-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO2102 100MHz 2Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2102 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details