GW Instek Digital Oscilloscope GDS-1104B

Description
The GDS-1104B is a 100 MHz, 4 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 4 Channels Sample Rate: 1GSa/s Record Length: 10 Mpts 7” 800x480 WVCGA LCD Display 256 Gradient Display Function to Strengthen Waveform Performance 1Mpts FFT Frequency Domain Signal Display Zero Key Function For Horizontal Time, Vertical Voltage and Triggering Compact and Innovative Exterior Design 50,000 wfm/s update rate LabVIEW Driver USB Host Accessories Supplied: Power Cord User Manual GTP-100B-4 100 MHz Passive Probe Applications Educational Market - General Purpose Instruction Industrial Sector - Fundamental R&D Measurement Applications The Instek GDS-1104B digital storage oscilloscopes equipped with 100MHz bandwidth, 4 analog input channels that provides entry level users with diversified selections. The maximum real time sampling rate can be up to 1 GSa/s. The robust functional performance makes the economical oscilloscope more colorful and allows entry level users to sumptuously enjoy the fun and value brought by test and measurement which is precisely the emerging mission of the test and measurement industry that GW lnstek works relentlessly to achieve. 10M memory depth for each channel yields exquisite measurement results and allows each retrieved waveform to successfully reveal the details of signal. Engineers are often baffled by failing to retrieve signal details when measuring basic electric circuit signals. Now, GDS-1000B series oscilloscopes, with 10M memory depth for each channel, are capable to uncover all signal details. 7" 800 x 480 WVGA LCD display and the 256 color gradient display function together allow the GDS-1000B Series to distinctly display waveform details in gradients while measuring fast changing analog signals. Additionally, 50,000wfms/s waveform update rate helps engineers clearly understand the gradients of signal variations and easily identify the problem of transient signal variations. 1 Mpts FFT signal display makes the frequency domain display function more delicate. Engineers can clearly observe the distributed details of frequency domain signals. Smooth and rapid response can even better locate where the problems are originated. Powerful FFT function realizes high efficient spectrum analysis measurement which is indispensable for technology and education arenas. The GDS-1000B Series oscilloscopes provide the zero key function for vertical voltage scale adjustment, horizontal time scale adjustment and trigger level adjustment. When processing complicate waveform adjustment and observation, engineers often require the zero key function to start a new measurement, adjust waveform or reset trigger level. The zero key function can reduce time in turning control knobs that is a great benefit for engineers.
Datasheet
Description
The GDS-1104B is a 100 MHz, 4 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 4 Channels Sample Rate: 1GSa/s Record Length: 10 Mpts 7” 800x480 WVCGA LCD Display 256 Gradient Display Function to Strengthen Waveform Performance 1Mpts FFT Frequency Domain Signal Display Zero Key Function For Horizontal Time, Vertical Voltage and Triggering Compact and Innovative Exterior Design 50,000 wfm/s update rate LabVIEW Driver USB Host Accessories Supplied: Power Cord User Manual GTP-100B-4 100 MHz Passive Probe Applications Educational Market - General Purpose Instruction Industrial Sector - Fundamental R&D Measurement Applications The Instek GDS-1104B digital storage oscilloscopes equipped with 100MHz bandwidth, 4 analog input channels that provides entry level users with diversified selections. The maximum real time sampling rate can be up to 1 GSa/s. The robust functional performance makes the economical oscilloscope more colorful and allows entry level users to sumptuously enjoy the fun and value brought by test and measurement which is precisely the emerging mission of the test and measurement industry that GW lnstek works relentlessly to achieve. 10M memory depth for each channel yields exquisite measurement results and allows each retrieved waveform to successfully reveal the details of signal. Engineers are often baffled by failing to retrieve signal details when measuring basic electric circuit signals. Now, GDS-1000B series oscilloscopes, with 10M memory depth for each channel, are capable to uncover all signal details. 7" 800 x 480 WVGA LCD display and the 256 color gradient display function together allow the GDS-1000B Series to distinctly display waveform details in gradients while measuring fast changing analog signals. Additionally, 50,000wfms/s waveform update rate helps engineers clearly understand the gradients of signal variations and easily identify the problem of transient signal variations. 1 Mpts FFT signal display makes the frequency domain display function more delicate. Engineers can clearly observe the distributed details of frequency domain signals. Smooth and rapid response can even better locate where the problems are originated. Powerful FFT function realizes high efficient spectrum analysis measurement which is indispensable for technology and education arenas. The GDS-1000B Series oscilloscopes provide the zero key function for vertical voltage scale adjustment, horizontal time scale adjustment and trigger level adjustment. When processing complicate waveform adjustment and observation, engineers often require the zero key function to start a new measurement, adjust waveform or reset trigger level. The zero key function can reduce time in turning control knobs that is a great benefit for engineers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - GDS-1104B - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
GDS-1104B
Digital Oscilloscope GDS-1104B
The GDS-1104B is a 100 MHz, 4 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 4 Channels Sample Rate: 1GSa/s Record Length: 10 Mpts 7” 800x480 WVCGA LCD Display 256 Gradient Display Function to Strengthen Waveform Performance 1Mpts FFT Frequency Domain Signal Display Zero Key Function For Horizontal Time, Vertical Voltage and Triggering Compact and Innovative Exterior Design 50,000 wfm/s update rate LabVIEW Driver USB Host Accessories Supplied: Power Cord User Manual GTP-100B-4 100 MHz Passive Probe Applications Educational Market - General Purpose Instruction Industrial Sector - Fundamental R&D Measurement Applications The Instek GDS-1104B digital storage oscilloscopes equipped with 100MHz bandwidth, 4 analog input channels that provides entry level users with diversified selections. The maximum real time sampling rate can be up to 1 GSa/s. The robust functional performance makes the economical oscilloscope more colorful and allows entry level users to sumptuously enjoy the fun and value brought by test and measurement which is precisely the emerging mission of the test and measurement industry that GW lnstek works relentlessly to achieve. 10M memory depth for each channel yields exquisite measurement results and allows each retrieved waveform to successfully reveal the details of signal. Engineers are often baffled by failing to retrieve signal details when measuring basic electric circuit signals. Now, GDS-1000B series oscilloscopes, with 10M memory depth for each channel, are capable to uncover all signal details. 7" 800 x 480 WVGA LCD display and the 256 color gradient display function together allow the GDS-1000B Series to distinctly display waveform details in gradients while measuring fast changing analog signals. Additionally, 50,000wfms/s waveform update rate helps engineers clearly understand the gradients of signal variations and easily identify the problem of transient signal variations. 1 Mpts FFT signal display makes the frequency domain display function more delicate. Engineers can clearly observe the distributed details of frequency domain signals. Smooth and rapid response can even better locate where the problems are originated. Powerful FFT function realizes high efficient spectrum analysis measurement which is indispensable for technology and education arenas. The GDS-1000B Series oscilloscopes provide the zero key function for vertical voltage scale adjustment, horizontal time scale adjustment and trigger level adjustment. When processing complicate waveform adjustment and observation, engineers often require the zero key function to start a new measurement, adjust waveform or reset trigger level. The zero key function can reduce time in turning control knobs that is a great benefit for engineers.

The GDS-1104B is a 100 MHz, 4 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • 4 Channels
  • Sample Rate: 1GSa/s
  • Record Length: 10 Mpts
  • 7” 800x480 WVCGA LCD Display
  • 256 Gradient Display Function to Strengthen Waveform Performance
  • 1Mpts FFT Frequency Domain Signal Display
  • Zero Key Function For Horizontal Time, Vertical Voltage and Triggering
  • Compact and Innovative Exterior Design
  • 50,000 wfm/s update rate
  • LabVIEW Driver
  • USB Host

Accessories Supplied:

  • Power Cord
  • User Manual
  • GTP-100B-4 100 MHz Passive Probe

Applications

  • Educational Market - General Purpose Instruction
  • Industrial Sector - Fundamental R&D Measurement Applications

The Instek GDS-1104B digital storage oscilloscopes equipped with 100MHz bandwidth, 4 analog input channels that provides entry level users with diversified selections. The maximum real time sampling rate can be up to 1 GSa/s. The robust functional performance makes the economical oscilloscope more colorful and allows entry level users to sumptuously enjoy the fun and value brought by test and measurement which is precisely the emerging mission of the test and measurement industry that GW lnstek works relentlessly to achieve.

10M memory depth for each channel yields exquisite measurement results and allows each retrieved waveform to successfully reveal the details of signal. Engineers are often baffled by failing to retrieve signal details when measuring basic electric circuit signals. Now, GDS-1000B series oscilloscopes, with 10M memory depth for each channel, are capable to uncover all signal details.

7" 800 x 480 WVGA LCD display and the 256 color gradient display function together allow the GDS-1000B Series to distinctly display waveform details in gradients while measuring fast changing analog signals. Additionally, 50,000wfms/s waveform update rate helps engineers clearly understand the gradients of signal variations and easily identify the problem of transient signal variations.

1 Mpts FFT signal display makes the frequency domain display function more delicate. Engineers can clearly observe the distributed details of frequency domain signals. Smooth and rapid response can even better locate where the problems are originated. Powerful FFT function realizes high efficient spectrum analysis measurement which is indispensable for technology and education arenas.

The GDS-1000B Series oscilloscopes provide the zero key function for vertical voltage scale adjustment, horizontal time scale adjustment and trigger level adjustment. When processing complicate waveform adjustment and observation, engineers often require the zero key function to start a new measurement, adjust waveform or reset trigger level. The zero key function can reduce time in turning control knobs that is a great benefit for engineers.

Supplier's Site Datasheet
Digital Oscilloscope - GDS-1104B - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
GDS-1104B
Digital Oscilloscope GDS-1104B
The GDS-1104B is a 100 MHz, 4 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 4 Channels Sample Rate: 1GS/s Record Length: 10 Mpts 7” 800x480 WVCGA LCD Display 256 Gradient Display Function to Strengthen Waveform Performance 1Mpts FFT Frequency Domain Signal Display Zero Key Function For Horizontal Time, Vertical Voltage and Triggering Compact and Innovative Exterior Design 50,000 wfm/s update rate LabVIEW Driver USB Host Applications Educational Market - General Purpose Instruction Industrial Sector - Fundamental R&D Measurement Applications The Instek GDS-1104B digital storage oscilloscopes equipped with 100MHz bandwidth, 4 analog input channels that provides entry level users with diversified selections. The maximum real time sampling rate can be up to 1 GSa/s. The robust functional performance makes the economical oscilloscope more colorful and allows entry level users to sumptuously enjoy the fun and value brought by test and measurement which is precisely the emerging mission of the test and measurement industry that GW lnstek works relentlessly to achieve. 10M memory depth for each channel yields exquisite measurement results and allows each retrieved waveform to successfully reveal the details of signal. Engineers are often baffled by failing to retrieve signal details when measuring basic electric circuit signals. Now, GDS-1000B series oscilloscopes, with 10M memory depth for each channel, are capable to uncover all signal details. 7" 800 x 480 WVGA LCD display and the 256 color gradient display function together allow the GDS-1000B Series to distinctly display waveform details in gradients while measuring fast changing analog signals. Additionally, 50,000wfms/s waveform update rate helps engineers clearly understand the gradients of signal variations and easily identify the problem of transient signal variations. 1 Mpts FFT signal display makes the frequency domain display function more delicate. Engineers can clearly observe the distributed details of frequency domain signals. Smooth and rapid response can even better locate where the problems are originated. Powerful FFT function realizes high efficient spectrum analysis measurement which is indispensable for technology and education arenas. The GDS-1000B Series oscilloscopes provide the zero key function for vertical voltage scale adjustment, horizontal time scale adjustment and trigger level adjustment. When processing complicate waveform adjustment and observation, engineers often require the zero key function to start a new measurement, adjust waveform or reset trigger level. The zero key function can reduce time in turning control knobs that is a great benefit for engineers.

The GDS-1104B is a 100 MHz, 4 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • 4 Channels
  • Sample Rate: 1GS/s
  • Record Length: 10 Mpts
  • 7” 800x480 WVCGA LCD Display
  • 256 Gradient Display Function to Strengthen Waveform Performance
  • 1Mpts FFT Frequency Domain Signal Display
  • Zero Key Function For Horizontal Time, Vertical Voltage and Triggering
  • Compact and Innovative Exterior Design
  • 50,000 wfm/s update rate
  • LabVIEW Driver
  • USB Host

Applications

  • Educational Market - General Purpose Instruction
  • Industrial Sector - Fundamental R&D Measurement Applications

The Instek GDS-1104B digital storage oscilloscopes equipped with 100MHz bandwidth, 4 analog input channels that provides entry level users with diversified selections. The maximum real time sampling rate can be up to 1 GSa/s. The robust functional performance makes the economical oscilloscope more colorful and allows entry level users to sumptuously enjoy the fun and value brought by test and measurement which is precisely the emerging mission of the test and measurement industry that GW lnstek works relentlessly to achieve.

10M memory depth for each channel yields exquisite measurement results and allows each retrieved waveform to successfully reveal the details of signal. Engineers are often baffled by failing to retrieve signal details when measuring basic electric circuit signals. Now, GDS-1000B series oscilloscopes, with 10M memory depth for each channel, are capable to uncover all signal details.

7" 800 x 480 WVGA LCD display and the 256 color gradient display function together allow the GDS-1000B Series to distinctly display waveform details in gradients while measuring fast changing analog signals. Additionally, 50,000wfms/s waveform update rate helps engineers clearly understand the gradients of signal variations and easily identify the problem of transient signal variations.

1 Mpts FFT signal display makes the frequency domain display function more delicate. Engineers can clearly observe the distributed details of frequency domain signals. Smooth and rapid response can even better locate where the problems are originated. Powerful FFT function realizes high efficient spectrum analysis measurement which is indispensable for technology and education arenas.

The GDS-1000B Series oscilloscopes provide the zero key function for vertical voltage scale adjustment, horizontal time scale adjustment and trigger level adjustment. When processing complicate waveform adjustment and observation, engineers often require the zero key function to start a new measurement, adjust waveform or reset trigger level. The zero key function can reduce time in turning control knobs that is a great benefit for engineers.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number GDS-1104B
Product Name Digital Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Digital Storage Oscilloscopes - SDS6054A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet; HDMI
View Details
MSO2104X 100MHz 4Ch Mixed Signal Oscilloscope - MSO2104X - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Active Tuners - MT2000E6-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details