GW Instek Digital Oscilloscope GDS-1102-U

Description
The GDS-1102-U is a 100 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2 Input Channels 250MSa/s Real-Time 25GSa/s Equivalent-Time Sampling 4k Memory Length per Channel Peak Detect as Fast as 10ns Save/Recall of 15 Front Panel Settings & Waveforms 5.7" TFT Color Display 19 Auto Measurements Math Function: Add, Subtract, FFT USB Host and Device Ports Go/NoGo Function Data Logger Limited Lifetime Warranty Accessories Supplied: User manual Power Cord Probe-GTP-100A-4 : 100 MHz ( 10 : 1/1 :1 ) Switchable Passive Probe (one per channel) The Instek GDS-1102-U is a 2 Channel, 100 MHz, Digital Oscilloscope with a sample rate of 250MSa/s and a record length of 4Kpts. The Instek GDS-1102-U provides an excellent balance of performance between memory length and sampling speed. Other major features include user-friendly menu tree operations, compact size, ergonomic design, USB host for PC connectivity and USB device port support. The GDS-1102-U is designed to meet today's most demanding engineering requirements and budgets.
Datasheet
Description
The GDS-1102-U is a 100 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2 Input Channels 250MSa/s Real-Time 25GSa/s Equivalent-Time Sampling 4k Memory Length per Channel Peak Detect as Fast as 10ns Save/Recall of 15 Front Panel Settings & Waveforms 5.7" TFT Color Display 19 Auto Measurements Math Function: Add, Subtract, FFT USB Host and Device Ports Go/NoGo Function Data Logger Limited Lifetime Warranty Accessories Supplied: User manual Power Cord Probe-GTP-100A-4 : 100 MHz ( 10 : 1/1 :1 ) Switchable Passive Probe (one per channel) The Instek GDS-1102-U is a 2 Channel, 100 MHz, Digital Oscilloscope with a sample rate of 250MSa/s and a record length of 4Kpts. The Instek GDS-1102-U provides an excellent balance of performance between memory length and sampling speed. Other major features include user-friendly menu tree operations, compact size, ergonomic design, USB host for PC connectivity and USB device port support. The GDS-1102-U is designed to meet today's most demanding engineering requirements and budgets.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - GDS-1102-U - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
GDS-1102-U
Digital Oscilloscope GDS-1102-U
The GDS-1102-U is a 100 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2 Input Channels 250MSa/s Real-Time 25GSa/s Equivalent-Time Sampling 4k Memory Length per Channel Peak Detect as Fast as 10ns Save/Recall of 15 Front Panel Settings & Waveforms 5.7" TFT Color Display 19 Auto Measurements Math Function: Add, Subtract, FFT USB Host and Device Ports Go/NoGo Function Data Logger Limited Lifetime Warranty Accessories Supplied: User manual Power Cord Probe-GTP-100A-4 : 100 MHz ( 10 : 1/1 :1 ) Switchable Passive Probe (one per channel) The Instek GDS-1102-U is a 2 Channel, 100 MHz, Digital Oscilloscope with a sample rate of 250MSa/s and a record length of 4Kpts. The Instek GDS-1102-U provides an excellent balance of performance between memory length and sampling speed. Other major features include user-friendly menu tree operations, compact size, ergonomic design, USB host for PC connectivity and USB device port support. The GDS-1102-U is designed to meet today's most demanding engineering requirements and budgets.

The GDS-1102-U is a 100 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • 2 Input Channels
  • 250MSa/s Real-Time
  • 25GSa/s Equivalent-Time Sampling
  • 4k Memory Length per Channel
  • Peak Detect as Fast as 10ns
  • Save/Recall of 15 Front Panel Settings & Waveforms
  • 5.7" TFT Color Display
  • 19 Auto Measurements
  • Math Function: Add, Subtract, FFT
  • USB Host and Device Ports
  • Go/NoGo Function
  • Data Logger
  • Limited Lifetime Warranty

Accessories Supplied:

  • User manual
  • Power Cord
  • Probe-GTP-100A-4 : 100 MHz ( 10 : 1/1 :1 ) Switchable Passive Probe (one per channel)

The Instek GDS-1102-U is a 2 Channel, 100 MHz, Digital Oscilloscope with a sample rate of 250MSa/s and a record length of 4Kpts. The Instek GDS-1102-U provides an excellent balance of performance between memory length and sampling speed. Other major features include user-friendly menu tree operations, compact size, ergonomic design, USB host for PC connectivity and USB device port support. The GDS-1102-U is designed to meet today's most demanding engineering requirements and budgets.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number GDS-1102-U
Product Name Digital Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO1204 200MHz 4Ch Digital Storage Oscilloscope - UPO1204 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Firmware & Utilities - MT2001F - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Super Phosphor Oscilloscopes - SDS5054X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet; VGA
View Details