GW Instek Digital Oscilloscope GDS-1074B

Description
The GDS-1074B is a 70 MHz, 4 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 70 MHz 4 Channels Sample Rate: 1GSa/s Record Length: 10 Mpts 7” 800x480 WVCGA LCD Display 256 Gradient Display Function to Strengthen Waveform Performance 1Mpts FFT Frequency Domain Signal Display Zero Key Function For Horizontal Time, Vertical Voltage and Triggering Compact and Innovative Exterior Design 50,000 wfm/s update rate LabVIEW Driver USB Host Accessories: Power Cord, User Manual and GTP-070B-4 70 MHz Passive Probe Applications Educational Market - General Purpose Instruction Industrial Sector - Fundamental R&D Measurement Applications The Instek GDS-1074B is a 4 Channel, 70 MHz, Digital Oscilloscope with a sample rate of 1GSa/s and a record length of 10Mpts. The GDS-1074B provides the zero key function for vertical voltage scale adjustment, horizontal time scale adjustment and trigger level adjustment. The maximum real time sampling rate can be up to 1 GSa/s. The robust functional performance makes the economical oscilloscope more colorful and allows entry level users to sumptuously enjoy the fun and value brought by test and measurement which is precisely the emerging mission of the test and measurement industry that GW lnstek works relentlessly to achieve. 10M memory depth for each channel yields exquisite measurement results and allows each retrieved waveform to successfully reveal the details of signal. Engineers are often baffled by failing to retrieve signal details when measuring basic electric circuit signals. Now, GDS-1000B series oscilloscopes, with 10M memory depth for each channel, are capable to uncover all signal details. 7" 800 x 480 WVGA LCD display and the 256 color gradient display function together allow the GDS-1000B Series to distinctly display waveform details in gradients while measuring fast changing analog signals. Additionally, 50,000wfms/s waveform update rate helps engineers clearly understand the gradients of signal variations and easily identify the problem of transient signal variations. 1 Mpts FFT signal display makes the frequency domain display function more delicate. Engineers can clearly observe the distributed details of frequency domain signals. Smooth and rapid response can even better locate where the problems are originated. Powerful FFT function realizes high efficient spectrum analysis measurement which is indispensable for technology and education arenas. The GDS-1000B Series oscilloscopes provide the zero key function for vertical voltage scale adjustment, horizontal time scale adjustment and trigger level adjustment. When processing complicate waveform adjustment and observation, engineers often require the zero key function to start a new measurement, adjust waveform or reset trigger level. The zero key function can reduce time in turning control knobs that is a great benefit for engineers.
Datasheet
Description
The GDS-1074B is a 70 MHz, 4 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 70 MHz 4 Channels Sample Rate: 1GSa/s Record Length: 10 Mpts 7” 800x480 WVCGA LCD Display 256 Gradient Display Function to Strengthen Waveform Performance 1Mpts FFT Frequency Domain Signal Display Zero Key Function For Horizontal Time, Vertical Voltage and Triggering Compact and Innovative Exterior Design 50,000 wfm/s update rate LabVIEW Driver USB Host Accessories: Power Cord, User Manual and GTP-070B-4 70 MHz Passive Probe Applications Educational Market - General Purpose Instruction Industrial Sector - Fundamental R&D Measurement Applications The Instek GDS-1074B is a 4 Channel, 70 MHz, Digital Oscilloscope with a sample rate of 1GSa/s and a record length of 10Mpts. The GDS-1074B provides the zero key function for vertical voltage scale adjustment, horizontal time scale adjustment and trigger level adjustment. The maximum real time sampling rate can be up to 1 GSa/s. The robust functional performance makes the economical oscilloscope more colorful and allows entry level users to sumptuously enjoy the fun and value brought by test and measurement which is precisely the emerging mission of the test and measurement industry that GW lnstek works relentlessly to achieve. 10M memory depth for each channel yields exquisite measurement results and allows each retrieved waveform to successfully reveal the details of signal. Engineers are often baffled by failing to retrieve signal details when measuring basic electric circuit signals. Now, GDS-1000B series oscilloscopes, with 10M memory depth for each channel, are capable to uncover all signal details. 7" 800 x 480 WVGA LCD display and the 256 color gradient display function together allow the GDS-1000B Series to distinctly display waveform details in gradients while measuring fast changing analog signals. Additionally, 50,000wfms/s waveform update rate helps engineers clearly understand the gradients of signal variations and easily identify the problem of transient signal variations. 1 Mpts FFT signal display makes the frequency domain display function more delicate. Engineers can clearly observe the distributed details of frequency domain signals. Smooth and rapid response can even better locate where the problems are originated. Powerful FFT function realizes high efficient spectrum analysis measurement which is indispensable for technology and education arenas. The GDS-1000B Series oscilloscopes provide the zero key function for vertical voltage scale adjustment, horizontal time scale adjustment and trigger level adjustment. When processing complicate waveform adjustment and observation, engineers often require the zero key function to start a new measurement, adjust waveform or reset trigger level. The zero key function can reduce time in turning control knobs that is a great benefit for engineers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - GDS-1074B - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
GDS-1074B
Digital Oscilloscope GDS-1074B
The GDS-1074B is a 70 MHz, 4 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 70 MHz 4 Channels Sample Rate: 1GSa/s Record Length: 10 Mpts 7” 800x480 WVCGA LCD Display 256 Gradient Display Function to Strengthen Waveform Performance 1Mpts FFT Frequency Domain Signal Display Zero Key Function For Horizontal Time, Vertical Voltage and Triggering Compact and Innovative Exterior Design 50,000 wfm/s update rate LabVIEW Driver USB Host Accessories: Power Cord, User Manual and GTP-070B-4 70 MHz Passive Probe Applications Educational Market - General Purpose Instruction Industrial Sector - Fundamental R&D Measurement Applications The Instek GDS-1074B is a 4 Channel, 70 MHz, Digital Oscilloscope with a sample rate of 1GSa/s and a record length of 10Mpts. The GDS-1074B provides the zero key function for vertical voltage scale adjustment, horizontal time scale adjustment and trigger level adjustment. The maximum real time sampling rate can be up to 1 GSa/s. The robust functional performance makes the economical oscilloscope more colorful and allows entry level users to sumptuously enjoy the fun and value brought by test and measurement which is precisely the emerging mission of the test and measurement industry that GW lnstek works relentlessly to achieve. 10M memory depth for each channel yields exquisite measurement results and allows each retrieved waveform to successfully reveal the details of signal. Engineers are often baffled by failing to retrieve signal details when measuring basic electric circuit signals. Now, GDS-1000B series oscilloscopes, with 10M memory depth for each channel, are capable to uncover all signal details. 7" 800 x 480 WVGA LCD display and the 256 color gradient display function together allow the GDS-1000B Series to distinctly display waveform details in gradients while measuring fast changing analog signals. Additionally, 50,000wfms/s waveform update rate helps engineers clearly understand the gradients of signal variations and easily identify the problem of transient signal variations. 1 Mpts FFT signal display makes the frequency domain display function more delicate. Engineers can clearly observe the distributed details of frequency domain signals. Smooth and rapid response can even better locate where the problems are originated. Powerful FFT function realizes high efficient spectrum analysis measurement which is indispensable for technology and education arenas. The GDS-1000B Series oscilloscopes provide the zero key function for vertical voltage scale adjustment, horizontal time scale adjustment and trigger level adjustment. When processing complicate waveform adjustment and observation, engineers often require the zero key function to start a new measurement, adjust waveform or reset trigger level. The zero key function can reduce time in turning control knobs that is a great benefit for engineers.

The GDS-1074B is a 70 MHz, 4 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 70 MHz
  • 4 Channels
  • Sample Rate: 1GSa/s
  • Record Length: 10 Mpts
  • 7” 800x480 WVCGA LCD Display
  • 256 Gradient Display Function to Strengthen Waveform Performance
  • 1Mpts FFT Frequency Domain Signal Display
  • Zero Key Function For Horizontal Time, Vertical Voltage and Triggering
  • Compact and Innovative Exterior Design
  • 50,000 wfm/s update rate
  • LabVIEW Driver
  • USB Host
  • Accessories: Power Cord, User Manual and GTP-070B-4 70 MHz Passive Probe

Applications

  • Educational Market - General Purpose Instruction
  • Industrial Sector - Fundamental R&D Measurement Applications

The Instek GDS-1074B is a 4 Channel, 70 MHz, Digital Oscilloscope with a sample rate of 1GSa/s and a record length of 10Mpts. The GDS-1074B provides the zero key function for vertical voltage scale adjustment, horizontal time scale adjustment and trigger level adjustment.

The maximum real time sampling rate can be up to 1 GSa/s. The robust functional performance makes the economical oscilloscope more colorful and allows entry level users to sumptuously enjoy the fun and value brought by test and measurement which is precisely the emerging mission of the test and measurement industry that GW lnstek works relentlessly to achieve.

10M memory depth for each channel yields exquisite measurement results and allows each retrieved waveform to successfully reveal the details of signal. Engineers are often baffled by failing to retrieve signal details when measuring basic electric circuit signals. Now, GDS-1000B series oscilloscopes, with 10M memory depth for each channel, are capable to uncover all signal details.

7" 800 x 480 WVGA LCD display and the 256 color gradient display function together allow the GDS-1000B Series to distinctly display waveform details in gradients while measuring fast changing analog signals. Additionally, 50,000wfms/s waveform update rate helps engineers clearly understand the gradients of signal variations and easily identify the problem of transient signal variations.

1 Mpts FFT signal display makes the frequency domain display function more delicate. Engineers can clearly observe the distributed details of frequency domain signals. Smooth and rapid response can even better locate where the problems are originated. Powerful FFT function realizes high efficient spectrum analysis measurement which is indispensable for technology and education arenas.

The GDS-1000B Series oscilloscopes provide the zero key function for vertical voltage scale adjustment, horizontal time scale adjustment and trigger level adjustment. When processing complicate waveform adjustment and observation, engineers often require the zero key function to start a new measurement, adjust waveform or reset trigger level. The zero key function can reduce time in turning control knobs that is a great benefit for engineers.

Supplier's Site Datasheet
Digital Oscilloscope - GDS-1074B - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
GDS-1074B
Digital Oscilloscope GDS-1074B
The GDS-1074B is a 70 MHz, 4 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 70 MHz 4 Channels Sample Rate: 1GSa/s Record Length: 10Mpts 7” 800x480 WVCGA LCD Display 256 Gradient Display Function to Strengthen Waveform Performance 1Mpts FFT Frequency Domain Signal Display Zero Key Function For Horizontal Time, Vertical Voltage and Triggering Compact and Innovative Exterior Design 50,000 wfm/s update rate LabVIEW Driver USB Host Applications Educational Market - General Purpose Instruction Industrial Sector - Fundamental R&D Measurement Applications The Instek GDS-1074B digital storage oscilloscopes equipped with 70MHz bandwidth, 4 analog input channels that provides entry level users with diversified selections. The maximum real time sampling rate can be up to 1 GSa/s. The robust functional performance makes the economical oscilloscope more colorful and allows entry level users to sumptuously enjoy the fun and value brought by test and measurement which is precisely the emerging mission of the test and measurement industry that GW lnstek works relentlessly to achieve. 10M memory depth for each channel yields exquisite measurement results and allows each retrieved waveform to successfully reveal the details of signal. Engineers are often baffled by failing to retrieve signal details when measuring basic electric circuit signals. Now, GDS-1000B series oscilloscopes, with 10M memory depth for each channel, are capable to uncover all signal details. 7" 800 x 480 WVGA LCD display and the 256 color gradient display function together allow the GDS-1000B Series to distinctly display waveform details in gradients while measuring fast changing analog signals. Additionally, 50,000wfms/s waveform update rate helps engineers clearly understand the gradients of signal variations and easily identify the problem of transient signal variations. 1 Mpts FFT signal display makes the frequency domain display function more delicate. Engineers can clearly observe the distributed details of frequency domain signals. Smooth and rapid response can even better locate where the problems are originated. Powerful FFT function realizes high efficient spectrum analysis measurement which is indispensable for technology and education arenas. The GDS-1000B Series oscilloscopes provide the zero key function for vertical voltage scale adjustment, horizontal time scale adjustment and trigger level adjustment. When processing complicate waveform adjustment and observation, engineers often require the zero key function to start a new measurement, adjust waveform or reset trigger level. The zero key function can reduce time in turning control knobs that is a great benefit for engineers.

The GDS-1074B is a 70 MHz, 4 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 70 MHz
  • 4 Channels
  • Sample Rate: 1GSa/s
  • Record Length: 10Mpts
  • 7” 800x480 WVCGA LCD Display
  • 256 Gradient Display Function to Strengthen Waveform Performance
  • 1Mpts FFT Frequency Domain Signal Display
  • Zero Key Function For Horizontal Time, Vertical Voltage and Triggering
  • Compact and Innovative Exterior Design
  • 50,000 wfm/s update rate
  • LabVIEW Driver
  • USB Host

Applications

  • Educational Market - General Purpose Instruction
  • Industrial Sector - Fundamental R&D Measurement Applications

The Instek GDS-1074B digital storage oscilloscopes equipped with 70MHz bandwidth, 4 analog input channels that provides entry level users with diversified selections. The maximum real time sampling rate can be up to 1 GSa/s. The robust functional performance makes the economical oscilloscope more colorful and allows entry level users to sumptuously enjoy the fun and value brought by test and measurement which is precisely the emerging mission of the test and measurement industry that GW lnstek works relentlessly to achieve.

10M memory depth for each channel yields exquisite measurement results and allows each retrieved waveform to successfully reveal the details of signal. Engineers are often baffled by failing to retrieve signal details when measuring basic electric circuit signals. Now, GDS-1000B series oscilloscopes, with 10M memory depth for each channel, are capable to uncover all signal details.

7" 800 x 480 WVGA LCD display and the 256 color gradient display function together allow the GDS-1000B Series to distinctly display waveform details in gradients while measuring fast changing analog signals. Additionally, 50,000wfms/s waveform update rate helps engineers clearly understand the gradients of signal variations and easily identify the problem of transient signal variations.

1 Mpts FFT signal display makes the frequency domain display function more delicate. Engineers can clearly observe the distributed details of frequency domain signals. Smooth and rapid response can even better locate where the problems are originated. Powerful FFT function realizes high efficient spectrum analysis measurement which is indispensable for technology and education arenas.

The GDS-1000B Series oscilloscopes provide the zero key function for vertical voltage scale adjustment, horizontal time scale adjustment and trigger level adjustment. When processing complicate waveform adjustment and observation, engineers often require the zero key function to start a new measurement, adjust waveform or reset trigger level. The zero key function can reduce time in turning control knobs that is a great benefit for engineers.

Supplier's Site Datasheet
Oscilloscope, 4-Ch, 70Mhz, 1Gsps; Product Range Gw Instek - 51Y5255 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope, 4-Ch, 70Mhz, 1Gsps; Product Range Gw Instek
51Y5255
Oscilloscope, 4-Ch, 70Mhz, 1Gsps; Product Range Gw Instek 51Y5255
OSCILLOSCOPE, 4-CH, 70MHZ, 1GSPS; Product Range:GDS-1000B Series; Scope Channels:4 Channel; Bandwidth:70MHz; Sampling Rate:1GSPS; Display Memory Depth:10 Mpts; Calculated Rise Time:5ns; Scope Display Type:WVGA LCD Color; Plug Type:US

OSCILLOSCOPE, 4-CH, 70MHZ, 1GSPS; Product Range:GDS-1000B Series; Scope Channels:4 Channel; Bandwidth:70MHz; Sampling Rate:1GSPS; Display Memory Depth:10 Mpts; Calculated Rise Time:5ns; Scope Display Type:WVGA LCD Color; Plug Type:US

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Newark, An Avnet Company
Product Category Oscilloscopes Oscilloscopes
Product Number GDS-1074B 51Y5255
Product Name Digital Oscilloscope Oscilloscope, 4-Ch, 70Mhz, 1Gsps; Product Range Gw Instek
Bandwidth 70 MHz 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000E4-1000 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO1102 100MHz 2Ch Digital Storage Oscilloscope - UPO1102 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details