GW Instek Digital Oscilloscope GDS-1062A

Description
The GDS-1062A is a 60 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 60 MHz Channels: 2 Real Time Sample Rate: 1GSa/s Record Length: 2Mpts Rise Time: <5.8ns Vertical Sensitivity: 2mV/div ~ 10V/div (1-2-5 increments) Input Coupling: AC, DC, GND The Instek GDS-1062A is a general purpose 2-channel Digital Oscilloscope designed to meet educational and industrial requirements. The GDS-1062A offers a dual sampling mode, giving users two options for 1GSa/s Real-Time sampling or 25GSa/s high-speed equivalent sampling rate.
Datasheet
Description
The GDS-1062A is a 60 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 60 MHz Channels: 2 Real Time Sample Rate: 1GSa/s Record Length: 2Mpts Rise Time: <5.8ns Vertical Sensitivity: 2mV/div ~ 10V/div (1-2-5 increments) Input Coupling: AC, DC, GND The Instek GDS-1062A is a general purpose 2-channel Digital Oscilloscope designed to meet educational and industrial requirements. The GDS-1062A offers a dual sampling mode, giving users two options for 1GSa/s Real-Time sampling or 25GSa/s high-speed equivalent sampling rate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - GDS-1062A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
GDS-1062A
Digital Oscilloscope GDS-1062A
The GDS-1062A is a 60 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 60 MHz Channels: 2 Real Time Sample Rate: 1GSa/s Record Length: 2Mpts Rise Time: <5.8ns Vertical Sensitivity: 2mV/div ~ 10V/div (1-2-5 increments) Input Coupling: AC, DC, GND The Instek GDS-1062A is a general purpose 2-channel Digital Oscilloscope designed to meet educational and industrial requirements. The GDS-1062A offers a dual sampling mode, giving users two options for 1GSa/s Real-Time sampling or 25GSa/s high-speed equivalent sampling rate.

The GDS-1062A is a 60 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 60 MHz
  • Channels: 2
  • Real Time Sample Rate: 1GSa/s
  • Record Length: 2Mpts
  • Rise Time: <5.8ns
  • Vertical Sensitivity: 2mV/div ~ 10V/div (1-2-5 increments)
  • Input Coupling: AC, DC, GND

The Instek GDS-1062A is a general purpose 2-channel Digital Oscilloscope designed to meet educational and industrial requirements. The GDS-1062A offers a dual sampling mode, giving users two options for 1GSa/s Real-Time sampling or 25GSa/s high-speed equivalent sampling rate.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number GDS-1062A
Product Name Digital Oscilloscope
Bandwidth 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
UTD2102CEX+ 100MHz 2Ch Digital Storage Oscilloscope - UTD2102CEX+ - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger, LAN
View Details
Firmware & Utilities - MT2001F - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Oscilloscopes - 2372518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 1000 MHz
Features RoHS
View Details