GW Instek Digital Multimeter-Dmm, Auto/manual, 50000 Count; No. Of Digits Gw Instek GDM-8341

Description
DIGITAL MULTIMETER-DMM, AUTO/MANUAL, 50000 COUNT; No. of Digits:4.75; DMM Connectivity:USB; Current Measure AC Max:10A; Voltage Measure AC Max:750V; Resistance Measure Max:50Mohm; Product Range:GDM-8000 Series; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
DIGITAL MULTIMETER-DMM, AUTO/MANUAL, 50000 COUNT; No. of Digits:4.75; DMM Connectivity:USB; Current Measure AC Max:10A; Voltage Measure AC Max:750V; Resistance Measure Max:50Mohm; Product Range:GDM-8000 Series; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Multimeter-Dmm, Auto/manual, 50000 Count; No. Of Digits Gw Instek - 05X9257 - Newark, An Avnet Company
Chicago, IL, United States
Digital Multimeter-Dmm, Auto/manual, 50000 Count; No. Of Digits Gw Instek
05X9257
Digital Multimeter-Dmm, Auto/manual, 50000 Count; No. Of Digits Gw Instek 05X9257
DIGITAL MULTIMETER-DMM, AUTO/MANUAL, 50000 COUNT; No. of Digits:4.75; DMM Connectivity:USB; Current Measure AC Max:10A; Voltage Measure AC Max:750V; Resistance Measure Max:50Mohm; Product Range:GDM-8000 Series; Plug Type:- RoHS Compliant: Yes

DIGITAL MULTIMETER-DMM, AUTO/MANUAL, 50000 COUNT; No. of Digits:4.75; DMM Connectivity:USB; Current Measure AC Max:10A; Voltage Measure AC Max:750V; Resistance Measure Max:50Mohm; Product Range:GDM-8000 Series; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Clamp Meters
Product Number 05X9257
Product Name Digital Multimeter-Dmm, Auto/manual, 50000 Count; No. Of Digits Gw Instek
Measurement Type AC
Unlock Full Specs
to access all available technical data

Similar Products

Digital Multimeter - PCE-LCT 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
AC Voltage 400 volts
View Details
UT219M Precision Industrial Clamp Meter - UT219M - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meters - 2193164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Resistance 100 kohms
View Details
Clamp-on Power Meter - HHM98P - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Measurement Type AC / DC
AC Voltage 0.0 to 600 volts
AC Current 0.0 to 1000 amps
View Details