GW Instek Power Supply, Bench, Adj, 1O/p, 270V; Product Range Gw Instek APS1102A

Description
POWER SUPPLY, BENCH, ADJ, 1O/P, 270V; Product Range:-; Output Power Max:-; Output Voltage Max:270V; Output Current Max:10A; No. of Phases:-; Interface Type:USB, RS232; Plug Type:-; Input Voltage:90V AC to 253V AC; Power Rating:1.4kVARoHS Compliant: No
Datasheet
Description
POWER SUPPLY, BENCH, ADJ, 1O/P, 270V; Product Range:-; Output Power Max:-; Output Voltage Max:270V; Output Current Max:10A; No. of Phases:-; Interface Type:USB, RS232; Plug Type:-; Input Voltage:90V AC to 253V AC; Power Rating:1.4kVARoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Adj, 1O/p, 270V; Product Range Gw Instek - 33X1534 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 270V; Product Range Gw Instek
33X1534
Power Supply, Bench, Adj, 1O/p, 270V; Product Range Gw Instek 33X1534
POWER SUPPLY, BENCH, ADJ, 1O/P, 270V; Product Range:-; Output Power Max:-; Output Voltage Max:270V; Output Current Max:10A; No. of Phases:-; Interface Type:USB, RS232; Plug Type:-; Input Voltage:90V AC to 253V AC; Power Rating:1.4kVARoHS Compliant: No

POWER SUPPLY, BENCH, ADJ, 1O/P, 270V; Product Range:-; Output Power Max:-; Output Voltage Max:270V; Output Current Max:10A; No. of Phases:-; Interface Type:USB, RS232; Plug Type:-; Input Voltage:90V AC to 253V AC; Power Rating:1.4kVARoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 33X1534
Product Name Power Supply, Bench, Adj, 1O/p, 270V; Product Range Gw Instek
DC Output Voltage ? to 270.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Switching Power Supplies - 1227688 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details