GW Instek Ac Power Source, 4.2A, 310Vrms, 1Kva; Product Range Gw Instek APS-7100E CAL

Description
AC POWER SOURCE, 4.2A, 310VRMS, 1KVA; Product Range:APS-7000E Series; Output Power Max:1kVA; Output Voltage Max:310Vrms; Output Current Max:4.2A; No. of Phases:Single Phase; Interface Type:USB; Plug Type:EU, UK
Datasheet
Description
AC POWER SOURCE, 4.2A, 310VRMS, 1KVA; Product Range:APS-7000E Series; Output Power Max:1kVA; Output Voltage Max:310Vrms; Output Current Max:4.2A; No. of Phases:Single Phase; Interface Type:USB; Plug Type:EU, UK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Power Source, 4.2A, 310Vrms, 1Kva; Product Range Gw Instek - 49AJ2999 - Newark, An Avnet Company
Chicago, IL, United States
Ac Power Source, 4.2A, 310Vrms, 1Kva; Product Range Gw Instek
49AJ2999
Ac Power Source, 4.2A, 310Vrms, 1Kva; Product Range Gw Instek 49AJ2999
AC POWER SOURCE, 4.2A, 310VRMS, 1KVA; Product Range:APS-7000E Series; Output Power Max:1kVA; Output Voltage Max:310Vrms; Output Current Max:4.2A; No. of Phases:Single Phase; Interface Type:USB; Plug Type:EU, UK

AC POWER SOURCE, 4.2A, 310VRMS, 1KVA; Product Range:APS-7000E Series; Output Power Max:1kVA; Output Voltage Max:310Vrms; Output Current Max:4.2A; No. of Phases:Single Phase; Interface Type:USB; Plug Type:EU, UK

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 49AJ2999
Product Name Ac Power Source, 4.2A, 310Vrms, 1Kva; Product Range Gw Instek
DC Output Voltage ? to 310.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2155-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers