GW Instek Ac Power Source, 4.2A, 310Vrms, 1Kva; Product Range Gw Instek APS-7100 CAL

Description
AC POWER SOURCE, 4.2A, 310VRMS, 1KVA; Product Range:APS-7000 Series; Output Power Max:1kVA; Output Voltage Max:310Vrms; Output Current Max:4.2A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:EU, UK
Datasheet
Description
AC POWER SOURCE, 4.2A, 310VRMS, 1KVA; Product Range:APS-7000 Series; Output Power Max:1kVA; Output Voltage Max:310Vrms; Output Current Max:4.2A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:EU, UK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Power Source, 4.2A, 310Vrms, 1Kva; Product Range Gw Instek - 49AJ2996 - Newark, An Avnet Company
Chicago, IL, United States
Ac Power Source, 4.2A, 310Vrms, 1Kva; Product Range Gw Instek
49AJ2996
Ac Power Source, 4.2A, 310Vrms, 1Kva; Product Range Gw Instek 49AJ2996
AC POWER SOURCE, 4.2A, 310VRMS, 1KVA; Product Range:APS-7000 Series; Output Power Max:1kVA; Output Voltage Max:310Vrms; Output Current Max:4.2A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:EU, UK

AC POWER SOURCE, 4.2A, 310VRMS, 1KVA; Product Range:APS-7000 Series; Output Power Max:1kVA; Output Voltage Max:310Vrms; Output Current Max:4.2A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:EU, UK

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 49AJ2996
Product Name Ac Power Source, 4.2A, 310Vrms, 1Kva; Product Range Gw Instek
DC Output Voltage ? to 310.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
Single Phase Three Phase 100A 250A 300A Rectifier for Electroplating Painting Production Line - No.1601574155332 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC DC Converters - QPWF-200-5-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
View Details