GW Instek Ac Power Supply, 1Ch, 310V, 4.2A, Prog; Product Range Gw Instek APS-7050E

Description
AC POWER SUPPLY, 1CH, 310V, 4.2A, PROG; Product Range:APS-7000E Series; Output Power Max:500VA; Output Voltage Max:310Vrms; Output Current Max:2.1A; No. of Phases:-; Interface Type:-; Plug Type:-; No. of Outputs:1; Power Rating:500VARoHS Compliant: Yes
Datasheet
Description
AC POWER SUPPLY, 1CH, 310V, 4.2A, PROG; Product Range:APS-7000E Series; Output Power Max:500VA; Output Voltage Max:310Vrms; Output Current Max:2.1A; No. of Phases:-; Interface Type:-; Plug Type:-; No. of Outputs:1; Power Rating:500VARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Power Supply, 1Ch, 310V, 4.2A, Prog; Product Range Gw Instek - 78Y0719 - Newark, An Avnet Company
Chicago, IL, United States
Ac Power Supply, 1Ch, 310V, 4.2A, Prog; Product Range Gw Instek
78Y0719
Ac Power Supply, 1Ch, 310V, 4.2A, Prog; Product Range Gw Instek 78Y0719
AC POWER SUPPLY, 1CH, 310V, 4.2A, PROG; Product Range:APS-7000E Series; Output Power Max:500VA; Output Voltage Max:310Vrms; Output Current Max:2.1A; No. of Phases:-; Interface Type:-; Plug Type:-; No. of Outputs:1; Power Rating:500VARoHS Compliant: Yes

AC POWER SUPPLY, 1CH, 310V, 4.2A, PROG; Product Range:APS-7000E Series; Output Power Max:500VA; Output Voltage Max:310Vrms; Output Current Max:2.1A; No. of Phases:-; Interface Type:-; Plug Type:-; No. of Outputs:1; Power Rating:500VARoHS Compliant: Yes

Supplier's Site Datasheet
AC Source APS-7050E
The APS-7050E is a 500 VA AC Source from Instek. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Power Rating: 500VA 4.3 inch TFT-LCD Display Output Capacity: 500VA, 310Vrms, 4.2/ 2.1Arms Only 3.47” [88mm] (2U) case height Measurement function comprises Voltage, Current, Power, Current (peak), Frequency, Power Factor 10 sets of the Test mode simulate power transient output 10 sets of Preset allow users to store ten settings OVP, OCP, and OTP PROTECTION variable Voltage, Frequency and Current Limiter Universal Power Inlet Standard Accessories: CD ROM (User Manual), Power cord for UL/CSA x 1, Main Terminal Cover set, 1 GTL-123 Test leads Applications: The Broad Power Output Range of The Series is Ideal for Various Power Supply Manufacturers The Development of Electronic Components and Testing Applications for Manufacturers Incoming Quality Control and R & D Applications Small AC Current Measurement Applications The Instek APS-7050E has a maximum rated output of 500VA, 310Vrms, 4.2Arms. The output frequency range is 45~500 Hz. The APS-7050E is ideal for the test and development of DC power supply devices, consumer electronics, automotive electronics and electronic components. The APS-7050E comprises six measurement and test functions (Vrms, Irms, F, Ipk, W, PF), and provides user interface similar to that of AC Power Meter. The APS-7050E, via switching many sets of current levels to increase small current measurement resolution, is ideal for the LED industry and standby mode power consumption test. Ten sets of Preset allow users to store ten settings.

The APS-7050E is a 500 VA AC Source from Instek. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Power Rating: 500VA
  • 4.3 inch TFT-LCD Display
  • Output Capacity: 500VA, 310Vrms, 4.2/ 2.1Arms
  • Only 3.47” [88mm] (2U) case height
  • Measurement function comprises Voltage, Current, Power, Current (peak), Frequency, Power Factor
  • 10 sets of the Test mode simulate power transient output
  • 10 sets of Preset allow users to store ten settings
  • OVP, OCP, and OTP PROTECTION
  • variable Voltage, Frequency and Current Limiter
  • Universal Power Inlet
  • Standard Accessories: CD ROM (User Manual), Power cord for UL/CSA x 1, Main Terminal Cover set, 1 GTL-123 Test leads

Applications:

  • The Broad Power Output Range of The Series is Ideal for Various Power Supply Manufacturers
  • The Development of Electronic Components and Testing Applications for Manufacturers
  • Incoming Quality Control and R & D Applications
  • Small AC Current Measurement Applications

The Instek APS-7050E has a maximum rated output of 500VA, 310Vrms, 4.2Arms. The output frequency range is 45~500 Hz. The APS-7050E is ideal for the test and development of DC power supply devices, consumer electronics, automotive electronics and electronic components.

The APS-7050E comprises six measurement and test functions (Vrms, Irms, F, Ipk, W, PF), and provides user interface similar to that of AC Power Meter. The APS-7050E, via switching many sets of current levels to increase small current measurement resolution, is ideal for the LED industry and standby mode power consumption test. Ten sets of Preset allow users to store ten settings.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number 78Y0719 APS-7050E
Product Name Ac Power Supply, 1Ch, 310V, 4.2A, Prog; Product Range Gw Instek AC Source
DC Output Voltage ? to 310.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-psbe-10200-420-4u-27468 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 420 amps
View Details