GW Instek Ac Power Source, 2.1A, 310Vrms, 500Va; Product Range Gw Instek APS-7050E CAL D

Description
AC POWER SOURCE, 2.1A, 310VRMS, 500VA; Product Range:APS-7000E Series; Output Power Max:500VA; Output Voltage Max:310Vrms; Output Current Max:2.1A; No. of Phases:Single Phase; Interface Type:USB; Plug Type:EU, UK
Datasheet
Description
AC POWER SOURCE, 2.1A, 310VRMS, 500VA; Product Range:APS-7000E Series; Output Power Max:500VA; Output Voltage Max:310Vrms; Output Current Max:2.1A; No. of Phases:Single Phase; Interface Type:USB; Plug Type:EU, UK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Power Source, 2.1A, 310Vrms, 500Va; Product Range Gw Instek - 49AJ2994 - Newark, An Avnet Company
Chicago, IL, United States
Ac Power Source, 2.1A, 310Vrms, 500Va; Product Range Gw Instek
49AJ2994
Ac Power Source, 2.1A, 310Vrms, 500Va; Product Range Gw Instek 49AJ2994
AC POWER SOURCE, 2.1A, 310VRMS, 500VA; Product Range:APS-7000E Series; Output Power Max:500VA; Output Voltage Max:310Vrms; Output Current Max:2.1A; No. of Phases:Single Phase; Interface Type:USB; Plug Type:EU, UK

AC POWER SOURCE, 2.1A, 310VRMS, 500VA; Product Range:APS-7000E Series; Output Power Max:500VA; Output Voltage Max:310Vrms; Output Current Max:2.1A; No. of Phases:Single Phase; Interface Type:USB; Plug Type:EU, UK

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 49AJ2994
Product Name Ac Power Source, 2.1A, 310Vrms, 500Va; Product Range Gw Instek
DC Output Voltage ? to 310.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details