GW Instek Ac Power Source, 2.1A, 310Vrms, 500Va; Product Range Gw Instek APS-7050 CAL

Description
AC POWER SOURCE, 2.1A, 310VRMS, 500VA; Product Range:APS-7000 Series; Output Power Max:500VA; Output Voltage Max:310Vrms; Output Current Max:2.1A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:EU, UK
Datasheet
Description
AC POWER SOURCE, 2.1A, 310VRMS, 500VA; Product Range:APS-7000 Series; Output Power Max:500VA; Output Voltage Max:310Vrms; Output Current Max:2.1A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:EU, UK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Power Source, 2.1A, 310Vrms, 500Va; Product Range Gw Instek - 49AJ2990 - Newark, An Avnet Company
Chicago, IL, United States
Ac Power Source, 2.1A, 310Vrms, 500Va; Product Range Gw Instek
49AJ2990
Ac Power Source, 2.1A, 310Vrms, 500Va; Product Range Gw Instek 49AJ2990
AC POWER SOURCE, 2.1A, 310VRMS, 500VA; Product Range:APS-7000 Series; Output Power Max:500VA; Output Voltage Max:310Vrms; Output Current Max:2.1A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:EU, UK

AC POWER SOURCE, 2.1A, 310VRMS, 500VA; Product Range:APS-7000 Series; Output Power Max:500VA; Output Voltage Max:310Vrms; Output Current Max:2.1A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:EU, UK

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 49AJ2990
Product Name Ac Power Source, 2.1A, 310Vrms, 500Va; Product Range Gw Instek
DC Output Voltage ? to 310.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-ps-10060-120-2u-27698 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 120 amps
View Details