GW Instek Arbitrary Waveform Generator AFG-3032

Description
The AFG-3032 is a Arbitrary Waveform Generator from Instek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Frequency Range: 1 Hz-30 MHz Channels: 2 Sample Rate: 250 MSa/s Waveform Length: 8M points Amplitude Resolution: 16 bits Standard Waveforms: Sine, Square, Triangle, Ramp, Pulse, Noise, Harmonic Isolation Channel Circuit Design Synchronized Phase Operates up to 6 Units and 12 Channels Harmonic Signal Generator Pulse Waveform Parameters Can be Set Independently Built-in AM, FM, PM, FSK, PWM, SUM Modulation, Sweep and Burst Functions Provide USB, LAN, GPIB (Optional) Instrument Contol Interface Warranty: 2 Years on Instrument, 1 Year on LCD display. Excludes probes Accessories Include: Quick Start Guide, CD-ROM with AFG Software and User Manual The Instek AFG-3032 2 Channel, 30 MHz, arbitrary function generator is designed to meet industry, scientific research, and education applications. It features a sample rate of 250MSa/s, 16-bit resolution, and 8M point memory depth arbitrary waveform characteristics. Users can rebuild maximum 8M depth waveforms through using an Instek digital storage oscilloscope with the built-in DSOLink funcion of the AFG-3000 Series. The output channel is earth ground isolation, and dual channel models are independently earth ground isolation, which is suitable for floating circuits. Each channel of dual channel models can be operated independently and multi ARB units can output simultaneously. Applications are, for instance, the ignition control or transmission device of automotive electronics. The user-friendly operation, the On-Screen Help, and the multiple ways of arbitrary waveform editing make AFG-3000 just a plug-and-play equipment. The point by point waveform data entry or standard waveform dip piling through front panel operation, the CSV file waveform data download, the direct waveform reconstruction through DSO waveform data import, and the PC software edited waveform download are the 4 ways available for arbitrary waveform editing. A 4.3-inch resolution TFT LCD in the AFG-3000 front panel is used to display waveform and set parameters. The large and high-resolution screen is especially useful when the arbitrary waveform construction is done through front panel operation. The impedance of AFG-3000 can be selected between 50 Ohm and Hi-Z to ensure right impedance compatibility between AFG and DUT.
Datasheet
Description
The AFG-3032 is a Arbitrary Waveform Generator from Instek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Frequency Range: 1 Hz-30 MHz Channels: 2 Sample Rate: 250 MSa/s Waveform Length: 8M points Amplitude Resolution: 16 bits Standard Waveforms: Sine, Square, Triangle, Ramp, Pulse, Noise, Harmonic Isolation Channel Circuit Design Synchronized Phase Operates up to 6 Units and 12 Channels Harmonic Signal Generator Pulse Waveform Parameters Can be Set Independently Built-in AM, FM, PM, FSK, PWM, SUM Modulation, Sweep and Burst Functions Provide USB, LAN, GPIB (Optional) Instrument Contol Interface Warranty: 2 Years on Instrument, 1 Year on LCD display. Excludes probes Accessories Include: Quick Start Guide, CD-ROM with AFG Software and User Manual The Instek AFG-3032 2 Channel, 30 MHz, arbitrary function generator is designed to meet industry, scientific research, and education applications. It features a sample rate of 250MSa/s, 16-bit resolution, and 8M point memory depth arbitrary waveform characteristics. Users can rebuild maximum 8M depth waveforms through using an Instek digital storage oscilloscope with the built-in DSOLink funcion of the AFG-3000 Series. The output channel is earth ground isolation, and dual channel models are independently earth ground isolation, which is suitable for floating circuits. Each channel of dual channel models can be operated independently and multi ARB units can output simultaneously. Applications are, for instance, the ignition control or transmission device of automotive electronics. The user-friendly operation, the On-Screen Help, and the multiple ways of arbitrary waveform editing make AFG-3000 just a plug-and-play equipment. The point by point waveform data entry or standard waveform dip piling through front panel operation, the CSV file waveform data download, the direct waveform reconstruction through DSO waveform data import, and the PC software edited waveform download are the 4 ways available for arbitrary waveform editing. A 4.3-inch resolution TFT LCD in the AFG-3000 front panel is used to display waveform and set parameters. The large and high-resolution screen is especially useful when the arbitrary waveform construction is done through front panel operation. The impedance of AFG-3000 can be selected between 50 Ohm and Hi-Z to ensure right impedance compatibility between AFG and DUT.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - AFG-3032 - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
AFG-3032
Arbitrary Waveform Generator AFG-3032
The AFG-3032 is a Arbitrary Waveform Generator from Instek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Frequency Range: 1 Hz-30 MHz Channels: 2 Sample Rate: 250 MSa/s Waveform Length: 8M points Amplitude Resolution: 16 bits Standard Waveforms: Sine, Square, Triangle, Ramp, Pulse, Noise, Harmonic Isolation Channel Circuit Design Synchronized Phase Operates up to 6 Units and 12 Channels Harmonic Signal Generator Pulse Waveform Parameters Can be Set Independently Built-in AM, FM, PM, FSK, PWM, SUM Modulation, Sweep and Burst Functions Provide USB, LAN, GPIB (Optional) Instrument Contol Interface Warranty: 2 Years on Instrument, 1 Year on LCD display. Excludes probes Accessories Include: Quick Start Guide, CD-ROM with AFG Software and User Manual The Instek AFG-3032 2 Channel, 30 MHz, arbitrary function generator is designed to meet industry, scientific research, and education applications. It features a sample rate of 250MSa/s, 16-bit resolution, and 8M point memory depth arbitrary waveform characteristics. Users can rebuild maximum 8M depth waveforms through using an Instek digital storage oscilloscope with the built-in DSOLink funcion of the AFG-3000 Series. The output channel is earth ground isolation, and dual channel models are independently earth ground isolation, which is suitable for floating circuits. Each channel of dual channel models can be operated independently and multi ARB units can output simultaneously. Applications are, for instance, the ignition control or transmission device of automotive electronics. The user-friendly operation, the On-Screen Help, and the multiple ways of arbitrary waveform editing make AFG-3000 just a plug-and-play equipment. The point by point waveform data entry or standard waveform dip piling through front panel operation, the CSV file waveform data download, the direct waveform reconstruction through DSO waveform data import, and the PC software edited waveform download are the 4 ways available for arbitrary waveform editing. A 4.3-inch resolution TFT LCD in the AFG-3000 front panel is used to display waveform and set parameters. The large and high-resolution screen is especially useful when the arbitrary waveform construction is done through front panel operation. The impedance of AFG-3000 can be selected between 50 Ohm and Hi-Z to ensure right impedance compatibility between AFG and DUT.

The AFG-3032 is a Arbitrary Waveform Generator from Instek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Additional Features:

  • Frequency Range: 1 Hz-30 MHz
  • Channels: 2
  • Sample Rate: 250 MSa/s
  • Waveform Length: 8M points
  • Amplitude Resolution: 16 bits
  • Standard Waveforms: Sine, Square, Triangle, Ramp, Pulse, Noise, Harmonic
  • Isolation Channel Circuit Design
  • Synchronized Phase Operates up to 6 Units and 12 Channels
  • Harmonic Signal Generator
  • Pulse Waveform Parameters Can be Set Independently
  • Built-in AM, FM, PM, FSK, PWM, SUM Modulation, Sweep and Burst Functions
  • Provide USB, LAN, GPIB (Optional) Instrument Contol Interface
  • Warranty: 2 Years on Instrument, 1 Year on LCD display. Excludes probes

Accessories Include:

  • Quick Start Guide, CD-ROM with AFG Software and User Manual

The Instek AFG-3032 2 Channel, 30 MHz, arbitrary function generator is designed to meet industry, scientific research, and education applications. It features a sample rate of 250MSa/s, 16-bit resolution, and 8M point memory depth arbitrary waveform characteristics. Users can rebuild maximum 8M depth waveforms through using an Instek digital storage oscilloscope with the built-in DSOLink funcion of the AFG-3000 Series.

The output channel is earth ground isolation, and dual channel models are independently earth ground isolation, which is suitable for floating circuits. Each channel of dual channel models can be operated independently and multi ARB units can output simultaneously. Applications are, for instance, the ignition control or transmission device of automotive electronics.

The user-friendly operation, the On-Screen Help, and the multiple ways of arbitrary waveform editing make AFG-3000 just a plug-and-play equipment. The point by point waveform data entry or standard waveform dip piling through front panel operation, the CSV file waveform data download, the direct waveform reconstruction through DSO waveform data import, and the PC software edited waveform download are the 4 ways available for arbitrary waveform editing.

A 4.3-inch resolution TFT LCD in the AFG-3000 front panel is used to display waveform and set parameters. The large and high-resolution screen is especially useful when the arbitrary waveform construction is done through front panel operation. The impedance of AFG-3000 can be selected between 50 Ohm and Hi-Z to ensure right impedance compatibility between AFG and DUT.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number AFG-3032
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4122A 120MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4122A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10 MHz to 30 GHz Signal Generator (-47 to +20 dBm) - SSG-30G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details