GW Instek Arbitrary Waveform Generator AFG-225

Description
The AFG-225 is a Arbitrary Waveform Generator from Instek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 25 MHz Dual Channel 1uHz frequency resolution Built-in 120 MSa/s, 10 bit resolution and arbitrary waveform editing function with 4k point memory Built-in AM/FM/PM/FSK/SUM(AFG -225/225P) modulation, sweep and burst functions Square waveform can adjust the duty cycle from 1% to 99%. Support various arbitrary waveform editing methods. USB interface signal control AFG-125P/225P provide three DC power selections The main features of the Instek AFG-225 output amplitude of 2.5Vpp (connecting with a load of 50 ohms), frequency range reaching 25 MHz, frequency resolution of 1uHz, and built-in sine waveform, square waveform, triangle waveform, and noise signal. Square waveform can adjust the duty cycle from 1% to 99% and it can be utilized as pulse signal. Users, via the GDS-2000A FG APP, can select from the 66 built-in function waveforms to conduct arbitrary waveform editing. The AFG-100/200 series, with functions of AM/FM/PM/FSK/SUM modulation, frequency sweep, burst and coupling, is suitable for various communications applications. The Instek AFG-225 collocates with the FG APP of GDS-2000A digital oscilloscope through USB interface. While conducting stand-alone operation, the AFG-100/200 series utilizes USB interface, which allows users to quickly set up their required tests by the simple connection feature. AWES (arbitrary waveform editing software) PC software is provided to enter settings speedily and easily for measurement. Users can select required waveforms from arbitrary waveform editor.
Datasheet
Description
The AFG-225 is a Arbitrary Waveform Generator from Instek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 25 MHz Dual Channel 1uHz frequency resolution Built-in 120 MSa/s, 10 bit resolution and arbitrary waveform editing function with 4k point memory Built-in AM/FM/PM/FSK/SUM(AFG -225/225P) modulation, sweep and burst functions Square waveform can adjust the duty cycle from 1% to 99%. Support various arbitrary waveform editing methods. USB interface signal control AFG-125P/225P provide three DC power selections The main features of the Instek AFG-225 output amplitude of 2.5Vpp (connecting with a load of 50 ohms), frequency range reaching 25 MHz, frequency resolution of 1uHz, and built-in sine waveform, square waveform, triangle waveform, and noise signal. Square waveform can adjust the duty cycle from 1% to 99% and it can be utilized as pulse signal. Users, via the GDS-2000A FG APP, can select from the 66 built-in function waveforms to conduct arbitrary waveform editing. The AFG-100/200 series, with functions of AM/FM/PM/FSK/SUM modulation, frequency sweep, burst and coupling, is suitable for various communications applications. The Instek AFG-225 collocates with the FG APP of GDS-2000A digital oscilloscope through USB interface. While conducting stand-alone operation, the AFG-100/200 series utilizes USB interface, which allows users to quickly set up their required tests by the simple connection feature. AWES (arbitrary waveform editing software) PC software is provided to enter settings speedily and easily for measurement. Users can select required waveforms from arbitrary waveform editor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - AFG-225 - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
AFG-225
Arbitrary Waveform Generator AFG-225
The AFG-225 is a Arbitrary Waveform Generator from Instek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 25 MHz Dual Channel 1uHz frequency resolution Built-in 120 MSa/s, 10 bit resolution and arbitrary waveform editing function with 4k point memory Built-in AM/FM/PM/FSK/SUM(AFG -225/225P) modulation, sweep and burst functions Square waveform can adjust the duty cycle from 1% to 99%. Support various arbitrary waveform editing methods. USB interface signal control AFG-125P/225P provide three DC power selections The main features of the Instek AFG-225 output amplitude of 2.5Vpp (connecting with a load of 50 ohms), frequency range reaching 25 MHz, frequency resolution of 1uHz, and built-in sine waveform, square waveform, triangle waveform, and noise signal. Square waveform can adjust the duty cycle from 1% to 99% and it can be utilized as pulse signal. Users, via the GDS-2000A FG APP, can select from the 66 built-in function waveforms to conduct arbitrary waveform editing. The AFG-100/200 series, with functions of AM/FM/PM/FSK/SUM modulation, frequency sweep, burst and coupling, is suitable for various communications applications. The Instek AFG-225 collocates with the FG APP of GDS-2000A digital oscilloscope through USB interface. While conducting stand-alone operation, the AFG-100/200 series utilizes USB interface, which allows users to quickly set up their required tests by the simple connection feature. AWES (arbitrary waveform editing software) PC software is provided to enter settings speedily and easily for measurement. Users can select required waveforms from arbitrary waveform editor.

The AFG-225 is a Arbitrary Waveform Generator from Instek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Additional Features:

  • 25 MHz
  • Dual Channel
  • 1uHz frequency resolution
  • Built-in 120 MSa/s, 10 bit resolution and arbitrary waveform editing function with 4k point memory
  • Built-in AM/FM/PM/FSK/SUM(AFG-225/225P) modulation, sweep and burst functions
  • Square waveform can adjust the duty cycle from 1% to 99%.
  • Support various arbitrary waveform editing methods.
  • USB interface signal control
  • AFG-125P/225P provide three DC power selections

The main features of the Instek AFG-225 output amplitude of 2.5Vpp (connecting with a load of 50 ohms), frequency range reaching 25 MHz, frequency resolution of 1uHz, and built-in sine waveform, square waveform, triangle waveform, and noise signal. Square waveform can adjust the duty cycle from 1% to 99% and it can be utilized as pulse signal. Users, via the GDS-2000A FG APP, can select from the 66 built-in function waveforms to conduct arbitrary waveform editing. The AFG-100/200 series, with functions of AM/FM/PM/FSK/SUM modulation, frequency sweep, burst and coupling, is suitable for various communications applications.

The Instek AFG-225 collocates with the FG APP of GDS-2000A digital oscilloscope through USB interface. While conducting stand-alone operation, the AFG-100/200 series utilizes USB interface, which allows users to quickly set up their required tests by the simple connection feature. AWES (arbitrary waveform editing software) PC software is provided to enter settings speedily and easily for measurement. Users can select required waveforms from arbitrary waveform editor.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number AFG-225
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Arbitrary Waveform Generators - 2154789 - RS Components, Ltd.
Specs
Inputs 2
Maximum 0.2000 MHz
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details