With PFC, harmonic distortion at the input to the UPS is minimized (THDi ≤ 5%), while UPS efficiency is greatly increased (up to 94% efficiency), saving both energy and cost. The PXP is designed to operate in harsh environments and to withstand extremes in temperature, humidity, and mechanical stress. Protection level up to IP52 is availabl. The PXP offers a high degree of flexibility and customization, with regards to both electrical and mechanical aspects of the system. Testing and documentation can also be customized to meet specific customer needs. As with all GUTOR systems, the PXP benefits from GUTOR’s focus on quality and attention to detail. In addition, internal fan and controller redundancy in the PXP ensure the highest levels of reliability. Up to 4 PXP systems may be operated in parallel to further increase the level of redundancy.
| GUTOR Electronic LLC | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | PXP1000 |
| Product Name | Single Phase UPS |
| Technology | On-line (Double-conversion) |
| Outlet Options | RJ Type Connectors |
| Mounting Options | Tower Type |
| Interfaces | Serial; Ethernet |
| Standards / Compliance | UL; IEC 62040-3 |