GUTOR Electronic LLC Datasheets for Single Phase Uninterruptible Power Supplies (UPS)
Single phase uninterruptible power supplies (UPS) sit between an AC outlet and an electronic device to provide power conditioning, back-up protection, and distribution for electronic equipment loads. They also prevent power disturbances from affecting the performance and life of the electronic device and vital data.
Single Phase Uninterruptible Power Supplies (UPS): Learn more
| Product Name | Notes |
|---|---|
| The important components of the AC inverter system are the inverter and static switching modules, a manual bypass switch, transformers, a controller and human-machine interface (i.e. a control unit with... | |
| UPS technology from GUTOR is designed to satisfy requirements with regard to functionality, security and reliability – the main interests of our customers. It has great system flexibility in terms... | |
| With PFC, harmonic distortion at the input to the UPS is minimized (THDi ≤ 5%), while UPS efficiency is greatly increased (up to 94% efficiency), saving both energy and cost. |