Gustav Hensel GmbH & Co. KG Box, Junction, 85X85X51, W/ Terms; No. Of Ways Hensel DN2035

Description
BOX, JUNCTION, 85X85X51, W/ TERMS; No. of Ways:5; Current Rating:-; Product Range:-; Body Colour:Grey; Enclosure Type:Junction Box; External Depth - Metric:85mm; External Height - Metric:51mm; External Width - Metric:85mm; IP RoHS Compliant: Yes
Datasheet
Description
BOX, JUNCTION, 85X85X51, W/ TERMS; No. of Ways:5; Current Rating:-; Product Range:-; Body Colour:Grey; Enclosure Type:Junction Box; External Depth - Metric:85mm; External Height - Metric:51mm; External Width - Metric:85mm; IP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box, Junction, 85X85X51, W/ Terms; No. Of Ways Hensel - 12T2030 - Newark, An Avnet Company
Chicago, IL, United States
Box, Junction, 85X85X51, W/ Terms; No. Of Ways Hensel
12T2030
Box, Junction, 85X85X51, W/ Terms; No. Of Ways Hensel 12T2030
BOX, JUNCTION, 85X85X51, W/ TERMS; No. of Ways:5; Current Rating:-; Product Range:-; Body Colour:Grey; Enclosure Type:Junction Box; External Depth - Metric:85mm; External Height - Metric:51mm; External Width - Metric:85mm; IP RoHS Compliant: Yes

BOX, JUNCTION, 85X85X51, W/ TERMS; No. of Ways:5; Current Rating:-; Product Range:-; Body Colour:Grey; Enclosure Type:Junction Box; External Depth - Metric:85mm; External Height - Metric:51mm; External Width - Metric:85mm; IP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 12T2030
Product Name Box, Junction, 85X85X51, W/ Terms; No. Of Ways Hensel
Length 2.01 inch (51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Enclosure - 22674275 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details